Win Source Part Number: 1057962-ESE-18L12D
Category: Switches>Limit Switches
Series: ESE18
Termination Style: SMD (SMT) Tab
Package: Tape & Reel
Voltage Rating - DC: 5 V
Standard Package: 5,000
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Angled Toggle (Detector)
Electrical Life: 50,000 Cycles
Operating Force: 31gf
Mechanical Life: 50,000 Cycles
Operating Position: 0.122" (3.1mm)
Mounting Type: Surface Mount, Right Angle
Temperature Range - Operating: -10°C ~ 60°C
Alternative Parts (Cross-Reference): ESE-18L12DESE18L12D;
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 10mA (DC)
HTSUS: 8536.50.9055
Mfr: Panasonic Electronic Components
Other Names: ESE18L12D,10-ESE-18L
Base Product Number: ESE-18
SWITCH DETECTOR SPST-NO 10MA 5V
| Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Rotary Limit Switches | Linear Limit Switches |
| Product Number | 1057962-ESE-18L12D | ESE-18L12D |
| Product Name | Switches - Limit Switches | Switches - Limit Switches |
| Switch Configuration | Single Pole, Single Throw (SPST); SPST-NO |