Manufacturer: Panasonic
Win Source Part Number: 871221-ESE-18R11C
Series: ESE18
Operating Temperature Range: -10°C ~ 60°C
Features: Switch SPST-NO Surface Mount, Right Angle
Package: Reel - TR
Mounting: Surface Mount, Right Angle
Categories: Switches
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 10 Weeks
HTSUS: 8536.50.7000
Other Part Number: P14176SDKR, ESE18R11C, P14176SCT, P14176STR
SWITCH DETECTOR SPST-NO 10MA 5V
| Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Rotary Limit Switches | Linear Limit Switches |
| Product Number | 871221-ESE-18R11C | ESE-18R11C |
| Product Name | Snap Action, Limit Switches - ESE-18R11C | Switches - Limit Switches |
| Switch Configuration | Single Pole, Single Throw (SPST); SPST-NO |