Acme Chip Technology Co., Limited Datasheets for Limit Switches

Limit switches are electromechanical or solid state devices that require the physical contact of an object with the switch’s actuator to make the contacts change state.
Limit Switches: Learn more

Page: 1 5 6 7 8 9 10 11 12 13 14 15 16 17 20 26
Product Name Notes
Basic / Snap Action Switches
BZ-2RQ219-A22
ENCL SWES BFROLLER ARM ADJ SPDT
ENCL SWES BFTOP PLUNGER SPDT
ENCL SWES BFWOBBLE COIL SPRING
ENCLOSED LIMIT SWITCH
FST SWITCH HINGE LEVER TYPE
FST SWITCH SIMULATED ROLLER LEVE
HAZARDOUS AREA BX -2
HAZARDOUS AREA BX NON PLUGINSIDE
LARGE BASIC SWITCH
LIMIT SWITCH
MAGNELIMIT
RF WIRELESS
RF/Wireless
SWITCH PLAIN BEARING
SWITCH SNAP ACT SPDT 100MA 125V
SWITCH SNAP ACT SPST-NO 5A 125V
SWITCH SNAP ACTION N.O./N.C. SPD
SWITCH SNAP ACTION SPDT 10A 120V
SWITCH SNAP ACTION SPDT 10A 125V
SWITCH SNAP ACTION SPDT 11A 125V
SWITCH SNAP ACTION SPDT 15A 115V
SWITCH SNAP ACTION SPDT 15A 125V
SWITCH SNAP ACTION SPDT 1A 125V
SWITCH SNAP ACTION SPDT 20A 125V
SWITCH SNAP ACTION SPDT 22A 125V
SWITCH SNAP ACTION SPDT 25A 125V
SWITCH SNAP ACTION SPDT 3A 125V
SWITCH SNAP ACTION SPDT 5A 125V
Switches

<< Prev Next >>