Sentech America Datasheets for Digital Cameras
Digital Cameras are cameras that take still photographs, and sometimes have limited video capabilities, by recording images on an electronic image sensor.
Digital Cameras: Learn more
| Product Name | Notes |
|---|---|
| Sentech has released a new version of the ever popular Remote Head camera series. The STC-R640 is the NTSC 480 TV Line version of the remote CCU. This camera features... | |
| Sentech has released a new version of the ever popular Remote Head camera series. The STC-R645 is the PAL 480 TV Line version of the remote CCU. This camera features... | |
| Sentech is proud to present the STC-MBA5MUSB3, a member of the brand new USB 3.0 camera series. The monochrome CMOS USB 3.0 camera is available in a 1/2.5" CMOS sensor... | |
| Sentech is releasing a brand new GigE Vision, 2.3MP color GigE Vision camera. The STC-SCS241POE features 165 FPS, and a dazzling 2.3MP resolution. Utilizing CMOS Global Shutter, the STC-SCS241POE is... | |
| Sentech is releasing a brand new GigE Vision, 2.3MP monochrome GigE Vision camera. The STC-SBS241POE features 165 FPS, and a dazzling 2.3MP resolution. Utilizing CMOS Global Shutter, the STC-SBS241POE is... | |
| Sentech is releasing a brand new USB 3.0, 2.3MP color USB3 Vision camera. The STC-MCS241U3V features 165 FPS, and a dazzling 2.3MP resolution. Utilizing CMOS Global Shutter, the STC-MCS241U3V is... | |
| Sentech is releasing a brand new USB 3.0, 2.3MP monochrome USB3 Vision camera. The STC-MBS241U3V features 165 FPS, and a dazzling 2.3MP resolution. Utilizing CMOS Global Shutter, the STC-MBS241U3V is... | |
| Sentech’s 16k Line Scan Camera Link camera features a 40 kHz Line Rate, Monochrome Models, Camera Link Output, and more. The camera is available with Field Update Capabilities, and M72... | |
| Sentech’s 2k Line Scan Camera Link camera features an 80 kHz Line Rate, Color or Monochrome models, Camera Link Output, and more. The camera is available with Field Update Capabilities,... | |
| Sentech’s 4k Line Scan Camera Link camera features an 80 kHz Line Rate, Color or Monochrome models, Camera Link Output, and more. The camera is available with Field Update Capabilities,... | |
| Sentech’s 8k Line Scan Camera Link camera features a 40 kHz Line Rate, Color or Monochrome Models, Camera Link Output, and more. The camera is available with Field Update Capabilities,... | |
| The STC-33 is a full featured, low cost, VGA, progressive scan, machine vision, board camera with a 1/3" monochrome CCD. The STC-33 features a full frame 60fps (at double speed)... | |
| The STC-620 is the latest and greatest in Sentech’s ever popular Analog camera series. This camera features a 1/2” high resolution CCD Sensor, NTSC format, 480 TV Lines, 30 FPS,... | |
| The STC-625 is the latest and greatest in Sentech’s ever popular Analog camera series. This camera features a 1/2” high resolution CCD Sensor, PAL format, 480 TV Lines, 25 FPS,... | |
| The STC-630 is the latest and greatest in Sentech's ever popular Analog camera series. This camera features a 1/3” high resolution CCD Sensor, NTSC format, 480 TV Lines, 30 FPS,... | |
| The STC-635 is the latest and greatest in Sentech’s ever popular Analog camera series. This camera features a 1/3” high resolution CCD Sensor, PAL format, 480 TV Lines, 25 FPS,... | |
| The STC-83 is a full featured, low cost, XGA progressive scan machine vision board camera with a 1/3" monochrome CCD. The STC-83 features a full frame 30fps XGA output, partial... | |
| The STC-A152A is a 1/2", monochrome, progressive scan, cube camera with 1360 x 1024 resolution. This series features a SXGA sensor with a scan rate of 19fps, analog output and... | |
| The STC-A202A is a 1/1.8", monochrome, progressive scan, cube camera with 1620 x 1220 resolution. This series features a UXGA sensor with a scan rate of 15fps, analog output and... | |
| The STC-A33A is a 1/3", monochrome, progressive scan, cube camera with 648 x 494 resolution. This series features a VGA sensor with a scan rate of 30, 60 and 90fps,... | |
| The STC-A83A is a 1/3", monochrome, progressive scan, cube camera with 1024 x 768 resolution. This series features a XGA sensor with a scan rate of 30fps, analog output and... | |
| The STC-AF134DV is part of Sentech’s Auto Focus Block Camera line. This low cost, high performance CMOS based camera outputs both DVI and LVDS signals. The DVI signal can go... | |
| The STC-AFCM133DV is the newest addition to Sentech’s Auto Focus Block Camera line. This low cost, high performance CMOS based camera outputs both DVI and LVDS signals. The DVI signal... | |
| The STC-B152A is a 1/2" monochrome CCD, digital raw data output board camera with 1360 (H) x 1040 (V) resolution. This series features a SXGA sensor with a scan rate... | |
| The STC-B202A is a 1/1.8" monochrome CCD, digital raw data output board camera with 1620 (H) x 1220 (V) resolution. This series features a UXGA sensor with a scan rate... | |
| The STC-B33A is a 1/3" monochrome CCD, digital raw data output board camera with 648 (H) x 494 (V) resolution. This series features a VGA sensor with a scan rate... | |
| The STC-B83A is a 1/3" monochrome CCD, digital raw data output board camera with 1024 (H) x 768 (V) resolution. This series features a XGA sensor with a scan rate... | |
| The STC-BC152A is a 1/2" color CCD, digital raw data output board camera with 1360 (H) x 1040 (V) resolution. This series features a SXGA sensor with a scan rate... | |
| The STC-BC202A is a 1/1.8" color CCD, digital raw data output board camera with 1620 (H) x 1220 (V) resolution. This series features a UXGA sensor with a scan rate... | |
| The STC-BC33A is a 1/3" color CCD, digital raw data output board camera with 648 (H) x 494 (V) resolution. This series features a VGA sensor with a scan rate... | |
| The STC-BC83A is a 1/3" color CCD, digital raw data output board camera with 1024 (H) x 768 (V) resolution. This series features a XGA sensor with a scan rate... | |
| The STC-CL152A is a full featured, cost effective, SXGA, progressive scan, digital Camera Link ® cube camera with a 1/2" monochrome CCD. It features full frame, 19fps, SXGA output, partial... | |
| The STC-CL202A is a full featured, cost effective, UXGA, progressive scan, digital Camera Link ® cube camera with a 1/1.8" monochrome CCD. It features full frame, 15fps, UXGA output, partial... | |
| The STC-CL232A is a full featured, cost effective, UXGA, progressive scan, digital Camera Link ® cube camera with a 1/1.8" monochrome CCD. It features full frame, 30fps, UXGA output, partial... | |
| The STC-CL338A is a full featured, cost effective, VGA, progressive scan digital Camera Link ® cube camera with a 1/3" monochrome CCD. It features full frame, 240fps, VGA output, partial... | |
| The STC-CL33A is a full featured, cost effective, VGA, progressive scan digital Camera Link ® cube camera with a 1/3" monochrome CCD. It features full frame, 90fps, VGA output, partial... | |
| The STC-CL500A is a full featured, cost effective QSXGA digital Camera Link ® cube camera. This camera delivers a full 5M Pixels resolution at 16 fps. It has a 2/3” | |
| The STC-CL83A is a full featured, cost effective, XGA, progressive scan, digital Camera Link ® cube camera with a 1/3" monochrome CCD. It features full frame, 30fps, XGA output, partial... | |
| The STC-CL83A-44 is a full featured, cost effective, XGA, progressive scan, digital Camera Link ® cube camera with a 1/3" monochrome CCD. It features a full frame, 44fps, XGA output,... | |
| The STC-CLC152A is a full featured, cost effective, SXGA, progressive scan, digital Camera Link ® cube camera with a 1/2" color CCD. It features full frame, 19fps, SXGA output, partial... | |
| The STC-CLC202A is a full featured, cost effective, UXGA, progressive scan, digital Camera Link ® cube camera with a 1/1.8" CCD with RGB Primary Color Filter. It features full frame,... | |
| The STC-CLC232A is a full featured, cost effective, UXGA, progressive scan, digital Camera Link ® cube camera with a 1/1.8" CCD with RGB Primary Color Filter. It features full frame,... | |
| The STC-CLC338A is a full featured, cost effective, VGA, progressive scan, digital Camera Link ® cube camera with a 1/3" color CCD. It features full frame, 240fps, VGA output, partial... | |
| The STC-CLC33A is a full featured, cost effective, VGA, progressive scan, digital Camera Link ® cube camera with a 1/3" color CCD. It features full frame, 90fps, VGA output, partial... | |
| The STC-CLC500A is a full featured, cost effective, QSXGA, digital Camera Link ® cube camera. This camera delivers a full 5M Pixels resolution at 16 fps. It has a 2/3” | |
| The STC-CLC83A is a full featured, cost effective, XGA, progressive scan, digital Camera Link ® cube camera with a 1/3" color CCD. It features full frame, 30fps, XGA output, partial... | |
| The STC-CLC83A-44 is a full featured, cost effective, XGA, progressive scan, digital Camera Link ® cube camera with a 1/3" color CCD. It features a full frame, 44fps, XGA output,... | |
| The STC-CMB120APCL monochrome camera, featuring Power Over Camera Link, is part of the high-speed, CMOS Camera Link Camera series. This monochrome camera uses the C-MOSIS 12 Megapixel sensor which outputs... | |
| The STC-CMB2MCL is part of the high-speed, CMOS Camera Link Camera series. This monochrome camera uses the C-MOSIS 2 Megapixel sensor which outputs full resolution at 340 fps. The STC-CMB2MCL... | |
| The STC-CMB4MCL is part of the high-speed, CMOS Camera Link Camera series. This monochrome camera uses the C-MOSIS 4 Megapixel sensor which outputs full resolution at 180 fps. The STC-CMB4MCL... | |
| The STC-CMB4MPOE is part of Sentech’s GigE Vision CMOSIS Series, and uses a 1” CMOSIS sensor that outputs a magnificent 4 megapixel resolution along with a blazingly fast 25 FPS. | |
| The STC-CMC120APCL color camera, featuring Power Over Camera Link, is part of the high-speed, CMOS Camera Link Camera series. This color camera uses the C-MOSIS 12 Megapixel sensor which outputs... | |
| The STC-CMC2MCL is part of the high-speed, CMOS Camera Link Camera series. This color camera uses the C-MOSIS 2 Megapixel sensor which outputs full resolution at 340 fps. The STC-CMC2MCL... | |
| The STC-CMC2MPOE is part of Sentech’s GigE Vision CMOSIS Series, and uses a 2/3” CMOSIS sensor that outputs a magnificent 2 megapixel resolution along with a blazingly fast 50 FPS. | |
| The STC-CMC4MCL is part of the high-speed, CMOS Camera Link Camera series. This color camera uses the C-MOSIS 4 Megapixel sensor which outputs full resolution at 180 fps. The STC-CMC4MCL... | |
| The STC-CMC4MPOE is part of Sentech’s GigE Vision CMOSIS Series, and uses a 1” CMOSIS sensor that outputs a magnificent 4 megapixel resolution along with a blazingly fast 25 FPS. | |
| The STC-GE152OX is part of Sentech's GigE camera line. It features a 1/2" monochrome SXGA sensor, 19fps and communication over a 12 pin Hirose or Ethernet connector. The STC-GE152OX boasts... | |
| The STC-GE202OX is part of Sentech's GigE camera line. It features a 1/1.8" monochrome UXGA sensor, 15fps and communication over a 12 pin Hirose or Ethernet connector. The STC-GE202OX boasts... | |
| The STC-GE33OX is part of Sentech's GigE camera line. It features a 1/3" monochrome VGA sensor, 90fps and communication over a 12 pin Hirose or Ethernet connector. The STC-GE33OX boasts... | |
| The STC-GE83OX is part of Sentech's GigE camera line. It features a 1/3" monochrome XGA sensor, 36fps and communication over a 12 pin Hirose or Ethernet connector. The STC-GE83OX boasts... | |
| The STC-GEC152OX is part of Sentech's GigE camera line. It features a 1/2" color SXGA sensor, 19fps and communication over a 12 pin Hirose or Ethernet connector. The STC-GEC152OX boasts... | |
| The STC-GEC202OX is part of Sentech's GigE camera line. It features a 1/1.8" color UXGA sensor, 15fps and communication over a 12 pin Hirose or Ethernet connector. The STC-GEC202OX boasts... | |
| The STC-GEC33OX is part of Sentech's GigE camera line. It features a 1/3" color VGA sensor, 90fps and communication over a 12 pin Hirose or Ethernet connector. The STC-GEC33OX boasts... | |
| The STC-GEC83OX is part of Sentech's GigE camera line. It features a 1/3" color XGA sensor, 36fps and communication over a 12 pin Hirose or Ethernet connector. The STC-GEC83OX boasts... | |
| The STC-HD203DV is our first CMOS HD Digital output cased camera, ideal for applications requiring direct-connect monitor viewing with High Definition resolution. This CMOS based camera outputs a true HD... | |
| The STC-HD203SDI is our first CMOS HD Digital output cased camera, ideal for applications requiring direct-connect monitor viewing with High Definition resolution. This CMOS based camera outputs a true HD... | |
| The STC-HD93DV is our newest HD Digital output cased camera, ideal for applications requiring direct-connect monitor viewing with High Definition resolution. This CCD based camera outputs a true HD 720p,... | |
| The STC-HD93SDI is our newest HD Digital output cased camera, ideal for applications requiring direct-connect monitor viewing with High Definition resolution. This CCD based camera outputs a true HD 720p,... | |
| The STC-MB133USB is an ultra-compact, progressive scan, SXVGA, USB camera with a 1/3” monochrome CCD. It features 22fps, hardware and software triggering image capture, digital zoom and a feature-rich user... | |
| The STC-MB152USB is an ultra-compact, progressive scan, SXGA, USB camera with a 1/2” monochrome CCD. It features 19fps, hardware and software triggering image capture, digital zoom and a feature-rich user... | |
| The STC-MB202USB is an ultra-compact, progressive scan, UXGA, USB camera with a 1/1.8” monochrome CCD. It features 15fps, hardware and software triggering image capture, digital zoom and a feature-rich user... | |
| The STC-MB33USB is an ultra-compact, progressive scan, VGA, USB camera with a 1/3” monochrome CCD. It features 60fps, hardware and software triggering , and extended integration. The STC-MB33USB is a... | |
| The STC-MB83USB is an ultra-compact, progressive scan, XGA, USB camera with a 1/3” monochrome CCD. It features 30fps, hardware and software triggering , and extended integration. The STC-MB83USB is a... | |
| The STC-MBCM200U3V monochrome camera with an CMOSIS sensor supports the USB 3 Vision standard proposed by the Automated Imaging Association. Vision control software/libraries that support USB3 Vision can deploy their... | |
| The STC-MBCM401U3V monochrome camera with an CMOSIS sensor supports the USB 3 Vision standard proposed by the Automated Imaging Association. Vision control software/libraries that support USB3 Vision can deploy their... | |
| The STC-MBE132U3V USB 3.0 color camera features a 1/1.8" e2v CMOS sensor, 1.3MP resolution, 60 fps, and an ultra compact 28 (W) x 28 (H) x 33.8 (D) mm size. | |
| The STC-MC133USB is an ultra-compact, progressive scan, SXVGA, USB camera with a 1/3” color CCD. It features 22 fps, hardware and software triggering image capture, digital zoom and a feature-rich... | |
| The STC-MC152USB is an ultra-compact, progressive scan, SXGA, USB camera with a 1/2” color CCD. It features 19fps, hardware and software triggering image capture, digital zoom and a feature-rich user... | |
| The STC-MC202USB is an ultra-compact, progressive scan, UXGA, USB camera with a 1/1.8” color CCD. It features 15fps, hardware and software triggering image capture, digital zoom and a feature-rich user... | |
| The STC-MC33USB is an ultra-compact, progressive scan, VGA, USB camera with a 1/3” color CCD. It features 60fps, hardware and software triggering , and extended integration. The STC-MC33USB is a... | |
| The STC-MC83USB is an ultra-compact, progressive scan, XGA, USB camera with a 1/3” color CCD. It features 30fps, hardware and software triggering , and extended integration. The STC-MC83USB is a... | |
| The STC-MCA5MUSB3 USB 3.0 color camera features a 1/2.5" CMOS Aptina sensor with a scalable 5MP (14fps) to 32 x 32 pixels (2,106fps) resolution. This low cost, high performance camera... | |
| The STC-MCCM200U3V color camera features a 2/3" CMOSIS Sensor, 2 MP resolution, 167 fps, and an ultra compact 28 (W) x 28 (H) x 40 (D) mm size. This camera... | |
| The STC-MCCM401U3V color camera features a 1" CMOSIS Sensor, 4 MP resolution, 89 fps, and an ultra compact 28 (W) x 28 (H) x 40 (D) mm size. This camera... | |
| The STC-MCE132U3V USB 3.0 color camera features a 1/1.8" e2v CMOS sensor, 1.3MP resolution, 55 fps, and an ultra compact 28 (W) x 28 (H) x 33.8 (D) mm size. | |
| The STC-MCS322U3V color camera features a 1" Sony Sensor, 3.2 MP resolution, 121.0 fps, and an ultra compact 28 (W) x 28 (H) x 40 (D) mm size. This camera... | |
| The STC-MCS510U3V color camera features a 1" Sony Sensor, 5.1 MP resolution, 75.7 fps, and an ultra compact 28 (W) x 28 (H) x 40 (D) mm size. This camera... | |
| The STC-N54 is a low cost, low resolution, micro board, NTSC camera with a Sharp 1/4" color CCD. The size is only 26 (W) x 22 (H) mm and the... | |
| The STC-N63 is a high resolution, 1/3" color CCD, NTSC camera that offers 480 TV Lines and a 10-Bit DSP in a very compact cased configuration (36 x 36 x... | |
| The STC-N64 is a low cost, high resolution, micro board, NTSC camera with a 1/4" color CCD. The size is only 26 (W) x 22 (H) mm and the STC-N64... | |
| The STC-P54 is a low cost, low resolution, micro board, PAL camera with a Sharp 1/4" color CCD. The size is only 26 (W) x 22 (H) mm and the... | |
| The STC-P63 is a high resolution, 1/3" color CCD camera that offers 480 TV Lines and a 10-Bit DSP in a very compact board configuration of 32 x 32 x... | |
| The STC-P64 is a low cost, high resolution, PAL, micro board camera with a 1/4" color CCD. The size is only 26 (W) x 22 (H) mm and the STC-N64... | |
| The STC-POCL152A is a full featured, cost effective, SXGA, progressive scan, digital Power Over Camera Link ® cube camera with a 1/2" monochrome CCD. It features full frame, 19fps, SXGA... | |
| The STC-POCL202A is a full featured, cost effective, UXGA, progressive scan, digital Power Over Camera Link ® cube camera with a 1/1.8" monochrome CCD. It features full frame, 15fps, UXGA... | |
| The STC-POCL33A is a full featured, cost effective, VGA, progressive scan, digital Power Over Camera Link ® cube camera with a 1/3" monochrome CCD. It features full frame, 90fps, VGA... | |
| The STC-POCL501A is a full featured, cost effective, QSXGA, digital Power Over Camera Link ® cube camera. This camera delivers a full 5M Pixels resolution at 16 fps. It has... | |
| The STC-POCL83A is a full featured, cost effective, XGA, progressive scan, digital Power Over Camera Link ® cube camera with a 1/3" monochrome CCD. It features full frame, 30fps, XGA... | |
| The STC-POCLC152A is a full featured, cost effective, SXGA, progressive scan, digital Power Over Camera Link ® cube camera with a 1/2" color CCD. It features full frame, 19fps, SXGA... | |
| The STC-POCLC202A is a full featured, cost effective, UXGA, progressive scan, digital Power Over Camera Link ® cube camera with a 1/1.8" color CCD with RGB Primary Color Filter. This... | |
| The STC-POCLC33A is a full featured, cost effective, VGA, progressive scan, digital Power Over Camera Link ® cube camera with a 1/3" color CCD. This camera features a full frame,... | |
| The STC-POCLC500A is a full featured, cost effective, QSXGA, digital Power Over Camera Link ® cube camera. This camera delivers a full 5 megapixel resolution at 16 fps. It has... | |
| The STC-POCLC83A is a full featured, cost effective, XGA, progressive scan, digital Power Over Camera Link ® cube camera with a 1/3" color CCD. It features a full frame, 30fps,... | |
| The STC-POCLC83A-44 is a full featured, cost effective, XGA, progressive scan, digital Power Over Camera Link ® cube camera with a 1/3" color CCD. It features a full frame, 30fps,... | |
| The STC-R640 is a 1/4", remote head, NTSC, cased camera. The camera control unit (CCU) is a compact 51 (W) x 51 (H) x 55.5 (D) mm and the CCD... | |
| The STC-R645 is a 1/4", remote head, PAL, board-level camera that offers a crisp, high resolution, color video image. This microhead has a compact camera control unit (CCU) of 45... | |
| The STC-SB133POEHS is part of Sentech's Brand New Power over Ethernet High Speed GigE camera series. It features a 1/3" monochrome SXVGA sensor, 39fps and communication over a 6 pin... | |
| The STC-SB133USB is part of Sentech's brand new USB Slim camera line. This camera boast an ultra slim 40 (W) x 40 (H) x 16.5 (D) mm size, making it... | |
| The STC-SB133USB-B is an ultra-compact, progressive scan, SXGA, USB camera with a 1/3” monochrome CCD. It features 22fps, hardware and software triggering image capture, digital zoom and a feature-rich user... | |
| The STC-SB152POE is part of Sentech's Brand New Power over Ethernet GigE Vision camera series. It features a 1/2" monochrome UXGA sensor, 19fps and communication over an Ethernet connector. The... | |
| The STC-SB152POEHS is part of Sentech's Brand New Power over Ethernet High Speed GigE camera series. It features a 1/2" monochrome SXGA sensor, 34fps and communication over a 6 pin... | |
| The STC-SB202POE is part of Sentech's Brand New Power over Ethernet GigE Vision camera series. It features a 1/1.8" monochrome UXGA sensor, 15fps and communication over an Ethernet connector. The... | |
| The STC-SB32POEHS is part of Sentech's Brand New Power over Ethernet High Speed GigE camera series. It features a 1/2" monochrome VGA sensor, 122fps and communication over a 6 pin... | |
| The STC-SB33POE is part of Sentech's Brand New Power over Ethernet GigE camera series. It features a 1/3" monochrome VGA sensor, 90fps and communication over an Ethernet connector. The STC-SB33POE... | |
| The STC-SB33POEHS is part of Sentech's Brand New Power over Ethernet High Speed GigE camera series. It features a 1/3" monochrome VGA sensor, 120fps and communication over a 6 pin... | |
| The STC-SB33USB is part of Sentech's brand new USB Slim camera line. This camera boast an ultra slim 40 (W) x 40 (H) x 16.5 (D) mm size, making it... | |
| The STC-SB33USB-B is an ultra-compact board, VGA, USB 2.0 camera with a 1/3” monochrome CCD. It features 90fps, hardware and software triggering image capture, digital zoom and a feature-rich user... | |
| The STC-SB500POE is part of Sentech's Brand New Power over Ethernet GigE Vision camera series. It features a 2/3" monochrome QSXGA sensor, 15fps and communication an Ethernet connector. The STC-SB500POE... | |
| The STC-SB83POE is part of Sentech's Brand New Power over Ethernet GigE Vision camera series. It features a 1/3" monochrome XGA sensor, 36fps and communication over an Ethernet connector. The... | |
| The STC-SB83USB is part of Sentech's brand new USB Slim camera line. This camera boast an ultra slim 40 (W) x 40 (H) x 16.5 (D) mm size, making it... | |
| The STC-SB83USB-B is an ultra-compact board, XGA, USB 2.0 camera with a 1/3" monochrome CCD. It features 30fps, hardware and software triggering image capture, digital zoom and a feature-rich user... | |
| The STC-SBA503POE is part of Sentech's Brand New Power over Ethernet GigE cameras, featuring an Aptina CMOSS Sensor. It features a 1/2.5" monochome QSXGA sensor, 15 fps and communication over... | |
| The STC-SBE132POE is part of Sentech's Brand New Power over Ethernet GigE cameras, featuring an eV2 CMOS Sensor. It features a 1/1.8" monochrome SXVGA sensor, 61 fps and communication over... | |
| The STC-SC133POEHS is part of Sentech's Brand New Power over Ethernet High Speed GigE camera series. It features a 1/3" color SXVGA sensor, 39fps and communication over a 6 pin... | |
| The STC-SC133USB is part of Sentech's brand new USB Slim camera line. This camera boast an ultra slim 40 (W) x 40 (H) x 16.5 (D) mm size, making it... | |
| The STC-SC133USB-B is an ultra-compact, progressive scan, SXGA, USB camera with a 1/3” color CCD. It features 22 fps, hardware and software triggering image capture, digital zoom and a feature-rich... | |
| The STC-SC152POE is part of Sentech's Brand New Power over Ethernet GigE Vision camera series. It features a 1/2" color SXGA sensor, 19fps and communication over an Ethernet connector. The... | |
| The STC-SC152POEHS is part of Sentech's Brand New Power over Ethernet High Speed GigE camera series. It features a 1/2" color SXGA sensor, 34fps and communication over a 6 pin... | |
| The STC-SC202POE is part of Sentech's Brand New Power over Ethernet GigE Vision camera series. It features a 1/1.8" color UXGA sensor, 15fps and communication over an Ethernet connector. The... | |
| The STC-SC202POEHS is part of Sentech's Brand New Power over Ethernet High Speed GigE camera series. It features a 1/1.8" color UXGA sensor, 38fps and communication over a 6 pin... | |
| The STC-SC32POEHS is part of Sentech's Brand New Power over Ethernet High Speed GigE camera series. It features a 1/2" color VGA sensor, 122fps and communication over a 12 pin... | |
| The STC-SC33POE is part of Sentech's Brand New Power over Ethernet GigE camera series. It features a 1/3" color VGA sensor, 90fps and communication over an Ethernet connector. The STC-SC33POE... | |
| The STC-SC33POEHS is part of Sentech's Brand New Power over Ethernet High Speed GigE camera series. It features a 1/3" color VGA sensor, 120fps and communication over a 6 pin... | |
| The STC-SC33USB is an ultra-compact cased, VGA, USB 2.0 camera with a 1/3” color CCD. It features 90fps, hardware and software triggering image capture, digital zoom and a feature-rich user... | |
| The STC-SC33USB-B is an ultra-compact board, VGA, USB 2.0 camera with a 1/3” color CCD. It features 90fps, hardware and software triggering image capture, digital zoom and a feature-rich user... | |
| The STC-SC500POE is part of Sentech's Brand New Power over Ethernet GigE Vision camera series. It features a 2/3" color QSXGA sensor, 15fps and communication over a 6 pin Hirose... | |
| The STC-SC83POE is part of Sentech's Brand New Power over Ethernet GigE camera series. It features a 1/3" color XGA sensor, 37fps and communication over an Ethernet connector. The STC-SC83POE... | |
| The STC-SC83USB is part of Sentech's brand new USB Slim camera line. This camera boast an ultra slim 40 (W) x 40 (H) x 16.5 (D) mm size, making it... | |
| The STC-SC83USB-B is an ultra-compact board, XGA, USB 2.0 camera with a 1/3” color CCD. It features 30fps, hardware and software triggering image capture, digital zoom and a feature-rich user... | |
| The STC-SCA503POE is part of Sentech's Brand New Power over Ethernet GigE cameras, featuring an Aptina CMOSS Sensor. It features a 1/2.5" color QSXGA sensor, 14 fps and communication Ethernet... | |
| The STC-SCE132POE is part of Sentech's Brand New Power over Ethernet GigE cameras, featuring an eV2 CMOS Sensor. It features a 1/1.8" color QSXGA sensor, 61 fps and communication over... | |
| The UVC Micro CMOS USB 2.0 camera is ideal for facial recognition applications in gaming machines, ATMs, and kiosks. Boasting a minimal 32 (W) x 28 (H) x 26.15 (D)... |