The STC-SB33POEHS is part of Sentech's Brand New Power over Ethernet High Speed GigE camera series. It features a 1/3" monochrome VGA sensor, 120fps and communication over a 6 pin Hirose or Ethernet connector. The STC-SB33POEHS boasts a compact 35(w) x 35(H) x 55.9 (D) mm size, a user-programmable Area of Interest (AOI) and an uploadable Gamma Table. This camera meets all industry standards for GigE Vision® and GenICam™, and is compatible with all standard industry drivers. The GigE PoEHS series is available now at an extremely low cost.
|
Scanning System | Progressive |
|
Vertical Frequency | 122.27770 Hz at full resolution, 0.97957 to 486.33176 Hz adjustable via the communication, (Frame rate depends on the AOI setting), Maximum frame rate (486.33176 Hz) is when vertical resolution AOI setting is 80. |
|
Horizontal Frequency | 64.19536KHz |
|
Pixel Frequency | 50.0727MHz |
|
Noise Level | - |
|
- @ 8 Bit Output | ≤ 3 Digit (Gain 0 dB) |
|
- @ 10 Bit Output | ≤ 12 Digit (Gain 0 dB) |
|
- @ 12 Bit Output | ≤ 48 Digit (Gain 0 dB) |
|
Minimum Scene Illumination | 1.464 Lux @ F1.2, 122.27770Hz |
|
Sync System | Internal |
|
Video Output | Digital 8, 10 or 12 bit Raw Data |
|
Interface | PoE: IEEE802.3af CLASS2 (1000BASE-T) |
|
Protocol | GigE Vision® 1.2 and GenICam™ 2.0 Compliant |
|
Exposure Time | Preset continuous mode: 10 useconds ~ 16,777,216 useconds; Preset trigger mode: 0, 10 useconds ~ 16,777,216 useconds; Pulse width mode: 10 mseconds ~ Unlimited, ‘0’:Electric Shutter Off(Full exposure) |
|
ALC | AE and AGC (ON/OFF) |
|
Gain | 0 ~ 18.309 dB |
|
Gamma | Gamma 1.0 (Factory default) or uploadable gamma table |
|
AOI (Area of Interest) Function | Variable AOI setting via the communication |
|
Smear Reduction | Selectable ON/OFF via the Communication |
|
Color Interpolation | N/A |
|
White Balance | N/A |
|
Trigger Mode | Edge preset trigger, pulse width trigger (unlimited exposure time) |
|
Communication | UART Communication through Ethernet port |
|
I/Os | One opt-isolated input and two open collector outputs |
| Sentech America | |
|---|---|
| Product Category | Vision Sensors |
| Product Number | STC-SB33POEHS |
| Product Name | GigE Sony CCD Camera |
| Monochrome / Color | Monochrome |
| Imaging Technology | CCD Camera |
| Format / Output | GigE Vision |
| Resolution | 8 bits; 10 bits; 12 bits |
| Lens Mount | C-Mount |