Sentech America Datasheets for CMOS Cameras

Complementary metal oxide semiconductor (CMOS) cameras use image sensors that operate at lower voltages than charged coupled devices (CCDs), reducing power consumption for portable applications. Each CMOS active pixel sensor cell has its own buffer amplifier, and can be addressed and read individually. 
CMOS Cameras: Learn more

Product Name Notes
Sentech is proud to present the STC-MBA5MUSB3, a member of the brand new USB 3.0 camera series. The monochrome CMOS USB 3.0 camera is available in a 1/2.5" CMOS sensor...
Sentech is releasing a brand new GigE Vision, 2.3MP color GigE Vision camera. The STC-SCS241POE features 165 FPS, and a dazzling 2.3MP resolution. Utilizing CMOS Global Shutter, the STC-SCS241POE is...
Sentech is releasing a brand new GigE Vision, 2.3MP monochrome GigE Vision camera. The STC-SBS241POE features 165 FPS, and a dazzling 2.3MP resolution. Utilizing CMOS Global Shutter, the STC-SBS241POE is...
Sentech is releasing a brand new USB 3.0, 2.3MP color USB3 Vision camera. The STC-MCS241U3V features 165 FPS, and a dazzling 2.3MP resolution. Utilizing CMOS Global Shutter, the STC-MCS241U3V is...
Sentech is releasing a brand new USB 3.0, 2.3MP monochrome USB3 Vision camera. The STC-MBS241U3V features 165 FPS, and a dazzling 2.3MP resolution. Utilizing CMOS Global Shutter, the STC-MBS241U3V is...
Sentech’s 16k Line Scan Camera Link camera features a 40 kHz Line Rate, Monochrome Models, Camera Link Output, and more. The camera is available with Field Update Capabilities, and M72...
Sentech’s 2k Line Scan Camera Link camera features an 80 kHz Line Rate, Color or Monochrome models, Camera Link Output, and more. The camera is available with Field Update Capabilities,...
Sentech’s 4k Line Scan Camera Link camera features an 80 kHz Line Rate, Color or Monochrome models, Camera Link Output, and more. The camera is available with Field Update Capabilities,...
Sentech’s 8k Line Scan Camera Link camera features a 40 kHz Line Rate, Color or Monochrome Models, Camera Link Output, and more. The camera is available with Field Update Capabilities,...
The STC-AF134DV is part of Sentech’s Auto Focus Block Camera line. This low cost, high performance CMOS based camera outputs both DVI and LVDS signals. The DVI signal can go...
The STC-AFCM133DV is the newest addition to Sentech’s Auto Focus Block Camera line. This low cost, high performance CMOS based camera outputs both DVI and LVDS signals. The DVI signal...
The STC-CMB120APCL monochrome camera, featuring Power Over Camera Link, is part of the high-speed, CMOS Camera Link Camera series. This monochrome camera uses the C-MOSIS 12 Megapixel sensor which outputs...
The STC-CMB2MCL is part of the high-speed, CMOS Camera Link Camera series. This monochrome camera uses the C-MOSIS 2 Megapixel sensor which outputs full resolution at 340 fps. The STC-CMB2MCL...
The STC-CMB4MCL is part of the high-speed, CMOS Camera Link Camera series. This monochrome camera uses the C-MOSIS 4 Megapixel sensor which outputs full resolution at 180 fps. The STC-CMB4MCL...
The STC-CMB4MPOE is part of Sentech’s GigE Vision CMOSIS Series, and uses a 1” CMOSIS sensor that outputs a magnificent 4 megapixel resolution along with a blazingly fast 25 FPS.
The STC-CMC120APCL color camera, featuring Power Over Camera Link, is part of the high-speed, CMOS Camera Link Camera series. This color camera uses the C-MOSIS 12 Megapixel sensor which outputs...
The STC-CMC2MCL is part of the high-speed, CMOS Camera Link Camera series. This color camera uses the C-MOSIS 2 Megapixel sensor which outputs full resolution at 340 fps. The STC-CMC2MCL...
The STC-CMC2MPOE is part of Sentech’s GigE Vision CMOSIS Series, and uses a 2/3” CMOSIS sensor that outputs a magnificent 2 megapixel resolution along with a blazingly fast 50 FPS.
The STC-CMC4MCL is part of the high-speed, CMOS Camera Link Camera series. This color camera uses the C-MOSIS 4 Megapixel sensor which outputs full resolution at 180 fps. The STC-CMC4MCL...
The STC-CMC4MPOE is part of Sentech’s GigE Vision CMOSIS Series, and uses a 1” CMOSIS sensor that outputs a magnificent 4 megapixel resolution along with a blazingly fast 25 FPS.
The STC-HD203DV is our first CMOS HD Digital output cased camera, ideal for applications requiring direct-connect monitor viewing with High Definition resolution. This CMOS based camera outputs a true HD...
The STC-HD203SDI is our first CMOS HD Digital output cased camera, ideal for applications requiring direct-connect monitor viewing with High Definition resolution. This CMOS based camera outputs a true HD...
The STC-MBCM200U3V monochrome camera with an CMOSIS sensor supports the USB 3 Vision standard proposed by the Automated Imaging Association. Vision control software/libraries that support USB3 Vision can deploy their...
The STC-MBCM401U3V monochrome camera with an CMOSIS sensor supports the USB 3 Vision standard proposed by the Automated Imaging Association. Vision control software/libraries that support USB3 Vision can deploy their...
The STC-MBE132U3V USB 3.0 color camera features a 1/1.8" e2v CMOS sensor, 1.3MP resolution, 60 fps, and an ultra compact 28 (W) x 28 (H) x 33.8 (D) mm size.
The STC-MCA5MUSB3 USB 3.0 color camera features a 1/2.5" CMOS Aptina sensor with a scalable 5MP (14fps) to 32 x 32 pixels (2,106fps) resolution. This low cost, high performance camera...
The STC-MCCM200U3V color camera features a 2/3" CMOSIS Sensor, 2 MP resolution, 167 fps, and an ultra compact 28 (W) x 28 (H) x 40 (D) mm size. This camera...
The STC-MCCM401U3V color camera features a 1" CMOSIS Sensor, 4 MP resolution, 89 fps, and an ultra compact 28 (W) x 28 (H) x 40 (D) mm size. This camera...
The STC-MCE132U3V USB 3.0 color camera features a 1/1.8" e2v CMOS sensor, 1.3MP resolution, 55 fps, and an ultra compact 28 (W) x 28 (H) x 33.8 (D) mm size.
The STC-MCS322U3V color camera features a 1" Sony Sensor, 3.2 MP resolution, 121.0 fps, and an ultra compact 28 (W) x 28 (H) x 40 (D) mm size. This camera...
The STC-MCS510U3V color camera features a 1" Sony Sensor, 5.1 MP resolution, 75.7 fps, and an ultra compact 28 (W) x 28 (H) x 40 (D) mm size. This camera...
The STC-POCLC83A-44 is a full featured, cost effective, XGA, progressive scan, digital Power Over Camera Link ® cube camera with a 1/3" color CCD. It features a full frame, 30fps,...
The STC-SBA503POE is part of Sentech's Brand New Power over Ethernet GigE cameras, featuring an Aptina CMOSS Sensor. It features a 1/2.5" monochome QSXGA sensor, 15 fps and communication over...
The STC-SBE132POE is part of Sentech's Brand New Power over Ethernet GigE cameras, featuring an eV2 CMOS Sensor. It features a 1/1.8" monochrome SXVGA sensor, 61 fps and communication over...
The STC-SCA503POE is part of Sentech's Brand New Power over Ethernet GigE cameras, featuring an Aptina CMOSS Sensor. It features a 1/2.5" color QSXGA sensor, 14 fps and communication Ethernet...
The STC-SCE132POE is part of Sentech's Brand New Power over Ethernet GigE cameras, featuring an eV2 CMOS Sensor. It features a 1/1.8" color QSXGA sensor, 61 fps and communication over...
The UVC Micro CMOS USB 2.0 camera is ideal for facial recognition applications in gaming machines, ATMs, and kiosks. Boasting a minimal 32 (W) x 28 (H) x 26.15 (D)...