Sentech America Camera Link CCD Camera STC-CLC83A-44

Description
The STC-CLC83A-44 is a full featured, cost effective, XGA, progressive scan, digital Camera Link ® cube camera with a 1/3" color CCD. It features a full frame, 44fps, XGA output, partial scanning, triggering, and reset capabilities. Scanning System Progressive Scanning Method Full, Partial full, 1/2 partial, 1/4 partial, Variable partial Vertical Frequency (Frame Rate) 43.77 Hz Horizontal Frequency 34.84 kHz Pixel Frequency 44.25 MHz S/N Ratio - - @ 8 Bit Output <= 3 Digit (Gain 0 dB) - @ 10 Bit Output ≤ 10 Digit (Gain 0 dB) Minimum Illumination 0.25 Lux @ F1.2 Sync System Internal / External Video Output Digital 8 or 10 bit CameraLink® (Base Configuration) Tap 1 Tap Shutter Speed OFF, 1.5 ~ 1/96000 seconds (Variable at every H and clock) Gain 0 ~ 27 dB Gamma 1.0 Trigger Mode Free Run, Edge Preset Trigger (V-reset) Pulse Width Trigger (V-reset) Communication RS232 via CameraLink® connector
Description
The STC-CLC83A-44 is a full featured, cost effective, XGA, progressive scan, digital Camera Link ® cube camera with a 1/3" color CCD. It features a full frame, 44fps, XGA output, partial scanning, triggering, and reset capabilities. Scanning System Progressive Scanning Method Full, Partial full, 1/2 partial, 1/4 partial, Variable partial Vertical Frequency (Frame Rate) 43.77 Hz Horizontal Frequency 34.84 kHz Pixel Frequency 44.25 MHz S/N Ratio - - @ 8 Bit Output <= 3 Digit (Gain 0 dB) - @ 10 Bit Output ≤ 10 Digit (Gain 0 dB) Minimum Illumination 0.25 Lux @ F1.2 Sync System Internal / External Video Output Digital 8 or 10 bit CameraLink® (Base Configuration) Tap 1 Tap Shutter Speed OFF, 1.5 ~ 1/96000 seconds (Variable at every H and clock) Gain 0 ~ 27 dB Gamma 1.0 Trigger Mode Free Run, Edge Preset Trigger (V-reset) Pulse Width Trigger (V-reset) Communication RS232 via CameraLink® connector

Suppliers

Company
Product
Description
Supplier Links
Camera Link CCD Camera - STC-CLC83A-44 - Sentech America
Carrollton, TX, USA
Camera Link CCD Camera
STC-CLC83A-44
Camera Link CCD Camera STC-CLC83A-44
The STC-CLC83A-44 is a full featured, cost effective, XGA, progressive scan, digital Camera Link ® cube camera with a 1/3" color CCD. It features a full frame, 44fps, XGA output, partial scanning, triggering, and reset capabilities. Scanning System Progressive Scanning Method Full, Partial full, 1/2 partial, 1/4 partial, Variable partial Vertical Frequency (Frame Rate) 43.77 Hz Horizontal Frequency 34.84 kHz Pixel Frequency 44.25 MHz S/N Ratio - - @ 8 Bit Output <= 3 Digit (Gain 0 dB) - @ 10 Bit Output ≤ 10 Digit (Gain 0 dB) Minimum Illumination 0.25 Lux @ F1.2 Sync System Internal / External Video Output Digital 8 or 10 bit CameraLink® (Base Configuration) Tap 1 Tap Shutter Speed OFF, 1.5 ~ 1/96000 seconds (Variable at every H and clock) Gain 0 ~ 27 dB Gamma 1.0 Trigger Mode Free Run, Edge Preset Trigger (V-reset) Pulse Width Trigger (V-reset) Communication RS232 via CameraLink® connector

The STC-CLC83A-44 is a full featured, cost effective, XGA, progressive scan, digital Camera Link ® cube camera with a 1/3" color CCD. It features a full frame, 44fps, XGA output, partial scanning, triggering, and reset capabilities.

Scanning System

Progressive

Scanning Method

Full, Partial full, 1/2 partial, 1/4 partial, Variable partial

Vertical Frequency (Frame Rate)

43.77 Hz

Horizontal Frequency

34.84 kHz

Pixel Frequency

44.25 MHz

S/N Ratio

-

- @ 8 Bit Output

<= 3 Digit (Gain 0 dB)

- @ 10 Bit Output

≤ 10 Digit (Gain 0 dB)

Minimum Illumination

0.25 Lux @ F1.2

Sync System

Internal / External

Video Output

Digital 8 or 10 bit CameraLink® (Base Configuration)

Tap

1 Tap

Shutter Speed

OFF, 1.5 ~ 1/96000 seconds (Variable at every H and clock)

Gain

0 ~ 27 dB

Gamma

1.0

Trigger Mode

Free Run, Edge Preset Trigger (V-reset) Pulse Width Trigger (V-reset)

Communication

RS232 via CameraLink® connector
Supplier's Site

Technical Specifications

  Sentech America
Product Category Video Cameras
Product Number STC-CLC83A-44
Product Name Camera Link CCD Camera
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CCD Camera; Digital Camera
Application / Industry Industrial; Machine Vision and Transportation
Resolution 8 bits; 10 bits
Unlock Full Specs
to access all available technical data

Similar Products

High Speed Motion Monitor System - IRIS MX - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology Digital Camera
Specialty Camera Type High Speed Camera
View Details
High Performance Line Scan Piranha4 Series -  - Teledyne DALSA
Specs
Camera Function Video
Imaging Technology Digital Camera
View Details
Inspection Camera - PCE-VE 1034N-F - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology Digital Camera
View Details
Inspection Cameras - 2029876 - RS Components, Ltd.
Specs
Camera Function Video
Horizontal Resolution 640 lines
Vertical Resolution 480 lines
View Details