The STC-SB83POE is part of Sentech's Brand New Power over Ethernet GigE Vision camera series. It features a 1/3" monochrome XGA sensor, 36fps and communication over an Ethernet connector. The STC-SB83POE boasts a compact 35(w) x 35(H) x 55.9 (D) mm size, a user-programmable Area of Interest (AOI) and an uploadable Gamma Table. This camera meets all industry standards for GigE Vision® and GenICam™, and is compatible with all standard industry drivers. The GigE PoE series is available now at an extremely low cost.
|
Scanning System | Progressive |
|
Vertical Frequency | 36.42046 Hz at full resolution, 0.44236 to 145.68185 Hz changeable via the communication, (Frame rate depends on the AOI setting), Maximum frame rate (145.68185 Hz) is when vertical resolution AOI setting is 94. |
|
Horizontal Frequency | 28.9907 kHz |
|
Pixel Frequency | 36.818175 MHz |
|
Noise Level | - |
|
- @ 8 Bit Output | <= 3 Digit (Gain 0 dB) |
|
- @ 10 Bit Output | <= 12 Digit (Gain 0 dB) |
|
- 12Bit Output | <= 48 Digit (gain 0 dB) |
|
Minimum Scene Illumination | 1.536 Lux @ F1.2 36.42046Hz |
|
Sync System | Internal |
|
Interface | PoE: IEEE802.3af CLASS2 (1000BASE-T) |
|
Protocol | GigE Vision® 1.2 and GenICam™ 2.0 Compliant |
|
Exposure Time | Preset continuous mode: 10 useconds ~ 16,777,216 useconds; Preset trigger mode: 0, 10 useconds ~ 16,777,216 useconds; Pulse width mode: 10 mseconds ~ Unlimited, ‘0’:Electric Shutter Off(Full exposure) |
|
ALC | AE and AGC (ON/OFF) |
|
Gain | 0 ~ 20.4 dB |
|
Gamma | Gamma 1.0 (Factory default) or uploadable gamma table |
|
AOI (Area of Interest) Function | Variable AOI setting via the communication |
|
Smear Reduction | Selectable ON/OFF via the Communication |
|
Color Interpolation | N/A |
|
White Balance | N/A |
|
Trigger Mode | Edge preset trigger, pulse width trigger (unlimited exposure time) |
|
Communication | UART Communication through Ethernet port |
|
I/Os | One opt-isolated input and two open collector outputs |
|
Video Output | Digital 8 ,10 ,12 bit Raw Data |
| Sentech America | |
|---|---|
| Product Category | Vision Sensors |
| Product Number | STC-SB83POE |
| Product Name | GigE Sony CCD Camera |
| Monochrome / Color | Monochrome |
| Imaging Technology | CCD Camera |
| Format / Output | GigE Vision |
| Resolution | 8 bits; 10 bits; 12 bits |
| Lens Mount | C-Mount |