Sentech America Camera Link CCD Camera STC-CL232A

Description
The STC-CL232A is a full featured, cost effective, UXGA, progressive scan, digital Camera Link ® cube camera with a 1/1.8" monochrome CCD. It features full frame, 30fps, UXGA output, partial scanning, triggering, and reset capabilities. Scanning System Progressive Scanning Method Full, Partial full, 1/2 partial, 1/4 partial, Variable partial Vertical Frequency (Frame Rate) 30.854 Hz Horizontal Frequency 38.352 kHz Pixel Frequency 73.636 MHz S/N Ratio - - @ 8 Bit Output <= 4 Digit (Gain 0 dB) - @ 10 Bit Output ≤ 15 Digit (Gain 0 dB) Minimum Illumination 0.07 Lux @ F1.2, 50 IRE Sync System Internal Video Output Digital 8 or 10 bit CameraLink® (Base Configuration) Tap 2 Tap (The frequency of the clock output at CameraLink: 36.818 MHz) Shutter Speed OFF, 1/9 ~ 1/240,000 seconds (Variable at every H and clock) Gain 0 ~ 27 dB Gamma 1.0 Trigger Mode Free Run, Edge Preset Trigger (V-reset) Pulse Width Trigger (V-reset) Communication RS232 via CameraLink® connector
Description
The STC-CL232A is a full featured, cost effective, UXGA, progressive scan, digital Camera Link ® cube camera with a 1/1.8" monochrome CCD. It features full frame, 30fps, UXGA output, partial scanning, triggering, and reset capabilities. Scanning System Progressive Scanning Method Full, Partial full, 1/2 partial, 1/4 partial, Variable partial Vertical Frequency (Frame Rate) 30.854 Hz Horizontal Frequency 38.352 kHz Pixel Frequency 73.636 MHz S/N Ratio - - @ 8 Bit Output <= 4 Digit (Gain 0 dB) - @ 10 Bit Output ≤ 15 Digit (Gain 0 dB) Minimum Illumination 0.07 Lux @ F1.2, 50 IRE Sync System Internal Video Output Digital 8 or 10 bit CameraLink® (Base Configuration) Tap 2 Tap (The frequency of the clock output at CameraLink: 36.818 MHz) Shutter Speed OFF, 1/9 ~ 1/240,000 seconds (Variable at every H and clock) Gain 0 ~ 27 dB Gamma 1.0 Trigger Mode Free Run, Edge Preset Trigger (V-reset) Pulse Width Trigger (V-reset) Communication RS232 via CameraLink® connector

Suppliers

Company
Product
Description
Supplier Links
Camera Link CCD Camera - STC-CL232A - Sentech America
Carrollton, TX, USA
Camera Link CCD Camera
STC-CL232A
Camera Link CCD Camera STC-CL232A
The STC-CL232A is a full featured, cost effective, UXGA, progressive scan, digital Camera Link ® cube camera with a 1/1.8" monochrome CCD. It features full frame, 30fps, UXGA output, partial scanning, triggering, and reset capabilities. Scanning System Progressive Scanning Method Full, Partial full, 1/2 partial, 1/4 partial, Variable partial Vertical Frequency (Frame Rate) 30.854 Hz Horizontal Frequency 38.352 kHz Pixel Frequency 73.636 MHz S/N Ratio - - @ 8 Bit Output <= 4 Digit (Gain 0 dB) - @ 10 Bit Output ≤ 15 Digit (Gain 0 dB) Minimum Illumination 0.07 Lux @ F1.2, 50 IRE Sync System Internal Video Output Digital 8 or 10 bit CameraLink® (Base Configuration) Tap 2 Tap (The frequency of the clock output at CameraLink: 36.818 MHz) Shutter Speed OFF, 1/9 ~ 1/240,000 seconds (Variable at every H and clock) Gain 0 ~ 27 dB Gamma 1.0 Trigger Mode Free Run, Edge Preset Trigger (V-reset) Pulse Width Trigger (V-reset) Communication RS232 via CameraLink® connector

The STC-CL232A is a full featured, cost effective, UXGA, progressive scan, digital Camera Link ® cube camera with a 1/1.8" monochrome CCD. It features full frame, 30fps, UXGA output, partial scanning, triggering, and reset capabilities.

Scanning System

Progressive

Scanning Method

Full, Partial full, 1/2 partial, 1/4 partial, Variable partial

Vertical Frequency (Frame Rate)

30.854 Hz

Horizontal Frequency

38.352 kHz

Pixel Frequency

73.636 MHz

S/N Ratio

-

- @ 8 Bit Output

<= 4 Digit (Gain 0 dB)

- @ 10 Bit Output

≤ 15 Digit (Gain 0 dB)

Minimum Illumination

0.07 Lux @ F1.2, 50 IRE

Sync System

Internal

Video Output

Digital 8 or 10 bit CameraLink® (Base Configuration)

Tap

2 Tap (The frequency of the clock output at CameraLink: 36.818 MHz)

Shutter Speed

OFF, 1/9 ~ 1/240,000 seconds (Variable at every H and clock)

Gain

0 ~ 27 dB

Gamma

1.0

Trigger Mode

Free Run, Edge Preset Trigger (V-reset) Pulse Width Trigger (V-reset)

Communication

RS232 via CameraLink® connector
Supplier's Site

Technical Specifications

  Sentech America
Product Category Video Cameras
Product Number STC-CL232A
Product Name Camera Link CCD Camera
Camera Function Still; Video
Monochrome / Color Monochrome
Imaging Technology CCD Camera; Digital Camera
Application / Industry Industrial; Machine Vision and Transportation
Resolution 8 bits; 10 bits
Unlock Full Specs
to access all available technical data

Similar Products

Long Wave Infrared (LWIR) Camera CALIBIR™ GX Series - Calibir GX Series - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Color
Imaging Technology Digital Camera; Long Wave Infrared (LWIR)
View Details
Articulating Inspection Camera - PCE-VE 355N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
Vibration Analysis System - IRIS M TRAVELER - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology Digital Camera
Application / Industry Industrial
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details