Sentech America USB 2.0 UVC CMOS Camera STC-MC36USB

Description
The UVC Micro CMOS USB 2.0 camera is ideal for facial recognition applications in gaming machines, ATMs, and kiosks. Boasting a minimal 32 (W) x 28 (H) x 26.15 (D) mm size, the STC-MC36 is one of the smallest models in our USB camera line. The STC-MC36 is capable of outputting 30 fps and is equipped with a 1/6” VGA Color CMOS Sensor. With an extremely low cost, the STC-MC36 is one of Sentech’s easiest to use, and affordable cameras. Power - - Input Voltage 5 V via USB Port - Consumption < 0.5 W Adjustable Properties - - Brightness 1 ~ 255 - Contrast 1 ~ 200 - Gamma 1 ~ 100 - Color Saturation 1 ~ 200 - Hue - 180 ~ 180 - Sharpness 1 ~ 10 - White Balance Auto (2800K to 6500K) - Shutter Auto Shutter
Datasheet
Description
The UVC Micro CMOS USB 2.0 camera is ideal for facial recognition applications in gaming machines, ATMs, and kiosks. Boasting a minimal 32 (W) x 28 (H) x 26.15 (D) mm size, the STC-MC36 is one of the smallest models in our USB camera line. The STC-MC36 is capable of outputting 30 fps and is equipped with a 1/6” VGA Color CMOS Sensor. With an extremely low cost, the STC-MC36 is one of Sentech’s easiest to use, and affordable cameras. Power - - Input Voltage 5 V via USB Port - Consumption < 0.5 W Adjustable Properties - - Brightness 1 ~ 255 - Contrast 1 ~ 200 - Gamma 1 ~ 100 - Color Saturation 1 ~ 200 - Hue - 180 ~ 180 - Sharpness 1 ~ 10 - White Balance Auto (2800K to 6500K) - Shutter Auto Shutter
Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB 2.0 UVC CMOS Camera - STC-MC36USB - Sentech America
Carrollton, TX, USA
USB 2.0 UVC CMOS Camera
STC-MC36USB
USB 2.0 UVC CMOS Camera STC-MC36USB
The UVC Micro CMOS USB 2.0 camera is ideal for facial recognition applications in gaming machines, ATMs, and kiosks. Boasting a minimal 32 (W) x 28 (H) x 26.15 (D) mm size, the STC-MC36 is one of the smallest models in our USB camera line. The STC-MC36 is capable of outputting 30 fps and is equipped with a 1/6” VGA Color CMOS Sensor. With an extremely low cost, the STC-MC36 is one of Sentech’s easiest to use, and affordable cameras. Power - - Input Voltage 5 V via USB Port - Consumption < 0.5 W Adjustable Properties - - Brightness 1 ~ 255 - Contrast 1 ~ 200 - Gamma 1 ~ 100 - Color Saturation 1 ~ 200 - Hue - 180 ~ 180 - Sharpness 1 ~ 10 - White Balance Auto (2800K to 6500K) - Shutter Auto Shutter

The UVC Micro CMOS USB 2.0 camera is ideal for facial recognition applications in gaming machines, ATMs, and kiosks. Boasting a minimal 32 (W) x 28 (H) x 26.15 (D) mm size, the STC-MC36 is one of the smallest models in our USB camera line. The STC-MC36 is capable of outputting 30 fps and is equipped with a 1/6” VGA Color CMOS Sensor. With an extremely low cost, the STC-MC36 is one of Sentech’s easiest to use, and affordable cameras.

Power

-

- Input Voltage

5 V via USB Port

- Consumption

< 0.5 W

Adjustable Properties

-

- Brightness

1 ~ 255

- Contrast

1 ~ 200

- Gamma

1 ~ 100

- Color Saturation

1 ~ 200

- Hue

- 180 ~ 180

- Sharpness

1 ~ 10

- White Balance

Auto (2800K to 6500K)

- Shutter

Auto Shutter
Supplier's Site Datasheet

Technical Specifications

  Sentech America
Product Category Video Cameras
Product Number STC-MC36USB
Product Name USB 2.0 UVC CMOS Camera
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
Application / Industry Medical and Imaging
Format / Output USB
Unlock Full Specs
to access all available technical data