Sentech America USB 2.0 CCD Cased Camera STC-MB83USB

Description
The STC-MB83USB is an ultra-compact, progressive scan, XGA, USB camera with a 1/3” monochrome CCD. It features 30fps, hardware and software triggering , and extended integration. The STC-MB83USB is a cased model available with a rear mini-USB connector. This low cost camera is compatible with all standard industry drivers, and comes with the Sentech Viewing Software and SDK. Scanning System Progressive Resolution 1024 (H) x 768 (V) (Full Scanning) 1024 (H) x 344 (V) (1/2 Partial Scanning) 1024 (H) 136 (V) (1/4 Partial Scanning) Scanning Methods Full Scanning, 1/1 Partial Scanning, 1/2 Partial Scanning, 1/4 Partial Scanning, Variable Partial Scanning, Binning Scanning, Binning 1/1 Partial Scanning, Binning 1/2 Partial Scanning, Binning 1/4 Partial Scanning, Binning Variable Partial Scanning Maximum Frame Rate - - Full Scanning 29.18 fps (Normal) / 14.59 fps (1/2 clock) / 7.295 fps (1/4 clock) - 1/2 Partial Scanning 60.02 fps (Normal) / 30.01 fps (1/2 clock) / 15.00 fps (1/4 clock) - 1/4 Partial Scanning 120.35 (Normal) / 60.175 fps (1/2 clock) / 30.087 fps (1/4 clock) Pixel Frequency 29.5 MHz (Normal) / 14.75 MHz (1/2 clock) / 7.375 MHz (1/4 clock) Video Output 8bit / 10bit / 12bit Minimum Scene Illumination 0.54 Lux @ F1.2 Sync System Internal Electronic Shutter Auto / Manual (Software Selectable) - Normal 1/29,500,000 ~ 1/29.18 seconds - 1/2 Clock 1/14,750,000 ~ 1/14.59 seconds - 1/4 Clock 1/7,375,000 ~ 1/7.30 Seconds Gain Auto / Manual (Software Selectable) Gamma Manual (Software Selectable) White Balance - Trigger Mode Free-run / Edge Preset Trigger / Pulse Width Trigger / Start & Stop Trigger (Software Selectable) Input / Output USB 2.0 High Speed
Datasheet
Description
The STC-MB83USB is an ultra-compact, progressive scan, XGA, USB camera with a 1/3” monochrome CCD. It features 30fps, hardware and software triggering , and extended integration. The STC-MB83USB is a cased model available with a rear mini-USB connector. This low cost camera is compatible with all standard industry drivers, and comes with the Sentech Viewing Software and SDK. Scanning System Progressive Resolution 1024 (H) x 768 (V) (Full Scanning) 1024 (H) x 344 (V) (1/2 Partial Scanning) 1024 (H) 136 (V) (1/4 Partial Scanning) Scanning Methods Full Scanning, 1/1 Partial Scanning, 1/2 Partial Scanning, 1/4 Partial Scanning, Variable Partial Scanning, Binning Scanning, Binning 1/1 Partial Scanning, Binning 1/2 Partial Scanning, Binning 1/4 Partial Scanning, Binning Variable Partial Scanning Maximum Frame Rate - - Full Scanning 29.18 fps (Normal) / 14.59 fps (1/2 clock) / 7.295 fps (1/4 clock) - 1/2 Partial Scanning 60.02 fps (Normal) / 30.01 fps (1/2 clock) / 15.00 fps (1/4 clock) - 1/4 Partial Scanning 120.35 (Normal) / 60.175 fps (1/2 clock) / 30.087 fps (1/4 clock) Pixel Frequency 29.5 MHz (Normal) / 14.75 MHz (1/2 clock) / 7.375 MHz (1/4 clock) Video Output 8bit / 10bit / 12bit Minimum Scene Illumination 0.54 Lux @ F1.2 Sync System Internal Electronic Shutter Auto / Manual (Software Selectable) - Normal 1/29,500,000 ~ 1/29.18 seconds - 1/2 Clock 1/14,750,000 ~ 1/14.59 seconds - 1/4 Clock 1/7,375,000 ~ 1/7.30 Seconds Gain Auto / Manual (Software Selectable) Gamma Manual (Software Selectable) White Balance - Trigger Mode Free-run / Edge Preset Trigger / Pulse Width Trigger / Start & Stop Trigger (Software Selectable) Input / Output USB 2.0 High Speed
Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB 2.0 CCD Cased Camera - STC-MB83USB - Sentech America
Carrollton, TX, USA
USB 2.0 CCD Cased Camera
STC-MB83USB
USB 2.0 CCD Cased Camera STC-MB83USB
The STC-MB83USB is an ultra-compact, progressive scan, XGA, USB camera with a 1/3” monochrome CCD. It features 30fps, hardware and software triggering , and extended integration. The STC-MB83USB is a cased model available with a rear mini-USB connector. This low cost camera is compatible with all standard industry drivers, and comes with the Sentech Viewing Software and SDK. Scanning System Progressive Resolution 1024 (H) x 768 (V) (Full Scanning) 1024 (H) x 344 (V) (1/2 Partial Scanning) 1024 (H) 136 (V) (1/4 Partial Scanning) Scanning Methods Full Scanning, 1/1 Partial Scanning, 1/2 Partial Scanning, 1/4 Partial Scanning, Variable Partial Scanning, Binning Scanning, Binning 1/1 Partial Scanning, Binning 1/2 Partial Scanning, Binning 1/4 Partial Scanning, Binning Variable Partial Scanning Maximum Frame Rate - - Full Scanning 29.18 fps (Normal) / 14.59 fps (1/2 clock) / 7.295 fps (1/4 clock) - 1/2 Partial Scanning 60.02 fps (Normal) / 30.01 fps (1/2 clock) / 15.00 fps (1/4 clock) - 1/4 Partial Scanning 120.35 (Normal) / 60.175 fps (1/2 clock) / 30.087 fps (1/4 clock) Pixel Frequency 29.5 MHz (Normal) / 14.75 MHz (1/2 clock) / 7.375 MHz (1/4 clock) Video Output 8bit / 10bit / 12bit Minimum Scene Illumination 0.54 Lux @ F1.2 Sync System Internal Electronic Shutter Auto / Manual (Software Selectable) - Normal 1/29,500,000 ~ 1/29.18 seconds - 1/2 Clock 1/14,750,000 ~ 1/14.59 seconds - 1/4 Clock 1/7,375,000 ~ 1/7.30 Seconds Gain Auto / Manual (Software Selectable) Gamma Manual (Software Selectable) White Balance - Trigger Mode Free-run / Edge Preset Trigger / Pulse Width Trigger / Start & Stop Trigger (Software Selectable) Input / Output USB 2.0 High Speed

The STC-MB83USB is an ultra-compact, progressive scan, XGA, USB camera with a 1/3” monochrome CCD. It features 30fps, hardware and software triggering , and extended integration. The STC-MB83USB is a cased model available with a rear mini-USB connector. This low cost camera is compatible with all standard industry drivers, and comes with the Sentech Viewing Software and SDK.

Scanning System

Progressive

Resolution

1024 (H) x 768 (V) (Full Scanning) 1024 (H) x 344 (V) (1/2 Partial Scanning) 1024 (H) 136 (V) (1/4 Partial Scanning)

Scanning Methods

Full Scanning, 1/1 Partial Scanning, 1/2 Partial Scanning, 1/4 Partial Scanning, Variable Partial Scanning, Binning Scanning, Binning 1/1 Partial Scanning, Binning 1/2 Partial Scanning, Binning 1/4 Partial Scanning, Binning Variable Partial Scanning

Maximum Frame Rate

-

- Full Scanning

29.18 fps (Normal) / 14.59 fps (1/2 clock) / 7.295 fps (1/4 clock)

- 1/2 Partial Scanning

60.02 fps (Normal) / 30.01 fps (1/2 clock) / 15.00 fps (1/4 clock)

- 1/4 Partial Scanning

120.35 (Normal) / 60.175 fps (1/2 clock) / 30.087 fps (1/4 clock)

Pixel Frequency

29.5 MHz (Normal) / 14.75 MHz (1/2 clock) / 7.375 MHz (1/4 clock)

Video Output

8bit / 10bit / 12bit

Minimum Scene Illumination

0.54 Lux @ F1.2

Sync System

Internal

Electronic Shutter

Auto / Manual (Software Selectable)

- Normal

1/29,500,000 ~ 1/29.18 seconds

- 1/2 Clock

1/14,750,000 ~ 1/14.59 seconds

- 1/4 Clock

1/7,375,000 ~ 1/7.30 Seconds

Gain

Auto / Manual (Software Selectable)

Gamma

Manual (Software Selectable)

White Balance

-

Trigger Mode

Free-run / Edge Preset Trigger / Pulse Width Trigger / Start & Stop Trigger (Software Selectable)

Input / Output

USB 2.0 High Speed
Supplier's Site Datasheet

Technical Specifications

  Sentech America
Product Category Video Cameras
Product Number STC-MB83USB
Product Name USB 2.0 CCD Cased Camera
Camera Function Still; Video
Monochrome / Color Monochrome
Imaging Technology CCD Camera; Digital Camera
Application / Industry Medical and Imaging
Format / Output USB
Unlock Full Specs
to access all available technical data

Similar Products

10-Gigabit Ethernet Camera - Genie Nano 10GigE - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Monochrome; Color
Imaging Technology CMOS Camera
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details
Live Motion Amplification - IRIS M - RDI Technologies Inc.
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology Digital Camera
View Details
CCTV Cameras - 633204 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
Application / Industry Security / Law Enforcement
Horizontal Resolution 2960 lines
View Details