Sentech America 60 Board PAL Camera STC-P54

Description
The STC-P54 is a low cost, low resolution, micro board, PAL camera with a Sharp 1/4" color CCD. The size is only 26 (W) x 22 (H) mm and the STC-P54 features a 10-Bit DSP, selectable Normal/Mirror mode and Internal Sync System. (^ High Resolution; * Low Resolution) Scanning System 2:1 Interlace Sync System Internal Vertical Frequency 50.00 MHz Sync System Internal Horizontal Resolution 330 TV Lines Video Output VBS 1.0 Vp-p 57 Ω Minimum Scene Illumination 0.54 Lux @ F1.2 S/N Ratio More than 48 dB Electronic Shutter Electronic Iris (1/60 to 1/100,000 seconds) (adjustable via the communication) Gain AGC ON (adjustable via the communication) Gamma 0.45 (Adjustable via the communication) White Balance Auto White Balance (2,800 ~ 7,000K), (adjustable via the communication) Mirror Normal Image / Horizontal Image
Description
The STC-P54 is a low cost, low resolution, micro board, PAL camera with a Sharp 1/4" color CCD. The size is only 26 (W) x 22 (H) mm and the STC-P54 features a 10-Bit DSP, selectable Normal/Mirror mode and Internal Sync System. (^ High Resolution; * Low Resolution) Scanning System 2:1 Interlace Sync System Internal Vertical Frequency 50.00 MHz Sync System Internal Horizontal Resolution 330 TV Lines Video Output VBS 1.0 Vp-p 57 Ω Minimum Scene Illumination 0.54 Lux @ F1.2 S/N Ratio More than 48 dB Electronic Shutter Electronic Iris (1/60 to 1/100,000 seconds) (adjustable via the communication) Gain AGC ON (adjustable via the communication) Gamma 0.45 (Adjustable via the communication) White Balance Auto White Balance (2,800 ~ 7,000K), (adjustable via the communication) Mirror Normal Image / Horizontal Image

Suppliers

Company
Product
Description
Supplier Links
60 Board PAL Camera - STC-P54 - Sentech America
Carrollton, TX, USA
60 Board PAL Camera
STC-P54
60 Board PAL Camera STC-P54
The STC-P54 is a low cost, low resolution, micro board, PAL camera with a Sharp 1/4" color CCD. The size is only 26 (W) x 22 (H) mm and the STC-P54 features a 10-Bit DSP, selectable Normal/Mirror mode and Internal Sync System. (^ High Resolution; * Low Resolution) Scanning System 2:1 Interlace Sync System Internal Vertical Frequency 50.00 MHz Sync System Internal Horizontal Resolution 330 TV Lines Video Output VBS 1.0 Vp-p 57 Ω Minimum Scene Illumination 0.54 Lux @ F1.2 S/N Ratio More than 48 dB Electronic Shutter Electronic Iris (1/60 to 1/100,000 seconds) (adjustable via the communication) Gain AGC ON (adjustable via the communication) Gamma 0.45 (Adjustable via the communication) White Balance Auto White Balance (2,800 ~ 7,000K), (adjustable via the communication) Mirror Normal Image / Horizontal Image

The STC-P54 is a low cost, low resolution, micro board, PAL camera with a Sharp 1/4" color CCD. The size is only 26 (W) x 22 (H) mm and the STC-P54 features a 10-Bit DSP, selectable Normal/Mirror mode and Internal Sync System. (^ High Resolution; * Low Resolution)

Scanning System

2:1 Interlace

Sync System

Internal

Vertical Frequency

50.00 MHz

Sync System

Internal

Horizontal Resolution

330 TV Lines

Video Output

VBS 1.0 Vp-p 57 Ω

Minimum Scene Illumination

0.54 Lux @ F1.2

S/N Ratio

More than 48 dB

Electronic Shutter

Electronic Iris (1/60 to 1/100,000 seconds) (adjustable via the communication)

Gain

AGC ON (adjustable via the communication)

Gamma

0.45 (Adjustable via the communication)

White Balance

Auto White Balance (2,800 ~ 7,000K), (adjustable via the communication)

Mirror

Normal Image / Horizontal Image
Supplier's Site

Technical Specifications

  Sentech America
Product Category Video Cameras
Product Number STC-P54
Product Name 60 Board PAL Camera
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CCD Camera; Digital Camera
Application / Industry Industrial; Scientific / Research; Microscopy, Medical Equipment, Endoscopic Equipment, Otoscopes, Spectrometers, Physically Abusive Environments, Hand Held Instrumentation
Format / Output PAL
Unlock Full Specs
to access all available technical data

Similar Products

Digital Cameras - 360233 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
Imaging Technology Digital Camera
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details
Articulating Inspection Camera - PCE-VE 355N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
Live Motion Amplification - IRIS M - RDI Technologies Inc.
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology Digital Camera
View Details