Sentech America 600 Series PAL Remote Head Cased Camera STC-R645

Description
Sentech has released a new version of the ever popular Remote Head camera series. The STC-R645 is the PAL 480 TV Line version of the remote CCU. This camera features a 1/4" CCD Sensor, Composite & Y/C Video output, and much more. The STC-R640 is compatible with a wide variety of mating cable, lenses, and other accessories. With a wide variety of configurations available, the STC-R645 is here and ready to extend a hand. Scanning System 2:1 Interlace Scanning Frequency Horizontal Frequency 15.625kHz, Vertical Frequency 50.00Hz Sync System Internal / External Horizontal Resolution 480 TV Lines S/N Ratio More than 48 dB (AGC = off) Video Output Format VBS 1.0 Vp-p, 75 Ω, Y/C Minimum Scene Illumination 1.11 Lux @ F1.2 (AGC=ON) Electronic Shutter - - Dip Switch 1/60 (1/50PAL), 1/125, 1/250, 1/500, 1/1,000, 1/2,000, 1/4,000, 1/10,000 usec - Auto/Control Software High Speed Shutter: 1/60(1/50:PAL), 1/125, 1/250, 1/500, 1/1000, 1/2000, 1/4000, 1/10000, 1/100000 sec - Auto/Control Software Low Speed Shutter: 1 to 256FLD (Configurable through the control software) White Balance Auto / Push to Set/ Manual (Configurable through the control software) Auto IRIS Not supported AGC (Automatic Gain Control) On / Off Gamma 0.45/1.0 (Switchable, Configurable through the control software), Defalut:0.45 Image Rotation Normal (Default),Horizontal Flip, Vertical Flip, Horizontal Vertical Flip Still Image Supported Lens Mount C Mount, Fixed Lens Optical LPF IR cut filter
Description
Sentech has released a new version of the ever popular Remote Head camera series. The STC-R645 is the PAL 480 TV Line version of the remote CCU. This camera features a 1/4" CCD Sensor, Composite & Y/C Video output, and much more. The STC-R640 is compatible with a wide variety of mating cable, lenses, and other accessories. With a wide variety of configurations available, the STC-R645 is here and ready to extend a hand. Scanning System 2:1 Interlace Scanning Frequency Horizontal Frequency 15.625kHz, Vertical Frequency 50.00Hz Sync System Internal / External Horizontal Resolution 480 TV Lines S/N Ratio More than 48 dB (AGC = off) Video Output Format VBS 1.0 Vp-p, 75 Ω, Y/C Minimum Scene Illumination 1.11 Lux @ F1.2 (AGC=ON) Electronic Shutter - - Dip Switch 1/60 (1/50PAL), 1/125, 1/250, 1/500, 1/1,000, 1/2,000, 1/4,000, 1/10,000 usec - Auto/Control Software High Speed Shutter: 1/60(1/50:PAL), 1/125, 1/250, 1/500, 1/1000, 1/2000, 1/4000, 1/10000, 1/100000 sec - Auto/Control Software Low Speed Shutter: 1 to 256FLD (Configurable through the control software) White Balance Auto / Push to Set/ Manual (Configurable through the control software) Auto IRIS Not supported AGC (Automatic Gain Control) On / Off Gamma 0.45/1.0 (Switchable, Configurable through the control software), Defalut:0.45 Image Rotation Normal (Default),Horizontal Flip, Vertical Flip, Horizontal Vertical Flip Still Image Supported Lens Mount C Mount, Fixed Lens Optical LPF IR cut filter

Suppliers

Company
Product
Description
Supplier Links
600 Series PAL Remote Head Cased Camera - STC-R645 - Sentech America
Carrollton, TX, USA
600 Series PAL Remote Head Cased Camera
STC-R645
600 Series PAL Remote Head Cased Camera STC-R645
Sentech has released a new version of the ever popular Remote Head camera series. The STC-R645 is the PAL 480 TV Line version of the remote CCU. This camera features a 1/4" CCD Sensor, Composite & Y/C Video output, and much more. The STC-R640 is compatible with a wide variety of mating cable, lenses, and other accessories. With a wide variety of configurations available, the STC-R645 is here and ready to extend a hand. Scanning System 2:1 Interlace Scanning Frequency Horizontal Frequency 15.625kHz, Vertical Frequency 50.00Hz Sync System Internal / External Horizontal Resolution 480 TV Lines S/N Ratio More than 48 dB (AGC = off) Video Output Format VBS 1.0 Vp-p, 75 Ω, Y/C Minimum Scene Illumination 1.11 Lux @ F1.2 (AGC=ON) Electronic Shutter - - Dip Switch 1/60 (1/50PAL), 1/125, 1/250, 1/500, 1/1,000, 1/2,000, 1/4,000, 1/10,000 usec - Auto/Control Software High Speed Shutter: 1/60(1/50:PAL), 1/125, 1/250, 1/500, 1/1000, 1/2000, 1/4000, 1/10000, 1/100000 sec - Auto/Control Software Low Speed Shutter: 1 to 256FLD (Configurable through the control software) White Balance Auto / Push to Set/ Manual (Configurable through the control software) Auto IRIS Not supported AGC (Automatic Gain Control) On / Off Gamma 0.45/1.0 (Switchable, Configurable through the control software), Defalut:0.45 Image Rotation Normal (Default),Horizontal Flip, Vertical Flip, Horizontal Vertical Flip Still Image Supported Lens Mount C Mount, Fixed Lens Optical LPF IR cut filter

Sentech has released a new version of the ever popular Remote Head camera series. The STC-R645 is the PAL 480 TV Line version of the remote CCU. This camera features a 1/4" CCD Sensor, Composite & Y/C Video output, and much more. The STC-R640 is compatible with a wide variety of mating cable, lenses, and other accessories. With a wide variety of configurations available, the STC-R645 is here and ready to extend a hand.

Scanning System

2:1 Interlace

Scanning Frequency

Horizontal Frequency 15.625kHz, Vertical Frequency 50.00Hz

Sync System

Internal / External

Horizontal Resolution

480 TV Lines

S/N Ratio

More than 48 dB (AGC = off)

Video Output Format

VBS 1.0 Vp-p, 75 Ω, Y/C

Minimum Scene Illumination

1.11 Lux @ F1.2 (AGC=ON)

Electronic Shutter

-

- Dip Switch

1/60 (1/50PAL), 1/125, 1/250, 1/500, 1/1,000, 1/2,000, 1/4,000, 1/10,000 usec

- Auto/Control Software

High Speed Shutter: 1/60(1/50:PAL), 1/125, 1/250, 1/500, 1/1000, 1/2000, 1/4000, 1/10000, 1/100000 sec

- Auto/Control Software

Low Speed Shutter: 1 to 256FLD (Configurable through the control software)

White Balance

Auto / Push to Set/ Manual (Configurable through the control software)

Auto IRIS

Not supported

AGC (Automatic Gain Control)

On / Off

Gamma

0.45/1.0 (Switchable, Configurable through the control software), Defalut:0.45

Image Rotation

Normal (Default),Horizontal Flip, Vertical Flip, Horizontal Vertical Flip

Still Image

Supported

Lens Mount

C Mount, Fixed Lens

Optical LPF

IR cut filter
Supplier's Site

Technical Specifications

  Sentech America
Product Category Video Cameras
Product Number STC-R645
Product Name 600 Series PAL Remote Head Cased Camera
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CCD Camera; Digital Camera
Application / Industry Industrial; Scientific / Research; Microscopy, Medical Equipment, Endoscopic Equipment, Otoscopes, Spectrometers, Physically Abusive Environments, Hand Held Instrumentation
Format / Output PAL
Unlock Full Specs
to access all available technical data

Similar Products

Articulating Inspection Camera - PCE-VE 355N3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details
Inspection Cameras - 1876162 - RS Components, Ltd.
Specs
Camera Function Video
View Details
Vibration Analysis System - IRIS M TRAVELER - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology Digital Camera
Application / Industry Industrial
View Details