Sentech America Camera Link CCD Camera STC-CL33A

Description
The STC-CL33A is a full featured, cost effective, VGA, progressive scan digital Camera Link ® cube camera with a 1/3" monochrome CCD. It features full frame, 90fps, VGA output, partial scanning, triggering, and reset capabilities. Scanning System Progressive Scanning Method Full, Partial full, 1/2 partial, 1/4 partial, Variable partial, Binning (Partial, 1/2 partial, 1/4 partial, Variable partial) Vertical Frequency (Frame Rate) 31.47 (30 fps) / 62.94 (60 fps) / 94.784 (90 fps) Hz Horizontal Frequency 15.7343 (30 fps) / 31.4685 (60 fps) / 47.2028 (90 fps) kHz Pixel Frequency 12.2727 (30 fps) / 24.5454 (60 fps) / 36.8181 (90 fps) MHz S/N Ratio - - @ 8 Bit Output <= 3 Digit (Gain 0 dB) - @ 10 Bit Output ≤ 10 Digit (Gain 0 dB) Minimum Illumination 0.12 Lux @ F1.2, 50 IRE Sync System Internal / External Video Output Digital 8 or 10 bit CameraLink® (Base Configuration) Tap 1 Tap Shutter Speed OFF, 1/3 ~ 1/40,000 seconds (Variable at every H and clock) (30 fps) OFF, 1/7 ~ 1/80,000 seconds (Variable at every H and clock) (60 fps) OFF, 1/11 ~ 1/120,000 seconds (Variable at every H and clock) (90 fps) Gain 0 ~ 27 dB Gamma 1.0 Trigger Mode Free Run, Edge Preset Trigger (V-reset) Pulse Width Trigger (V-reset) Communication RS232 via CameraLink® connector
Description
The STC-CL33A is a full featured, cost effective, VGA, progressive scan digital Camera Link ® cube camera with a 1/3" monochrome CCD. It features full frame, 90fps, VGA output, partial scanning, triggering, and reset capabilities. Scanning System Progressive Scanning Method Full, Partial full, 1/2 partial, 1/4 partial, Variable partial, Binning (Partial, 1/2 partial, 1/4 partial, Variable partial) Vertical Frequency (Frame Rate) 31.47 (30 fps) / 62.94 (60 fps) / 94.784 (90 fps) Hz Horizontal Frequency 15.7343 (30 fps) / 31.4685 (60 fps) / 47.2028 (90 fps) kHz Pixel Frequency 12.2727 (30 fps) / 24.5454 (60 fps) / 36.8181 (90 fps) MHz S/N Ratio - - @ 8 Bit Output <= 3 Digit (Gain 0 dB) - @ 10 Bit Output ≤ 10 Digit (Gain 0 dB) Minimum Illumination 0.12 Lux @ F1.2, 50 IRE Sync System Internal / External Video Output Digital 8 or 10 bit CameraLink® (Base Configuration) Tap 1 Tap Shutter Speed OFF, 1/3 ~ 1/40,000 seconds (Variable at every H and clock) (30 fps) OFF, 1/7 ~ 1/80,000 seconds (Variable at every H and clock) (60 fps) OFF, 1/11 ~ 1/120,000 seconds (Variable at every H and clock) (90 fps) Gain 0 ~ 27 dB Gamma 1.0 Trigger Mode Free Run, Edge Preset Trigger (V-reset) Pulse Width Trigger (V-reset) Communication RS232 via CameraLink® connector

Suppliers

Company
Product
Description
Supplier Links
Camera Link CCD Camera - STC-CL33A - Sentech America
Carrollton, TX, USA
Camera Link CCD Camera
STC-CL33A
Camera Link CCD Camera STC-CL33A
The STC-CL33A is a full featured, cost effective, VGA, progressive scan digital Camera Link ® cube camera with a 1/3" monochrome CCD. It features full frame, 90fps, VGA output, partial scanning, triggering, and reset capabilities. Scanning System Progressive Scanning Method Full, Partial full, 1/2 partial, 1/4 partial, Variable partial, Binning (Partial, 1/2 partial, 1/4 partial, Variable partial) Vertical Frequency (Frame Rate) 31.47 (30 fps) / 62.94 (60 fps) / 94.784 (90 fps) Hz Horizontal Frequency 15.7343 (30 fps) / 31.4685 (60 fps) / 47.2028 (90 fps) kHz Pixel Frequency 12.2727 (30 fps) / 24.5454 (60 fps) / 36.8181 (90 fps) MHz S/N Ratio - - @ 8 Bit Output <= 3 Digit (Gain 0 dB) - @ 10 Bit Output ≤ 10 Digit (Gain 0 dB) Minimum Illumination 0.12 Lux @ F1.2, 50 IRE Sync System Internal / External Video Output Digital 8 or 10 bit CameraLink® (Base Configuration) Tap 1 Tap Shutter Speed OFF, 1/3 ~ 1/40,000 seconds (Variable at every H and clock) (30 fps) OFF, 1/7 ~ 1/80,000 seconds (Variable at every H and clock) (60 fps) OFF, 1/11 ~ 1/120,000 seconds (Variable at every H and clock) (90 fps) Gain 0 ~ 27 dB Gamma 1.0 Trigger Mode Free Run, Edge Preset Trigger (V-reset) Pulse Width Trigger (V-reset) Communication RS232 via CameraLink® connector

The STC-CL33A is a full featured, cost effective, VGA, progressive scan digital Camera Link ® cube camera with a 1/3" monochrome CCD. It features full frame, 90fps, VGA output, partial scanning, triggering, and reset capabilities.

Scanning System

Progressive

Scanning Method

Full, Partial full, 1/2 partial, 1/4 partial, Variable partial, Binning (Partial, 1/2 partial, 1/4 partial, Variable partial)

Vertical Frequency (Frame Rate)

31.47 (30 fps) / 62.94 (60 fps) / 94.784 (90 fps) Hz

Horizontal Frequency

15.7343 (30 fps) / 31.4685 (60 fps) / 47.2028 (90 fps) kHz

Pixel Frequency

12.2727 (30 fps) / 24.5454 (60 fps) / 36.8181 (90 fps) MHz

S/N Ratio

-

- @ 8 Bit Output

<= 3 Digit (Gain 0 dB)

- @ 10 Bit Output

≤ 10 Digit (Gain 0 dB)

Minimum Illumination

0.12 Lux @ F1.2, 50 IRE

Sync System

Internal / External

Video Output

Digital 8 or 10 bit CameraLink® (Base Configuration)

Tap

1 Tap

Shutter Speed

OFF, 1/3 ~ 1/40,000 seconds (Variable at every H and clock) (30 fps) OFF, 1/7 ~ 1/80,000 seconds (Variable at every H and clock) (60 fps) OFF, 1/11 ~ 1/120,000 seconds (Variable at every H and clock) (90 fps)

Gain

0 ~ 27 dB

Gamma

1.0

Trigger Mode

Free Run, Edge Preset Trigger (V-reset) Pulse Width Trigger (V-reset)

Communication

RS232 via CameraLink® connector
Supplier's Site

Technical Specifications

  Sentech America
Product Category Video Cameras
Product Number STC-CL33A
Product Name Camera Link CCD Camera
Camera Function Still; Video
Monochrome / Color Monochrome
Imaging Technology CCD Camera; Digital Camera
Application / Industry Industrial; Machine Vision and Transportation
Resolution 8 bits; 10 bits
Unlock Full Specs
to access all available technical data

Similar Products

SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details
Raspberry Pi Cameras - 2020456 - RS Components, Ltd.
Specs
Camera Function Video
Format / Output Csi-2
Horizontal Resolution 2592 lines
View Details
Live Motion Amplification - IRIS MA™ - RDI Technologies Inc.
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology Digital Camera
View Details
Inspection Camera with Telescoping Pole - PCE-IVE 320 - PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details