Sentech America USB 2.0 CCD Cased Camera STC-SC33USB

Description
The STC-SC33USB is an ultra-compact cased, VGA, USB 2.0 camera with a 1/3” color CCD. It features 90fps, hardware and software triggering image capture, digital zoom and a feature-rich user based menu setup and control. The STC-SC33USB is a board model available with a rear or angled mini-USB connector. The Sentech USB Mini cased series is one of the smallest, most compact Sentech camera series, with an ultra small 40 (W) x 40 (H) x 20.9 (D) mm size. Scanning System Progressive Resolution 640 (H) x 480 (V) (Full Scanning) 640 (H) x 224 (V) (1/2 Partial Scanning) 640 (H) x 80 (V) (1/4 Partial Scanning) Scanning Methods Full Scanning, 1/1 Partial Scanning, 1/2 Partial Scanning, 1/4 Partial Scanning, Variable Partial Scanning Maximum Frame Rate - - Full Scanning 59.94 fps (Normal) / 29.97 fps (1/2 clock) / 14.98 fps (1/4 clock) / 89.91 fps (3/2 clock) - 1/2 Partial Scanning 120.11 fps (Normal) / 60.05 fps (1/2 clock) / 30.02 fps (1/4 clock) / 180.165 fps (3/2 clock) - 1/4 Partial Scanning 240.22 fps (Normal) / 120.11 fps (1/2 clock) / 60.055 fps (1/4 clock) / 360.33 fps (3/2 clock) Pixel Frequency 24.5454 MHz (Normal) / 12.2727 MHz (1/2 clock) / 6.13635 MHz (1/4 clock) / 36.818 MHz (3/2 clock) Video Output 8bit / 10bit / 12bit Minimum Scene Illumination 7.14 Lux @ F1.2 Sync System Internal Electronic Shutter Auto / Manual (Software Selectable) - Normal 1/36,818,182 to 1/22.40 Seconds (default 1/22.40 seconds) - 1/2 Clock 1/18,409,091 ~ 1/11.20 Seconds - 1/4 Clock 1/9,204,545 ~ 1/5.60 Seconds Gain Auto / Manual (Software Selectable, default: x3.55) Gamma Manual (Software Selectable, Default: 1) White Balance Auto / Manual / One shot (Software Selectable) Trigger Mode Free-run / Edge Preset Trigger / Pulse Width Trigger / Start & Stop Trigger (Software Selectable) Camera Reset Support on Pin 5 LED Indicator Green (Flicker):Power-On, Green:Camera works Pixel Blemish Correction 64 Points (default off) Input / Output USB 2.0 High Speed
Datasheet
Description
The STC-SC33USB is an ultra-compact cased, VGA, USB 2.0 camera with a 1/3” color CCD. It features 90fps, hardware and software triggering image capture, digital zoom and a feature-rich user based menu setup and control. The STC-SC33USB is a board model available with a rear or angled mini-USB connector. The Sentech USB Mini cased series is one of the smallest, most compact Sentech camera series, with an ultra small 40 (W) x 40 (H) x 20.9 (D) mm size. Scanning System Progressive Resolution 640 (H) x 480 (V) (Full Scanning) 640 (H) x 224 (V) (1/2 Partial Scanning) 640 (H) x 80 (V) (1/4 Partial Scanning) Scanning Methods Full Scanning, 1/1 Partial Scanning, 1/2 Partial Scanning, 1/4 Partial Scanning, Variable Partial Scanning Maximum Frame Rate - - Full Scanning 59.94 fps (Normal) / 29.97 fps (1/2 clock) / 14.98 fps (1/4 clock) / 89.91 fps (3/2 clock) - 1/2 Partial Scanning 120.11 fps (Normal) / 60.05 fps (1/2 clock) / 30.02 fps (1/4 clock) / 180.165 fps (3/2 clock) - 1/4 Partial Scanning 240.22 fps (Normal) / 120.11 fps (1/2 clock) / 60.055 fps (1/4 clock) / 360.33 fps (3/2 clock) Pixel Frequency 24.5454 MHz (Normal) / 12.2727 MHz (1/2 clock) / 6.13635 MHz (1/4 clock) / 36.818 MHz (3/2 clock) Video Output 8bit / 10bit / 12bit Minimum Scene Illumination 7.14 Lux @ F1.2 Sync System Internal Electronic Shutter Auto / Manual (Software Selectable) - Normal 1/36,818,182 to 1/22.40 Seconds (default 1/22.40 seconds) - 1/2 Clock 1/18,409,091 ~ 1/11.20 Seconds - 1/4 Clock 1/9,204,545 ~ 1/5.60 Seconds Gain Auto / Manual (Software Selectable, default: x3.55) Gamma Manual (Software Selectable, Default: 1) White Balance Auto / Manual / One shot (Software Selectable) Trigger Mode Free-run / Edge Preset Trigger / Pulse Width Trigger / Start & Stop Trigger (Software Selectable) Camera Reset Support on Pin 5 LED Indicator Green (Flicker):Power-On, Green:Camera works Pixel Blemish Correction 64 Points (default off) Input / Output USB 2.0 High Speed
Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB 2.0 CCD Cased Camera - STC-SC33USB - Sentech America
Carrollton, TX, USA
USB 2.0 CCD Cased Camera
STC-SC33USB
USB 2.0 CCD Cased Camera STC-SC33USB
The STC-SC33USB is an ultra-compact cased, VGA, USB 2.0 camera with a 1/3” color CCD. It features 90fps, hardware and software triggering image capture, digital zoom and a feature-rich user based menu setup and control. The STC-SC33USB is a board model available with a rear or angled mini-USB connector. The Sentech USB Mini cased series is one of the smallest, most compact Sentech camera series, with an ultra small 40 (W) x 40 (H) x 20.9 (D) mm size. Scanning System Progressive Resolution 640 (H) x 480 (V) (Full Scanning) 640 (H) x 224 (V) (1/2 Partial Scanning) 640 (H) x 80 (V) (1/4 Partial Scanning) Scanning Methods Full Scanning, 1/1 Partial Scanning, 1/2 Partial Scanning, 1/4 Partial Scanning, Variable Partial Scanning Maximum Frame Rate - - Full Scanning 59.94 fps (Normal) / 29.97 fps (1/2 clock) / 14.98 fps (1/4 clock) / 89.91 fps (3/2 clock) - 1/2 Partial Scanning 120.11 fps (Normal) / 60.05 fps (1/2 clock) / 30.02 fps (1/4 clock) / 180.165 fps (3/2 clock) - 1/4 Partial Scanning 240.22 fps (Normal) / 120.11 fps (1/2 clock) / 60.055 fps (1/4 clock) / 360.33 fps (3/2 clock) Pixel Frequency 24.5454 MHz (Normal) / 12.2727 MHz (1/2 clock) / 6.13635 MHz (1/4 clock) / 36.818 MHz (3/2 clock) Video Output 8bit / 10bit / 12bit Minimum Scene Illumination 7.14 Lux @ F1.2 Sync System Internal Electronic Shutter Auto / Manual (Software Selectable) - Normal 1/36,818,182 to 1/22.40 Seconds (default 1/22.40 seconds) - 1/2 Clock 1/18,409,091 ~ 1/11.20 Seconds - 1/4 Clock 1/9,204,545 ~ 1/5.60 Seconds Gain Auto / Manual (Software Selectable, default: x3.55) Gamma Manual (Software Selectable, Default: 1) White Balance Auto / Manual / One shot (Software Selectable) Trigger Mode Free-run / Edge Preset Trigger / Pulse Width Trigger / Start & Stop Trigger (Software Selectable) Camera Reset Support on Pin 5 LED Indicator Green (Flicker):Power-On, Green:Camera works Pixel Blemish Correction 64 Points (default off) Input / Output USB 2.0 High Speed

The STC-SC33USB is an ultra-compact cased, VGA, USB 2.0 camera with a 1/3” color CCD. It features 90fps, hardware and software triggering image capture, digital zoom and a feature-rich user based menu setup and control. The STC-SC33USB is a board model available with a rear or angled mini-USB connector. The Sentech USB Mini cased series is one of the smallest, most compact Sentech camera series, with an ultra small 40 (W) x 40 (H) x 20.9 (D) mm size.

Scanning System

Progressive

Resolution

640 (H) x 480 (V) (Full Scanning) 640 (H) x 224 (V) (1/2 Partial Scanning) 640 (H) x 80 (V) (1/4 Partial Scanning)

Scanning Methods

Full Scanning, 1/1 Partial Scanning, 1/2 Partial Scanning, 1/4 Partial Scanning, Variable Partial Scanning

Maximum Frame Rate

-

- Full Scanning

59.94 fps (Normal) / 29.97 fps (1/2 clock) / 14.98 fps (1/4 clock) / 89.91 fps (3/2 clock)

- 1/2 Partial Scanning

120.11 fps (Normal) / 60.05 fps (1/2 clock) / 30.02 fps (1/4 clock) / 180.165 fps (3/2 clock)

- 1/4 Partial Scanning

240.22 fps (Normal) / 120.11 fps (1/2 clock) / 60.055 fps (1/4 clock) / 360.33 fps (3/2 clock)

Pixel Frequency

24.5454 MHz (Normal) / 12.2727 MHz (1/2 clock) / 6.13635 MHz (1/4 clock) / 36.818 MHz (3/2 clock)

Video Output

8bit / 10bit / 12bit

Minimum Scene Illumination

7.14 Lux @ F1.2

Sync System

Internal

Electronic Shutter

Auto / Manual (Software Selectable)

- Normal

1/36,818,182 to 1/22.40 Seconds (default 1/22.40 seconds)

- 1/2 Clock

1/18,409,091 ~ 1/11.20 Seconds

- 1/4 Clock

1/9,204,545 ~ 1/5.60 Seconds

Gain

Auto / Manual (Software Selectable, default: x3.55)

Gamma

Manual (Software Selectable, Default: 1)

White Balance

Auto / Manual / One shot (Software Selectable)

Trigger Mode

Free-run / Edge Preset Trigger / Pulse Width Trigger / Start & Stop Trigger (Software Selectable)

Camera Reset

Support on Pin 5

LED Indicator

Green (Flicker):Power-On, Green:Camera works

Pixel Blemish Correction

64 Points (default off)

Input / Output

USB 2.0 High Speed
Supplier's Site Datasheet

Technical Specifications

  Sentech America
Product Category Video Cameras
Product Number STC-SC33USB
Product Name USB 2.0 CCD Cased Camera
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CCD Camera; Digital Camera
Application / Industry Medical and Imaging
Format / Output USB
Unlock Full Specs
to access all available technical data

Similar Products

SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details
Inspection Cameras - 8065875 - RS Components, Ltd.
Specs
Camera Function Video
View Details
Vibration Monitoring System - IRIS EDGE - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology CMOS Camera; Digital Camera
Application / Industry Industrial
View Details
Inspection Camera - PCE-VE 333HR - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details