Sentech America Color Line Scan Camera FS-C8KU7DCL

Description
Sentech’s 8k Line Scan Camera Link camera features a 40 kHz Line Rate, Color or Monochrome Models, Camera Link Output, and more. The camera is available with Field Update Capabilities, and C, F, M42 or M72 Mounts. Photo Array Length 57.344 mm Data Rate 85 MHz x RGB x 6 tap, 80 MHz x RGB x 6 tap, 50 MHz x RGB x 6 tap, 85 MHz x RGB x 3 tap, 80 MHz x RGB x 3 tap, 50 MHz x RGB x 3 tap Maximum Line Rate 40.5kHz(85MHzx6tap(R GBx2)), 38.5kHz(80MHzx6tap(R GBx2)), 24kHz (50MHzx6tap(RGBx2)), 20.5kHz (85MHz x3tap(RGB)), 19kHz (80MHz x3tap(RGB)), 12kHz (50MHz x3tap(RGB)) Video Output Camera Link, Base/Medium/Full configuration, (8/10bit) Power - - Input Voltage +12 Vdc ~ +24 Vdc - Consumption 7.5W(typ) Communication RS232C via Camera Link connecter Functions Anti-blooming, High speed exposure control, External trigger control, Flat Field Correction(FFC) Fill Factor 100% Responsivity 77 DN / nj / cm2
Description
Sentech’s 8k Line Scan Camera Link camera features a 40 kHz Line Rate, Color or Monochrome Models, Camera Link Output, and more. The camera is available with Field Update Capabilities, and C, F, M42 or M72 Mounts. Photo Array Length 57.344 mm Data Rate 85 MHz x RGB x 6 tap, 80 MHz x RGB x 6 tap, 50 MHz x RGB x 6 tap, 85 MHz x RGB x 3 tap, 80 MHz x RGB x 3 tap, 50 MHz x RGB x 3 tap Maximum Line Rate 40.5kHz(85MHzx6tap(R GBx2)), 38.5kHz(80MHzx6tap(R GBx2)), 24kHz (50MHzx6tap(RGBx2)), 20.5kHz (85MHz x3tap(RGB)), 19kHz (80MHz x3tap(RGB)), 12kHz (50MHz x3tap(RGB)) Video Output Camera Link, Base/Medium/Full configuration, (8/10bit) Power - - Input Voltage +12 Vdc ~ +24 Vdc - Consumption 7.5W(typ) Communication RS232C via Camera Link connecter Functions Anti-blooming, High speed exposure control, External trigger control, Flat Field Correction(FFC) Fill Factor 100% Responsivity 77 DN / nj / cm2

Suppliers

Company
Product
Description
Supplier Links
Color Line Scan Camera - FS-C8KU7DCL - Sentech America
Carrollton, TX, USA
Color Line Scan Camera
FS-C8KU7DCL
Color Line Scan Camera FS-C8KU7DCL
Sentech’s 8k Line Scan Camera Link camera features a 40 kHz Line Rate, Color or Monochrome Models, Camera Link Output, and more. The camera is available with Field Update Capabilities, and C, F, M42 or M72 Mounts. Photo Array Length 57.344 mm Data Rate 85 MHz x RGB x 6 tap, 80 MHz x RGB x 6 tap, 50 MHz x RGB x 6 tap, 85 MHz x RGB x 3 tap, 80 MHz x RGB x 3 tap, 50 MHz x RGB x 3 tap Maximum Line Rate 40.5kHz(85MHzx6tap(R GBx2)), 38.5kHz(80MHzx6tap(R GBx2)), 24kHz (50MHzx6tap(RGBx2)), 20.5kHz (85MHz x3tap(RGB)), 19kHz (80MHz x3tap(RGB)), 12kHz (50MHz x3tap(RGB)) Video Output Camera Link, Base/Medium/Full configuration, (8/10bit) Power - - Input Voltage +12 Vdc ~ +24 Vdc - Consumption 7.5W(typ) Communication RS232C via Camera Link connecter Functions Anti-blooming, High speed exposure control, External trigger control, Flat Field Correction(FFC) Fill Factor 100% Responsivity 77 DN / nj / cm2

Sentech’s 8k Line Scan Camera Link camera features a 40 kHz Line Rate, Color or Monochrome Models, Camera Link Output, and more. The camera is available with Field Update Capabilities, and C, F, M42 or M72 Mounts.

Photo Array Length

57.344 mm

Data Rate

85 MHz x RGB x 6 tap, 80 MHz x RGB x 6 tap, 50 MHz x RGB x 6 tap, 85 MHz x RGB x 3 tap, 80 MHz x RGB x 3 tap, 50 MHz x RGB x 3 tap

Maximum Line Rate

40.5kHz(85MHzx6tap(RGBx2)), 38.5kHz(80MHzx6tap(RGBx2)), 24kHz (50MHzx6tap(RGBx2)), 20.5kHz (85MHz x3tap(RGB)), 19kHz (80MHz x3tap(RGB)), 12kHz (50MHz x3tap(RGB))

Video Output

Camera Link, Base/Medium/Full configuration, (8/10bit)

Power

-

- Input Voltage

+12 Vdc ~ +24 Vdc

- Consumption

7.5W(typ)

Communication

RS232C via Camera Link connecter

Functions

Anti-blooming, High speed exposure control, External trigger control, Flat Field Correction(FFC)

Fill Factor

100%

Responsivity

77 DN / nj / cm2
Supplier's Site

Technical Specifications

  Sentech America
Product Category CMOS Cameras
Product Number FS-C8KU7DCL
Product Name Color Line Scan Camera
Camera Function Still
Monochrome / Color Color
Specialty Camera Type Line Scan Camera
Application / Industry Machine Vision and Transportation
Format / Output CameraLink
Unlock Full Specs
to access all available technical data

Similar Products

High Performance and Value Line Scan Cameras - Linea2 - Teledyne DALSA
Specs
Camera Function Still
Monochrome / Color Color
Format / Output GigE with POE
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
Shutter Type Global Shutter
View Details
Video-Based Asset Condition Monitoring System - IRIS CM - RDI Technologies Inc.
Specs
Camera Function Video
Application / Industry Industrial
Format / Output USB
View Details
Articulating Inspection Camera - PCE-VE 355N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Application / Industry Industrial
View Details