The STC-CLC500A is a full featured, cost effective, QSXGA, digital Camera Link ® cube camera. This camera delivers a full 5M Pixels resolution at 16 fps. It has a 2/3” color CCD with RGB Primary Color Filter and features partial scanning, triggering and reset capabilities.
|
Scanning System | Progressive |
|
Scanning Method | Full, Partial full, 1/2 partial, 1/4 partial, Variable partial, Binning (Partial, 1/2 partial, 1/4 partial, Variable partial) |
|
Vertical Frequency (Frame Rate) | 16 Hz |
|
Horizontal Frequency | 33.264 kHz |
|
Pixel Frequency | 64 MHz |
|
S/N Ratio | - |
|
- @ 8 Bit Output | ≤ 4 Digit (Gain 0 dB) |
|
- @ 10 Bit Output | ≤ 15 Digit (Gain 0 dB) |
|
- @ 12 Bit Output | ≤ 60 Digit (Gain 0 dB) |
|
Minimum Illumination | 0.32 Lux @ F1.2 |
|
Sync System | Internal |
|
Video Output | Digital 8, 10 or 12 bit CameraLink® (Base configuration) |
|
Tap | 2 Taps |
|
Shutter Speed | OFF, 1/8 ~ 1/209,000 seconds (Variable at every H and clock) |
|
Gain | 0 ~ 18.309 dB |
|
Gamma | 1.0 |
|
Trigger Mode | Free Run, Edge Preset Trigger (V-reset) Pulse Width Trigger (V-reset) |
|
Communication | RS232 via CameraLink® connector |
| Sentech America | |
|---|---|
| Product Category | Video Cameras |
| Product Number | STC-CLC500A |
| Product Name | Camera Link CCD Camera |
| Camera Function | Still; Video |
| Monochrome / Color | Color |
| Imaging Technology | CCD Camera; Digital Camera |
| Application / Industry | Industrial; Machine Vision and Transportation |
| Resolution | 8 bits; 10 bits; 12 bits |