The STC-SBA503POE is part of Sentech's Brand New Power over Ethernet GigE cameras, featuring an Aptina CMOSS Sensor. It features a 1/2.5" monochome QSXGA sensor, 15 fps and communication over a 12 pin Hirose or Ethernet connector. The STC-SCA503POE boasts a compact 35(w) x 35(H) x 53.5 (D) mm size, a user-This camera meets all industry standards for GigE Vision® and GenICam™, and is compatible with all standard industry drivers. The GigE PoE series is available now at an extremely low cost.
|
Shutter Type | Rolling Shutter / Global Shutter |
|
Scan Mode | Full Scan / AOI |
|
Vertical Frequency (Frame Rate) | QSXGA: 2592 (H) x 1944 (V): 14 FPS |
|
Video Output | Mono 8, Mono 10, Mono 10 Packed, Mono 12, Mono 12 Packed |
|
- Noise Level: @ 10 bit output | <= 13 Digit (Gain 0 dB) |
|
Minimum Scene Illumination | 0.1 Lux @ F1.2, 14 Hz |
|
ALC | AE and AGC (ON/OFF) (adjustable via the communication), (Default: AE OFF, AGC ON) |
|
Exposure Time | Preset continuous mode: 32 useconds to 16,777,215 mseconds, Preset trigger mode: 32 useconds to 16,777,215 mseconds, TriggerWidth (Pulse width) mode: 32 useconds to Non-limit mseconds |
|
Gain | - |
|
- Analog (Gain) | 0 ~ 7.51 dB |
|
- Digital (Gain) | Up to 18.69 |
|
Gamma | Gamma 1.0 (Factory default) or downloadable gamma table (Default:1) |
|
AOI Function | AOI (H: 32 to 2592 Pixel / V: 32 to 1944 Line) Unit: H 8 Pixel / V 2 Line |
|
Binning | H: 1/2, V: 1/2, 1/4 |
|
Decimation(Skipping) | Horizontal 1/2, 1/3, 1/4, 1/5, 1/6, 1/7, Vertical 1/2, 1/3, 1/4, 1/5, 1/6, 1/7 |
|
Flip Image | Horizontal / Vertical / Horizontal and Vertical |
|
Pixel Blemish Correction | Maximum 64 points (Default:ON) |
|
White Balance | Auto, Manual, Push to Set, White Balance are available, on both raw data and RGB outputs (Default:OFF) |
|
Operating Mode | Free Run, Edge preset trigger, Trigger Width (Pulse width) (Default:OFF) |
|
Protocol | IEEE802.3 (1000BASE-T) |
|
Communication | GigE Vision® 1.2 and GenICam™ 1.4 Compliant |
|
I/Os | One opt-isolated input and two open collector outputs(+3.3V) |
|
Power | - |
|
- Input Voltage | +10.8 to +26.4 Vdc (IO Connector) or Power Over Ethernet(IEEE802.3af |
|
- Consumption | Power over Ethernet: Less than 3.0 W, +12Vdc: Less than 3.2 W |
| Sentech America | |
|---|---|
| Product Category | Vision Sensors |
| Product Number | STC-SBA503POE |
| Product Name | GigE Aptina CMOS Camera |
| Monochrome / Color | Monochrome |
| Imaging Technology | CMOS Camera |
| Format / Output | GigE Vision |
| Resolution | 8 bits; 10 bits; 12 bits |
| Lens Mount | C-Mount |