The STC-MBCM200U3V monochrome camera with an CMOSIS sensor supports the USB 3 Vision standard proposed by the Automated Imaging Association. Vision control software/libraries that support USB3 Vision can deploy their own USB3 Vision-compliant driver to control the camera. Otherwise, Sentech also provides its own driver and SDK for users to build their own application. A GenTL Common Transport Interface (CTI) layer is also provided. USB3 Vision GeniCam Compliance This product conforms to the USB3 Vision GeniCam standard. The product specifications are subject to change without notice.
|
Scanning System | Progressive |
|
Shutter Type | Global Shutter |
|
Scanning Mode | Full Scanning, Variable ROI (Horizontal and Vertical) |
|
Maximum Frame Rate (Full Scanning Mode) | 2M: 2048 x 1080: 167fps (Raw 8bit); Frame rate will drop if connected with the USB 2.0 port |
|
Maximum Frame Rate (AOI Mode) | 1280 x 1024: 177fps, 640 x 480: 370fps, Minimum AOI (32 x 32): 3500 fps |
|
Sync System | Internal |
|
Video Output Format | RAW 8bit / 10bit / 12bit (Default Raw 8bit) |
|
S/N Ratio | Less than TBD digit (Gain 0 dB) |
|
Minimum Scene Illumination | TBD |
|
Electronic Shutter | Preset Free-run Mode: Exposure Time 22 nsec to16 sec (in full scanning mode); Preset Trigger Mode: Exposure Time 22 nsec to 16 sec (in full scanning mode) |
|
Gain | - |
|
- Analog (Gain) | Not supported |
|
- Digital (Gain) | 0 ~ 13.9 dB (Default 0dB) |
|
Offset (Analog) | 0 to 255 digit (for 12bit/pix data) 8bit: 0 to 15digit |
|
ROI | ROI (Horizontal:32 to 2048 pixels / Vertical:32 to 1088 lines); (Default: 2048 x 1088) Adjustable Steps for offset: 2 pixels in horizontal direction and 2 lines in vertical direction Adjustable Steps for image size: 16 pixels in horizontal direction and 4 lines in vertical direction Adjustable Steps for ROI 8 Region, 16 pixels in horizontal direction and 4 lines in vertical direction |
|
Binning Function | Individual x2, x4 Horizontal, Vertical Binning (Frame rate does not increase) |
|
Decimation Function | Individual x2, x4 Horizontal, Vertical Decimation (Frame rate may increase on Vertical) |
|
ALC | AE, AGC (Default AE:OFF, AGC:OFF |
|
White Balance | N/A |
|
HDR | Supported |
|
Mirror Image | Horizontal / Vertical / Horizontal and Vertical (Default: OFF) |
|
Pixel Defect Correction | Up to 64 pixels (Default: ON) |
|
Operational Mode | Free-run / Edge-Preset Trigger / Pulse Width Trigger |
|
User Setting Storage | Supported |
|
Interface | USB 3.0 Super Speed (USB 3.0 Micro B) |
|
Input / Output | Three GPIO, One Camera Hardware Reset |
|
Power | - |
|
- Input Voltage | +5V (typ.) (Conform to USB Standard) |
|
- Communication | Less than TBD W |
| Sentech America | |
|---|---|
| Product Category | Vision Sensors |
| Product Number | STC-MBCM200U3V |
| Product Name | USB3 Vision CMOS Camera |
| Monochrome / Color | Monochrome |
| Imaging Technology | CMOS Camera |
| Format / Output | USB |
| Resolution | 8 bits; 10 bits; 12 bits |
| Lens Mount | C-Mount |