Sentech America Color Line Scan Camera FS-C2KU7DCL

Description
Sentech’s 2k Line Scan Camera Link camera features an 80 kHz Line Rate, Color or Monochrome models, Camera Link Output, and more. The camera is available with Field Update Capabilities, Dual Line Scan, and C,F, or M42 Mounts. Photo Array Length 14.336 mm Data Rate 85 MHz x RGB x 3 tap, 80 MHz x RGB x 3 tap, 50 MHz x RGB x 3 tap Maximum Line Rate 80kHz (85MHz x3tap (RGB)), 75kHz (80MHzx3tap (RGB)), 46kHz (50MHz x3tap (RGB)) Video Output Camera Link, Base/Medium, configuration (8/10bit) Power - - Input Voltage +12 Vdc ~ +24 Vdc - Consumption 6.0 W (TYP) Communication RS232C via Camera Link connecter Functions Anti-blooming, High speed exposure control, External trigger control, Flat Field Correction(FFC) Fill Factor 100% Responsivity 77 DN / nj / cm2
Description
Sentech’s 2k Line Scan Camera Link camera features an 80 kHz Line Rate, Color or Monochrome models, Camera Link Output, and more. The camera is available with Field Update Capabilities, Dual Line Scan, and C,F, or M42 Mounts. Photo Array Length 14.336 mm Data Rate 85 MHz x RGB x 3 tap, 80 MHz x RGB x 3 tap, 50 MHz x RGB x 3 tap Maximum Line Rate 80kHz (85MHz x3tap (RGB)), 75kHz (80MHzx3tap (RGB)), 46kHz (50MHz x3tap (RGB)) Video Output Camera Link, Base/Medium, configuration (8/10bit) Power - - Input Voltage +12 Vdc ~ +24 Vdc - Consumption 6.0 W (TYP) Communication RS232C via Camera Link connecter Functions Anti-blooming, High speed exposure control, External trigger control, Flat Field Correction(FFC) Fill Factor 100% Responsivity 77 DN / nj / cm2

Suppliers

Company
Product
Description
Supplier Links
Color Line Scan Camera - FS-C2KU7DCL - Sentech America
Carrollton, TX, USA
Color Line Scan Camera
FS-C2KU7DCL
Color Line Scan Camera FS-C2KU7DCL
Sentech’s 2k Line Scan Camera Link camera features an 80 kHz Line Rate, Color or Monochrome models, Camera Link Output, and more. The camera is available with Field Update Capabilities, Dual Line Scan, and C,F, or M42 Mounts. Photo Array Length 14.336 mm Data Rate 85 MHz x RGB x 3 tap, 80 MHz x RGB x 3 tap, 50 MHz x RGB x 3 tap Maximum Line Rate 80kHz (85MHz x3tap (RGB)), 75kHz (80MHzx3tap (RGB)), 46kHz (50MHz x3tap (RGB)) Video Output Camera Link, Base/Medium, configuration (8/10bit) Power - - Input Voltage +12 Vdc ~ +24 Vdc - Consumption 6.0 W (TYP) Communication RS232C via Camera Link connecter Functions Anti-blooming, High speed exposure control, External trigger control, Flat Field Correction(FFC) Fill Factor 100% Responsivity 77 DN / nj / cm2

Sentech’s 2k Line Scan Camera Link camera features an 80 kHz Line Rate, Color or Monochrome models, Camera Link Output, and more. The camera is available with Field Update Capabilities, Dual Line Scan, and C,F, or M42 Mounts.

Photo Array Length

14.336 mm

Data Rate

85 MHz x RGB x 3 tap, 80 MHz x RGB x 3 tap, 50 MHz x RGB x 3 tap

Maximum Line Rate

80kHz (85MHz x3tap (RGB)), 75kHz (80MHzx3tap (RGB)), 46kHz (50MHz x3tap (RGB))

Video Output

Camera Link, Base/Medium, configuration (8/10bit)

Power

-

- Input Voltage

+12 Vdc ~ +24 Vdc

- Consumption

6.0 W (TYP)

Communication

RS232C via Camera Link connecter

Functions

Anti-blooming, High speed exposure control, External trigger control, Flat Field Correction(FFC)

Fill Factor

100%

Responsivity

77 DN / nj / cm2
Supplier's Site

Technical Specifications

  Sentech America
Product Category CMOS Cameras
Product Number FS-C2KU7DCL
Product Name Color Line Scan Camera
Camera Function Still
Monochrome / Color Color
Specialty Camera Type Line Scan Camera
Application / Industry Machine Vision and Transportation
Format / Output CameraLink
Unlock Full Specs
to access all available technical data