The STC-33 is a full featured, low cost, VGA, progressive scan, machine vision, board camera with a 1/3" monochrome CCD. The STC-33 features a full frame 60fps (at double speed) VGA output, partial scanning, triggering and reset capabilities.
|
Frame Rate | 30, 60 fps |
|
Signal Format | Monochrome Progressive Analog |
|
Vertical Frequency | 29.97 Hz (Normal), 59.94 Hz (Double) |
|
Horizontal Frequency | 15.7345 kHz (Normal), 31.468 kHz (Double) |
|
Scanning Method | Full Scan, Partial Full Scan, Partial Scan (1/2, 1/4), Binning, Binning Partial Scan (1/1, 1/2, 1/4) |
|
Sync System | Internal and External (HD / VD) Automatically |
|
Minimum Illumination | 0.80 Lux @ F1.2, 20 IRE; 0.14 Lux @ F1.2, 50 IRE |
|
Trigger Shutter | Pulse Width Trigger (3 ~ 1/100,000 second), Edge Preset Trigger (10 Steps) |
|
Electronic Shutter | 1/30 ~ 1/16,000 Second (10 Steps), 1/60 ~ 1/32,000 Second (10 Steps at Double Speed) |
|
Gain | AGC / Manual (4 ~ 24 dB) |
|
S/N Ratio | 50 dB (Gain 0 dB) |
|
Gamma | 1.0 |
| Sentech America | |
|---|---|
| Product Category | Vision Sensors |
| Product Number | STC-33 |
| Product Name | Progressive Scan Board Camera |
| Imaging Technology | CCD Camera |
| Maximum Frame Rate | 30 to 60 fps |
| Performance | Progressive Scan |
| Physical | Board Mounted |