Sentech America USB3 Vision CMOS, 5.1 MP, Color, Cased STC-MCS510U3V

Description
The STC-MCS510U3V color camera features a 1" Sony Sensor, 5.1 MP resolution, 75.7 fps, and an ultra compact 28 (W) x 28 (H) x 40 (D) mm size. This camera combines high megapixel resolution with blazingly fast frame rate in order to provide the best machine vision camera on the market. Imaging Model No STC-MCS510U3V Image Sensor 2/3” 5.1M Progressive Color CMOS(Sony: IMX250LQR-C) Shutter Type Global Shutter Active Picture Element 2048 (H) x 2048 (V) Cell Size 3.45 (H) x 3.45 (V) µm
Description
The STC-MCS510U3V color camera features a 1" Sony Sensor, 5.1 MP resolution, 75.7 fps, and an ultra compact 28 (W) x 28 (H) x 40 (D) mm size. This camera combines high megapixel resolution with blazingly fast frame rate in order to provide the best machine vision camera on the market. Imaging Model No STC-MCS510U3V Image Sensor 2/3” 5.1M Progressive Color CMOS(Sony: IMX250LQR-C) Shutter Type Global Shutter Active Picture Element 2048 (H) x 2048 (V) Cell Size 3.45 (H) x 3.45 (V) µm

Suppliers

Company
Product
Description
Supplier Links
USB3 Vision CMOS, 5.1 MP, Color, Cased - STC-MCS510U3V - Sentech America
Carrollton, TX, USA
USB3 Vision CMOS, 5.1 MP, Color, Cased
STC-MCS510U3V
USB3 Vision CMOS, 5.1 MP, Color, Cased STC-MCS510U3V
The STC-MCS510U3V color camera features a 1" Sony Sensor, 5.1 MP resolution, 75.7 fps, and an ultra compact 28 (W) x 28 (H) x 40 (D) mm size. This camera combines high megapixel resolution with blazingly fast frame rate in order to provide the best machine vision camera on the market. Imaging Model No STC-MCS510U3V Image Sensor 2/3” 5.1M Progressive Color CMOS(Sony: IMX250LQR-C) Shutter Type Global Shutter Active Picture Element 2048 (H) x 2048 (V) Cell Size 3.45 (H) x 3.45 (V) µm

The STC-MCS510U3V color camera features a 1" Sony Sensor, 5.1 MP resolution, 75.7 fps, and an ultra compact 28 (W) x 28 (H) x 40 (D) mm size. This camera combines high megapixel resolution with blazingly fast frame rate in order to provide the best machine vision camera on the market.

Imaging

Model No

STC-MCS510U3V

Image Sensor

2/3” 5.1M Progressive Color CMOS(Sony: IMX250LQR-C)

Shutter Type

Global Shutter

Active Picture Element

2048 (H) x 2048 (V)

Cell Size

3.45 (H) x 3.45 (V) µm
Supplier's Site

Technical Specifications

  Sentech America
Product Category Video Cameras
Product Number STC-MCS510U3V
Product Name USB3 Vision CMOS, 5.1 MP, Color, Cased
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
Application / Industry Industrial
Resolution 8 bits; 10 bits; 12 bits
Unlock Full Specs
to access all available technical data

Similar Products

Linea GigE CMOS Cameras - LA-GM Series - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology CMOS Camera; Digital Camera
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details
Vibration Analysis System - IRIS M TRAVELER - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology Digital Camera
Application / Industry Industrial
View Details
Inspection Camera - PCE-VE 1030N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details