Sentech America USB 2.0 CCD Cased Camera STC-MB202USB

Description
The STC-MB202USB is an ultra-compact, progressive scan, UXGA, USB camera with a 1/1.8” monochrome CCD. It features 15fps, hardware and software triggering image capture, digital zoom and a feature-rich user based menu setup and control. The STC-MB202USB is a cased model available with a rear mini-USB connector. Sentech USB cameras include a SDK, DirectX, Twain and Linux driver, as well as the Sentech Viewing Software. Scanning System Progressive Resolution 1600 (H) x 1200 (V) (Full scanning) 1600 (H) x 544 (V) (1/2 partial scanning) 1600 (H) x 208 (V) (1/4 partial scanning) Scanning Methods Full Scanning, 1/1 Partial Scanning, 1/2 Partial Scanning, 1/4 Partial Scanning, Variable Partial Scanning, Binning Scanning, Binning 1/1 Partial Scanning, Binning 1/2 Partial Scanning, Binning 1/4 Partial Scanning, Binning Variable Partial Scanning Maximum Frame Rate - - Full Scanning 15.32 fps (Normal) / 7.66 fps (1/2 clock) / 3.83 fps (1/4 clock) - 1/2 Partial Scanning 30.63 fps (Normal) / 15.31 fps (1/2 clock) / 7.65 fps (1/4 clock) - 1/4 Partial Scanning 61.27 fps (Normal) / 30.63 fps (1/2 clock) / 15.31 fps (1/4 clock) Pixel Frequency 36.818 MHz (Normal) / 18.409 MHz (1/2 clock) / 9.20453 MHz (1/4 clock) Video Output 8bit / 10bit / 12bit Minimum Scene Illumination 0.13 Lux @ F1.2 Sync System Internal Electronic Shutter Auto / Manual (Software Selectable) - Normal 1/36,818,18 ~ 1/15.32 Seconds - 1/2 Clock 1/18,409,091 ~ 1/7.66 seconds - 1/4 Clock 1/9,204,545 ~ 1/3.83 Seconds Gain Auto / Manual (Software Selectable) Gamma Manual (Software Selectable) White Balance - Trigger Mode Free-run / Edge Preset Trigger / Pulse Width Trigger / Start & Stop Trigger (Software Selectable) Input / Output USB 2.0 High Speed
Datasheet
Description
The STC-MB202USB is an ultra-compact, progressive scan, UXGA, USB camera with a 1/1.8” monochrome CCD. It features 15fps, hardware and software triggering image capture, digital zoom and a feature-rich user based menu setup and control. The STC-MB202USB is a cased model available with a rear mini-USB connector. Sentech USB cameras include a SDK, DirectX, Twain and Linux driver, as well as the Sentech Viewing Software. Scanning System Progressive Resolution 1600 (H) x 1200 (V) (Full scanning) 1600 (H) x 544 (V) (1/2 partial scanning) 1600 (H) x 208 (V) (1/4 partial scanning) Scanning Methods Full Scanning, 1/1 Partial Scanning, 1/2 Partial Scanning, 1/4 Partial Scanning, Variable Partial Scanning, Binning Scanning, Binning 1/1 Partial Scanning, Binning 1/2 Partial Scanning, Binning 1/4 Partial Scanning, Binning Variable Partial Scanning Maximum Frame Rate - - Full Scanning 15.32 fps (Normal) / 7.66 fps (1/2 clock) / 3.83 fps (1/4 clock) - 1/2 Partial Scanning 30.63 fps (Normal) / 15.31 fps (1/2 clock) / 7.65 fps (1/4 clock) - 1/4 Partial Scanning 61.27 fps (Normal) / 30.63 fps (1/2 clock) / 15.31 fps (1/4 clock) Pixel Frequency 36.818 MHz (Normal) / 18.409 MHz (1/2 clock) / 9.20453 MHz (1/4 clock) Video Output 8bit / 10bit / 12bit Minimum Scene Illumination 0.13 Lux @ F1.2 Sync System Internal Electronic Shutter Auto / Manual (Software Selectable) - Normal 1/36,818,18 ~ 1/15.32 Seconds - 1/2 Clock 1/18,409,091 ~ 1/7.66 seconds - 1/4 Clock 1/9,204,545 ~ 1/3.83 Seconds Gain Auto / Manual (Software Selectable) Gamma Manual (Software Selectable) White Balance - Trigger Mode Free-run / Edge Preset Trigger / Pulse Width Trigger / Start & Stop Trigger (Software Selectable) Input / Output USB 2.0 High Speed
Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB 2.0 CCD Cased Camera - STC-MB202USB - Sentech America
Carrollton, TX, USA
USB 2.0 CCD Cased Camera
STC-MB202USB
USB 2.0 CCD Cased Camera STC-MB202USB
The STC-MB202USB is an ultra-compact, progressive scan, UXGA, USB camera with a 1/1.8” monochrome CCD. It features 15fps, hardware and software triggering image capture, digital zoom and a feature-rich user based menu setup and control. The STC-MB202USB is a cased model available with a rear mini-USB connector. Sentech USB cameras include a SDK, DirectX, Twain and Linux driver, as well as the Sentech Viewing Software. Scanning System Progressive Resolution 1600 (H) x 1200 (V) (Full scanning) 1600 (H) x 544 (V) (1/2 partial scanning) 1600 (H) x 208 (V) (1/4 partial scanning) Scanning Methods Full Scanning, 1/1 Partial Scanning, 1/2 Partial Scanning, 1/4 Partial Scanning, Variable Partial Scanning, Binning Scanning, Binning 1/1 Partial Scanning, Binning 1/2 Partial Scanning, Binning 1/4 Partial Scanning, Binning Variable Partial Scanning Maximum Frame Rate - - Full Scanning 15.32 fps (Normal) / 7.66 fps (1/2 clock) / 3.83 fps (1/4 clock) - 1/2 Partial Scanning 30.63 fps (Normal) / 15.31 fps (1/2 clock) / 7.65 fps (1/4 clock) - 1/4 Partial Scanning 61.27 fps (Normal) / 30.63 fps (1/2 clock) / 15.31 fps (1/4 clock) Pixel Frequency 36.818 MHz (Normal) / 18.409 MHz (1/2 clock) / 9.20453 MHz (1/4 clock) Video Output 8bit / 10bit / 12bit Minimum Scene Illumination 0.13 Lux @ F1.2 Sync System Internal Electronic Shutter Auto / Manual (Software Selectable) - Normal 1/36,818,18 ~ 1/15.32 Seconds - 1/2 Clock 1/18,409,091 ~ 1/7.66 seconds - 1/4 Clock 1/9,204,545 ~ 1/3.83 Seconds Gain Auto / Manual (Software Selectable) Gamma Manual (Software Selectable) White Balance - Trigger Mode Free-run / Edge Preset Trigger / Pulse Width Trigger / Start & Stop Trigger (Software Selectable) Input / Output USB 2.0 High Speed

The STC-MB202USB is an ultra-compact, progressive scan, UXGA, USB camera with a 1/1.8” monochrome CCD. It features 15fps, hardware and software triggering image capture, digital zoom and a feature-rich user based menu setup and control. The STC-MB202USB is a cased model available with a rear mini-USB connector. Sentech USB cameras include a SDK, DirectX, Twain and Linux driver, as well as the Sentech Viewing Software.

Scanning System

Progressive

Resolution

1600 (H) x 1200 (V) (Full scanning) 1600 (H) x 544 (V) (1/2 partial scanning) 1600 (H) x 208 (V) (1/4 partial scanning)

Scanning Methods

Full Scanning, 1/1 Partial Scanning, 1/2 Partial Scanning, 1/4 Partial Scanning, Variable Partial Scanning, Binning Scanning, Binning 1/1 Partial Scanning, Binning 1/2 Partial Scanning, Binning 1/4 Partial Scanning, Binning Variable Partial Scanning

Maximum Frame Rate

-

- Full Scanning

15.32 fps (Normal) / 7.66 fps (1/2 clock) / 3.83 fps (1/4 clock)

- 1/2 Partial Scanning

30.63 fps (Normal) / 15.31 fps (1/2 clock) / 7.65 fps (1/4 clock)

- 1/4 Partial Scanning

61.27 fps (Normal) / 30.63 fps (1/2 clock) / 15.31 fps (1/4 clock)

Pixel Frequency

36.818 MHz (Normal) / 18.409 MHz (1/2 clock) / 9.20453 MHz (1/4 clock)

Video Output

8bit / 10bit / 12bit

Minimum Scene Illumination

0.13 Lux @ F1.2

Sync System

Internal

Electronic Shutter

Auto / Manual (Software Selectable)

- Normal

1/36,818,18 ~ 1/15.32 Seconds

- 1/2 Clock

1/18,409,091 ~ 1/7.66 seconds

- 1/4 Clock

1/9,204,545 ~ 1/3.83 Seconds

Gain

Auto / Manual (Software Selectable)

Gamma

Manual (Software Selectable)

White Balance

-

Trigger Mode

Free-run / Edge Preset Trigger / Pulse Width Trigger / Start & Stop Trigger (Software Selectable)

Input / Output

USB 2.0 High Speed
Supplier's Site Datasheet

Technical Specifications

  Sentech America
Product Category Video Cameras
Product Number STC-MB202USB
Product Name USB 2.0 CCD Cased Camera
Camera Function Still; Video
Monochrome / Color Monochrome
Imaging Technology CCD Camera; Digital Camera
Application / Industry Medical and Imaging
Format / Output USB
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Monitoring System - IRIS EDGE - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology CMOS Camera; Digital Camera
Application / Industry Industrial
View Details
Long Wave Infrared (LWIR) Camera CALIBIR™ GX Series - Calibir GX Series - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Color
Imaging Technology Digital Camera; Long Wave Infrared (LWIR)
View Details
Inspection Camera with Telescoping Pole - PCE-IVE 330 - PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
CCTV Cameras - 291741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
Application / Industry Security / Law Enforcement
Horizontal Resolution 2688 lines
View Details