Sentech America USB 2.0 CCD Cased Camera STC-SC83USB

Description
The STC-SC83USB is part of Sentech's brand new USB Slim camera line. This camera boast an ultra slim 40 (W) x 40 (H) x 16.5 (D) mm size, making it one of the slimmest cased cameras on the market. The STC-SC83USB features a 1/3" XGA color sensor, 30 FPS, Extended Integration, Pixel Blemish Correction, and Hardware & Software triggers. The STC-SC83USB is ready to slip into your application. Scanning System Progressive Resolution 1024 (H) x 768 (V) (Full Scanning) 1024 (H) x 344 (V) (1/2 Partial Scanning) 1024 (H) 136 (V) (1/4 Partial Scanning) Scanning Methods Full scan, Partial full scan, 1/2 partial scan, 1/4 partial scan, Variable partial scan, Binning, Binning partial scan, Binning 1/2 partial scan, Binning 1/4 partial scan, Binning variable partial scan Maximum Frame Rate - - Full Scanning 29.18 fps (Normal) / 14.59 fps (1/2 clock) / 7.295 fps (1/4 clock) - 1/2 Partial Scanning 60.02 fps (Normal) / 30.01 fps (1/2 clock) / 15.00 fps (1/4 clock) - 1/4 Partial Scanning 120.35 (Normal) / 60.175 fps (1/2 clock) / 30.087 fps (1/4 clock) Pixel Frequency 29.5 MHz (Normal) / 14.75 MHz (1/2 clock) / 7.375 MHz (1/4 clock) Video Output 8bit / 10bit / 12bit Minimum Scene Illumination 16.54 Lux @ F1.2 Sync System Internal Electronic Shutter Auto / Manual (Software Selectable) - Normal 1/36,818,182 to 1/22.40 Seconds (default 1/22.40 seconds) - 1/2 Clock 1/18,409,091 ~ 1/11.20 Seconds - 1/4 Clock 1/9,204,545 ~ 1/5.60 Seconds Gain Auto / Manual (Software Selectable, default: x3.55) Gamma Manual (Software Selectable, Default: 1) White Balance Auto / Manual / One shot (Software Selectable) Trigger Mode Free-run / Edge Preset Trigger / Pulse Width Trigger / Start & Stop Trigger (Software Selectable) Camera Reset Support on Pin 5 LED Indicator Green (Flicker):Power-On, Green:Camera works Pixel Blemish Correction 64 Points (default off) Input / Output USB 2.0 High Speed
Datasheet
Description
The STC-SC83USB is part of Sentech's brand new USB Slim camera line. This camera boast an ultra slim 40 (W) x 40 (H) x 16.5 (D) mm size, making it one of the slimmest cased cameras on the market. The STC-SC83USB features a 1/3" XGA color sensor, 30 FPS, Extended Integration, Pixel Blemish Correction, and Hardware & Software triggers. The STC-SC83USB is ready to slip into your application. Scanning System Progressive Resolution 1024 (H) x 768 (V) (Full Scanning) 1024 (H) x 344 (V) (1/2 Partial Scanning) 1024 (H) 136 (V) (1/4 Partial Scanning) Scanning Methods Full scan, Partial full scan, 1/2 partial scan, 1/4 partial scan, Variable partial scan, Binning, Binning partial scan, Binning 1/2 partial scan, Binning 1/4 partial scan, Binning variable partial scan Maximum Frame Rate - - Full Scanning 29.18 fps (Normal) / 14.59 fps (1/2 clock) / 7.295 fps (1/4 clock) - 1/2 Partial Scanning 60.02 fps (Normal) / 30.01 fps (1/2 clock) / 15.00 fps (1/4 clock) - 1/4 Partial Scanning 120.35 (Normal) / 60.175 fps (1/2 clock) / 30.087 fps (1/4 clock) Pixel Frequency 29.5 MHz (Normal) / 14.75 MHz (1/2 clock) / 7.375 MHz (1/4 clock) Video Output 8bit / 10bit / 12bit Minimum Scene Illumination 16.54 Lux @ F1.2 Sync System Internal Electronic Shutter Auto / Manual (Software Selectable) - Normal 1/36,818,182 to 1/22.40 Seconds (default 1/22.40 seconds) - 1/2 Clock 1/18,409,091 ~ 1/11.20 Seconds - 1/4 Clock 1/9,204,545 ~ 1/5.60 Seconds Gain Auto / Manual (Software Selectable, default: x3.55) Gamma Manual (Software Selectable, Default: 1) White Balance Auto / Manual / One shot (Software Selectable) Trigger Mode Free-run / Edge Preset Trigger / Pulse Width Trigger / Start & Stop Trigger (Software Selectable) Camera Reset Support on Pin 5 LED Indicator Green (Flicker):Power-On, Green:Camera works Pixel Blemish Correction 64 Points (default off) Input / Output USB 2.0 High Speed
Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB 2.0 CCD Cased Camera - STC-SC83USB - Sentech America
Carrollton, TX, USA
USB 2.0 CCD Cased Camera
STC-SC83USB
USB 2.0 CCD Cased Camera STC-SC83USB
The STC-SC83USB is part of Sentech's brand new USB Slim camera line. This camera boast an ultra slim 40 (W) x 40 (H) x 16.5 (D) mm size, making it one of the slimmest cased cameras on the market. The STC-SC83USB features a 1/3" XGA color sensor, 30 FPS, Extended Integration, Pixel Blemish Correction, and Hardware & Software triggers. The STC-SC83USB is ready to slip into your application. Scanning System Progressive Resolution 1024 (H) x 768 (V) (Full Scanning) 1024 (H) x 344 (V) (1/2 Partial Scanning) 1024 (H) 136 (V) (1/4 Partial Scanning) Scanning Methods Full scan, Partial full scan, 1/2 partial scan, 1/4 partial scan, Variable partial scan, Binning, Binning partial scan, Binning 1/2 partial scan, Binning 1/4 partial scan, Binning variable partial scan Maximum Frame Rate - - Full Scanning 29.18 fps (Normal) / 14.59 fps (1/2 clock) / 7.295 fps (1/4 clock) - 1/2 Partial Scanning 60.02 fps (Normal) / 30.01 fps (1/2 clock) / 15.00 fps (1/4 clock) - 1/4 Partial Scanning 120.35 (Normal) / 60.175 fps (1/2 clock) / 30.087 fps (1/4 clock) Pixel Frequency 29.5 MHz (Normal) / 14.75 MHz (1/2 clock) / 7.375 MHz (1/4 clock) Video Output 8bit / 10bit / 12bit Minimum Scene Illumination 16.54 Lux @ F1.2 Sync System Internal Electronic Shutter Auto / Manual (Software Selectable) - Normal 1/36,818,182 to 1/22.40 Seconds (default 1/22.40 seconds) - 1/2 Clock 1/18,409,091 ~ 1/11.20 Seconds - 1/4 Clock 1/9,204,545 ~ 1/5.60 Seconds Gain Auto / Manual (Software Selectable, default: x3.55) Gamma Manual (Software Selectable, Default: 1) White Balance Auto / Manual / One shot (Software Selectable) Trigger Mode Free-run / Edge Preset Trigger / Pulse Width Trigger / Start & Stop Trigger (Software Selectable) Camera Reset Support on Pin 5 LED Indicator Green (Flicker):Power-On, Green:Camera works Pixel Blemish Correction 64 Points (default off) Input / Output USB 2.0 High Speed

The STC-SC83USB is part of Sentech's brand new USB Slim camera line. This camera boast an ultra slim 40 (W) x 40 (H) x 16.5 (D) mm size, making it one of the slimmest cased cameras on the market. The STC-SC83USB features a 1/3" XGA color sensor, 30 FPS, Extended Integration, Pixel Blemish Correction, and Hardware & Software triggers. The STC-SC83USB is ready to slip into your application.

Scanning System

Progressive

Resolution

1024 (H) x 768 (V) (Full Scanning) 1024 (H) x 344 (V) (1/2 Partial Scanning) 1024 (H) 136 (V) (1/4 Partial Scanning)

Scanning Methods

Full scan, Partial full scan, 1/2 partial scan, 1/4 partial scan, Variable partial scan, Binning, Binning partial scan, Binning 1/2 partial scan, Binning 1/4 partial scan, Binning variable partial scan

Maximum Frame Rate

-

- Full Scanning

29.18 fps (Normal) / 14.59 fps (1/2 clock) / 7.295 fps (1/4 clock)

- 1/2 Partial Scanning

60.02 fps (Normal) / 30.01 fps (1/2 clock) / 15.00 fps (1/4 clock)

- 1/4 Partial Scanning

120.35 (Normal) / 60.175 fps (1/2 clock) / 30.087 fps (1/4 clock)

Pixel Frequency

29.5 MHz (Normal) / 14.75 MHz (1/2 clock) / 7.375 MHz (1/4 clock)

Video Output

8bit / 10bit / 12bit

Minimum Scene Illumination

16.54 Lux @ F1.2

Sync System

Internal

Electronic Shutter

Auto / Manual (Software Selectable)

- Normal

1/36,818,182 to 1/22.40 Seconds (default 1/22.40 seconds)

- 1/2 Clock

1/18,409,091 ~ 1/11.20 Seconds

- 1/4 Clock

1/9,204,545 ~ 1/5.60 Seconds

Gain

Auto / Manual (Software Selectable, default: x3.55)

Gamma

Manual (Software Selectable, Default: 1)

White Balance

Auto / Manual / One shot (Software Selectable)

Trigger Mode

Free-run / Edge Preset Trigger / Pulse Width Trigger / Start & Stop Trigger (Software Selectable)

Camera Reset

Support on Pin 5

LED Indicator

Green (Flicker):Power-On, Green:Camera works

Pixel Blemish Correction

64 Points (default off)

Input / Output

USB 2.0 High Speed
Supplier's Site Datasheet

Technical Specifications

  Sentech America
Product Category Video Cameras
Product Number STC-SC83USB
Product Name USB 2.0 CCD Cased Camera
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CCD Camera; Digital Camera
Application / Industry Medical and Imaging
Format / Output USB
Unlock Full Specs
to access all available technical data

Similar Products

Linea ML Multiline CMOS Camera - ML Series - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details
Live Motion Amplification - IRIS MA™ - RDI Technologies Inc.
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology Digital Camera
View Details
Four-Way Articulating Inspection Camera - PCE-VE 370HR3 - PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details