Sentech America Datasheets for Vision Sensors

Vision sensors are industrial products that automate decisions and processes by the use of video cameras linked to application-specific software on a user interface. These are also known as machine vision systems, and are useful for measurement, pass/fail decisions, and inspection.


Vision Sensors: Learn more

Product Name Notes
Sentech is releasing a brand new USB 3.0, 2.3MP color USB3 Vision camera. The STC-MCS241U3V features 165 FPS, and a dazzling 2.3MP resolution. Utilizing CMOS Global Shutter, the STC-MCS241U3V is...
Sentech is releasing a brand new USB 3.0, 2.3MP monochrome USB3 Vision camera. The STC-MBS241U3V features 165 FPS, and a dazzling 2.3MP resolution. Utilizing CMOS Global Shutter, the STC-MBS241U3V is...
The STC-33 is a full featured, low cost, VGA, progressive scan, machine vision, board camera with a 1/3" monochrome CCD. The STC-33 features a full frame 60fps (at double speed)...
The STC-83 is a full featured, low cost, XGA progressive scan machine vision board camera with a 1/3" monochrome CCD. The STC-83 features a full frame 30fps XGA output, partial...
The STC-CMB120APCL monochrome camera, featuring Power Over Camera Link, is part of the high-speed, CMOS Camera Link Camera series. This monochrome camera uses the C-MOSIS 12 Megapixel sensor which outputs...
The STC-CMB2MCL is part of the high-speed, CMOS Camera Link Camera series. This monochrome camera uses the C-MOSIS 2 Megapixel sensor which outputs full resolution at 340 fps. The STC-CMB2MCL...
The STC-CMB4MCL is part of the high-speed, CMOS Camera Link Camera series. This monochrome camera uses the C-MOSIS 4 Megapixel sensor which outputs full resolution at 180 fps. The STC-CMB4MCL...
The STC-CMB4MPOE is part of Sentech’s GigE Vision CMOSIS Series, and uses a 1” CMOSIS sensor that outputs a magnificent 4 megapixel resolution along with a blazingly fast 25 FPS.
The STC-CMC120APCL color camera, featuring Power Over Camera Link, is part of the high-speed, CMOS Camera Link Camera series. This color camera uses the C-MOSIS 12 Megapixel sensor which outputs...
The STC-CMC2MCL is part of the high-speed, CMOS Camera Link Camera series. This color camera uses the C-MOSIS 2 Megapixel sensor which outputs full resolution at 340 fps. The STC-CMC2MCL...
The STC-CMC2MPOE is part of Sentech’s GigE Vision CMOSIS Series, and uses a 2/3” CMOSIS sensor that outputs a magnificent 2 megapixel resolution along with a blazingly fast 50 FPS.
The STC-CMC4MCL is part of the high-speed, CMOS Camera Link Camera series. This color camera uses the C-MOSIS 4 Megapixel sensor which outputs full resolution at 180 fps. The STC-CMC4MCL...
The STC-CMC4MPOE is part of Sentech’s GigE Vision CMOSIS Series, and uses a 1” CMOSIS sensor that outputs a magnificent 4 megapixel resolution along with a blazingly fast 25 FPS.
The STC-GE152OX is part of Sentech's GigE camera line. It features a 1/2" monochrome SXGA sensor, 19fps and communication over a 12 pin Hirose or Ethernet connector. The STC-GE152OX boasts...
The STC-GE202OX is part of Sentech's GigE camera line. It features a 1/1.8" monochrome UXGA sensor, 15fps and communication over a 12 pin Hirose or Ethernet connector. The STC-GE202OX boasts...
The STC-GE33OX is part of Sentech's GigE camera line. It features a 1/3" monochrome VGA sensor, 90fps and communication over a 12 pin Hirose or Ethernet connector. The STC-GE33OX boasts...
The STC-GE83OX is part of Sentech's GigE camera line. It features a 1/3" monochrome XGA sensor, 36fps and communication over a 12 pin Hirose or Ethernet connector. The STC-GE83OX boasts...
The STC-GEC152OX is part of Sentech's GigE camera line. It features a 1/2" color SXGA sensor, 19fps and communication over a 12 pin Hirose or Ethernet connector. The STC-GEC152OX boasts...
The STC-GEC202OX is part of Sentech's GigE camera line. It features a 1/1.8" color UXGA sensor, 15fps and communication over a 12 pin Hirose or Ethernet connector. The STC-GEC202OX boasts...
The STC-GEC33OX is part of Sentech's GigE camera line. It features a 1/3" color VGA sensor, 90fps and communication over a 12 pin Hirose or Ethernet connector. The STC-GEC33OX boasts...
The STC-GEC83OX is part of Sentech's GigE camera line. It features a 1/3" color XGA sensor, 36fps and communication over a 12 pin Hirose or Ethernet connector. The STC-GEC83OX boasts...
The STC-MBCM200U3V monochrome camera with an CMOSIS sensor supports the USB 3 Vision standard proposed by the Automated Imaging Association. Vision control software/libraries that support USB3 Vision can deploy their...
The STC-MBCM401U3V monochrome camera with an CMOSIS sensor supports the USB 3 Vision standard proposed by the Automated Imaging Association. Vision control software/libraries that support USB3 Vision can deploy their...
The STC-MBE132U3V USB 3.0 color camera features a 1/1.8" e2v CMOS sensor, 1.3MP resolution, 60 fps, and an ultra compact 28 (W) x 28 (H) x 33.8 (D) mm size.
The STC-MCCM200U3V color camera features a 2/3" CMOSIS Sensor, 2 MP resolution, 167 fps, and an ultra compact 28 (W) x 28 (H) x 40 (D) mm size. This camera...
The STC-MCCM401U3V color camera features a 1" CMOSIS Sensor, 4 MP resolution, 89 fps, and an ultra compact 28 (W) x 28 (H) x 40 (D) mm size. This camera...
The STC-MCE132U3V USB 3.0 color camera features a 1/1.8" e2v CMOS sensor, 1.3MP resolution, 55 fps, and an ultra compact 28 (W) x 28 (H) x 33.8 (D) mm size.
The STC-POCLC83A-44 is a full featured, cost effective, XGA, progressive scan, digital Power Over Camera Link ® cube camera with a 1/3" color CCD. It features a full frame, 30fps,...
The STC-SB133POEHS is part of Sentech's Brand New Power over Ethernet High Speed GigE camera series. It features a 1/3" monochrome SXVGA sensor, 39fps and communication over a 6 pin...
The STC-SB152POE is part of Sentech's Brand New Power over Ethernet GigE Vision camera series. It features a 1/2" monochrome UXGA sensor, 19fps and communication over an Ethernet connector. The...
The STC-SB152POEHS is part of Sentech's Brand New Power over Ethernet High Speed GigE camera series. It features a 1/2" monochrome SXGA sensor, 34fps and communication over a 6 pin...
The STC-SB202POE is part of Sentech's Brand New Power over Ethernet GigE Vision camera series. It features a 1/1.8" monochrome UXGA sensor, 15fps and communication over an Ethernet connector. The...
The STC-SB32POEHS is part of Sentech's Brand New Power over Ethernet High Speed GigE camera series. It features a 1/2" monochrome VGA sensor, 122fps and communication over a 6 pin...
The STC-SB33POE is part of Sentech's Brand New Power over Ethernet GigE camera series. It features a 1/3" monochrome VGA sensor, 90fps and communication over an Ethernet connector. The STC-SB33POE...
The STC-SB33POEHS is part of Sentech's Brand New Power over Ethernet High Speed GigE camera series. It features a 1/3" monochrome VGA sensor, 120fps and communication over a 6 pin...
The STC-SB500POE is part of Sentech's Brand New Power over Ethernet GigE Vision camera series. It features a 2/3" monochrome QSXGA sensor, 15fps and communication an Ethernet connector. The STC-SB500POE...
The STC-SB83POE is part of Sentech's Brand New Power over Ethernet GigE Vision camera series. It features a 1/3" monochrome XGA sensor, 36fps and communication over an Ethernet connector. The...
The STC-SBA503POE is part of Sentech's Brand New Power over Ethernet GigE cameras, featuring an Aptina CMOSS Sensor. It features a 1/2.5" monochome QSXGA sensor, 15 fps and communication over...
The STC-SBE132POE is part of Sentech's Brand New Power over Ethernet GigE cameras, featuring an eV2 CMOS Sensor. It features a 1/1.8" monochrome SXVGA sensor, 61 fps and communication over...
The STC-SC133POEHS is part of Sentech's Brand New Power over Ethernet High Speed GigE camera series. It features a 1/3" color SXVGA sensor, 39fps and communication over a 6 pin...
The STC-SC152POE is part of Sentech's Brand New Power over Ethernet GigE Vision camera series. It features a 1/2" color SXGA sensor, 19fps and communication over an Ethernet connector. The...
The STC-SC152POEHS is part of Sentech's Brand New Power over Ethernet High Speed GigE camera series. It features a 1/2" color SXGA sensor, 34fps and communication over a 6 pin...
The STC-SC202POE is part of Sentech's Brand New Power over Ethernet GigE Vision camera series. It features a 1/1.8" color UXGA sensor, 15fps and communication over an Ethernet connector. The...
The STC-SC202POEHS is part of Sentech's Brand New Power over Ethernet High Speed GigE camera series. It features a 1/1.8" color UXGA sensor, 38fps and communication over a 6 pin...
The STC-SC32POEHS is part of Sentech's Brand New Power over Ethernet High Speed GigE camera series. It features a 1/2" color VGA sensor, 122fps and communication over a 12 pin...
The STC-SC33POE is part of Sentech's Brand New Power over Ethernet GigE camera series. It features a 1/3" color VGA sensor, 90fps and communication over an Ethernet connector. The STC-SC33POE...
The STC-SC33POEHS is part of Sentech's Brand New Power over Ethernet High Speed GigE camera series. It features a 1/3" color VGA sensor, 120fps and communication over a 6 pin...
The STC-SC500POE is part of Sentech's Brand New Power over Ethernet GigE Vision camera series. It features a 2/3" color QSXGA sensor, 15fps and communication over a 6 pin Hirose...
The STC-SC83POE is part of Sentech's Brand New Power over Ethernet GigE camera series. It features a 1/3" color XGA sensor, 37fps and communication over an Ethernet connector. The STC-SC83POE...
The STC-SCA503POE is part of Sentech's Brand New Power over Ethernet GigE cameras, featuring an Aptina CMOSS Sensor. It features a 1/2.5" color QSXGA sensor, 14 fps and communication Ethernet...
The STC-SCE132POE is part of Sentech's Brand New Power over Ethernet GigE cameras, featuring an eV2 CMOS Sensor. It features a 1/1.8" color QSXGA sensor, 61 fps and communication over...