Sentech America Semi-Board Progressive Scan Raw Digital Output Camera STC-BC83A

Description
The STC-BC83A is a 1/3" color CCD, digital raw data output board camera with 1024 (H) x 768 (V) resolution. This series features a XGA sensor with a scan rate of 30fps, digital raw data output and variable integration shutter trigger. Scanning System Progressive Scanning Method Full Scanning, Partial Full Scanning, 1/2 Partial Scanning, 1/4 Partial Scanning, Variable Partial Scanning Vertical Frequency (Frame Rate) 29.59 Hz Horizontal Frequency 23.228 kHz Pixel Frequency 29.5 MHz S/N Ratio (Standard Deviation) - - @ 8 Bit Output ≤ 3 Digit (Gain 0 dB) - @ 10 Bit Output ≤ 10 Digit (Gain 0 dB) Minimum Scene Illumination 0.14 Lux @ F1.2 Sync System Internal / External Video Output Digital 8 or 10 bit parallel low voltage output Tap 1 Tap Shutter Speed OFF, 1.5 ~ 1/96000 seconds (Variable at every H and clock) Gain 0 ~ 27 dB Gamma 1.0 Trigger Mode Edge Preset Trigger (V-reset, Non-Reset) Pulse Width Trigger (V-reset, Non-Reset) Communication RS232 via DF12-36DS-0.5V connector
Description
The STC-BC83A is a 1/3" color CCD, digital raw data output board camera with 1024 (H) x 768 (V) resolution. This series features a XGA sensor with a scan rate of 30fps, digital raw data output and variable integration shutter trigger. Scanning System Progressive Scanning Method Full Scanning, Partial Full Scanning, 1/2 Partial Scanning, 1/4 Partial Scanning, Variable Partial Scanning Vertical Frequency (Frame Rate) 29.59 Hz Horizontal Frequency 23.228 kHz Pixel Frequency 29.5 MHz S/N Ratio (Standard Deviation) - - @ 8 Bit Output ≤ 3 Digit (Gain 0 dB) - @ 10 Bit Output ≤ 10 Digit (Gain 0 dB) Minimum Scene Illumination 0.14 Lux @ F1.2 Sync System Internal / External Video Output Digital 8 or 10 bit parallel low voltage output Tap 1 Tap Shutter Speed OFF, 1.5 ~ 1/96000 seconds (Variable at every H and clock) Gain 0 ~ 27 dB Gamma 1.0 Trigger Mode Edge Preset Trigger (V-reset, Non-Reset) Pulse Width Trigger (V-reset, Non-Reset) Communication RS232 via DF12-36DS-0.5V connector

Suppliers

Company
Product
Description
Supplier Links
Semi-Board Progressive Scan Raw Digital Output Camera - STC-BC83A - Sentech America
Carrollton, TX, USA
Semi-Board Progressive Scan Raw Digital Output Camera
STC-BC83A
Semi-Board Progressive Scan Raw Digital Output Camera STC-BC83A
The STC-BC83A is a 1/3" color CCD, digital raw data output board camera with 1024 (H) x 768 (V) resolution. This series features a XGA sensor with a scan rate of 30fps, digital raw data output and variable integration shutter trigger. Scanning System Progressive Scanning Method Full Scanning, Partial Full Scanning, 1/2 Partial Scanning, 1/4 Partial Scanning, Variable Partial Scanning Vertical Frequency (Frame Rate) 29.59 Hz Horizontal Frequency 23.228 kHz Pixel Frequency 29.5 MHz S/N Ratio (Standard Deviation) - - @ 8 Bit Output ≤ 3 Digit (Gain 0 dB) - @ 10 Bit Output ≤ 10 Digit (Gain 0 dB) Minimum Scene Illumination 0.14 Lux @ F1.2 Sync System Internal / External Video Output Digital 8 or 10 bit parallel low voltage output Tap 1 Tap Shutter Speed OFF, 1.5 ~ 1/96000 seconds (Variable at every H and clock) Gain 0 ~ 27 dB Gamma 1.0 Trigger Mode Edge Preset Trigger (V-reset, Non-Reset) Pulse Width Trigger (V-reset, Non-Reset) Communication RS232 via DF12-36DS-0.5V connector

The STC-BC83A is a 1/3" color CCD, digital raw data output board camera with 1024 (H) x 768 (V) resolution. This series features a XGA sensor with a scan rate of 30fps, digital raw data output and variable integration shutter trigger.

Scanning System

Progressive

Scanning Method

Full Scanning, Partial Full Scanning, 1/2 Partial Scanning, 1/4 Partial Scanning, Variable Partial Scanning

Vertical Frequency (Frame Rate)

29.59 Hz

Horizontal Frequency

23.228 kHz

Pixel Frequency

29.5 MHz

S/N Ratio (Standard Deviation)

-

- @ 8 Bit Output

≤ 3 Digit (Gain 0 dB)

- @ 10 Bit Output

≤ 10 Digit (Gain 0 dB)

Minimum Scene Illumination

0.14 Lux @ F1.2

Sync System

Internal / External

Video Output

Digital 8 or 10 bit parallel low voltage output

Tap

1 Tap

Shutter Speed

OFF, 1.5 ~ 1/96000 seconds (Variable at every H and clock)

Gain

0 ~ 27 dB

Gamma

1.0

Trigger Mode

Edge Preset Trigger (V-reset, Non-Reset) Pulse Width Trigger (V-reset, Non-Reset)

Communication

RS232 via DF12-36DS-0.5V connector
Supplier's Site

Technical Specifications

  Sentech America
Product Category Video Cameras
Product Number STC-BC83A
Product Name Semi-Board Progressive Scan Raw Digital Output Camera
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CCD Camera; Digital Camera
Application / Industry Industrial; Machine Vision and Transportation
Resolution 8 bits; 10 bits
Unlock Full Specs
to access all available technical data