Sentech is releasing a brand new USB 3.0, 2.3MP monochrome USB3 Vision camera. The STC-MBS241U3V features 165 FPS, and a dazzling 2.3MP resolution. Utilizing CMOS Global Shutter, the STC-MBS241U3V is capable of capturing moving objects without any motion blur. By utilizing the user friendly USB 3.0 interface, speed and power have never been easier to use.
|
Scanning System | Progressive |
|
Shutter Type | Global Shutter |
|
Scanning Mode | Full Scanning, Variable AOI (Horizontal & Vertical) |
|
Maximum Frame Rate (Full Scanning Mode) | 1920 x 1200: 163 fps (RAW8bit), 81.5 fps (RAW10bit), 81.5 (RAW12bit). * Frame rate will drop if connected to a USB 2.0 Port. |
|
Maximum Frame Rate (AOI Mode) | 1280 x 1024: 189 fps (RAW8bit), 94 fps (RAW10bit/RAW12bit), |
|
Sync System | Internal |
|
Video Output Format | RAW 8bit / 10bit / 12bit (Default Raw 8bit) |
|
S/N Ratio | < 3 digit ( Gain 0 dB) |
|
Electronic Shutter | Exposure Time: 18.6 usec to 20 sec (Full Scanning Mode, RAW8bit), 23.4 usec to 40 sec (Full Scanning Mode, RAW10bit/RAW12bit) |
|
Gain | - |
|
- Analog | 0 ~ 24 dB |
|
- Digital | 0 ~ 6 dB |
|
Offset (Analog) | RAW8bit: 0 to 31 digit, RAW12bit: 0 to 511 digit |
|
ROI | ROI (Horizontal:32 to 1920 pixels / Vertical:32 to 1200 lines); (Default: 1920 x 1200) Adjustable Steps for offset: 2 pixels in horizontal direction and 2 lines in vertical direction Adjustable Steps for image size: 16 pixels in horizontal direction and 4 lines in vertical direction Adjustable Steps for ROI 8 Region, 16 pixels in horizontal direction and 4 lines in vertical direction |
|
Binning | Individual x2 Horizontal, Vertical Binning (Frame rate does not increase) |
|
Decimation Function | Individual x2 Horizontal, Vertical Decimation (Frame rate increases with vertical decimation, but the frame rate does not increase with horizontal decimation) |
|
ALC | AE, AGC (Default AE: OFF, AGC: OFF) |
|
White Balance | N/A |
|
Mirror Image | Horizontal / Vertical / Horizontal and Vertical (Default: OFF) |
|
Pixel Defect Correction | Up to 64 pixels (Default: ON) |
|
Operational Mode | Free-run / Edge preset trigger / Pulse width trigger / Start and Stop trigger |
|
User Setting Storage | Supported |
|
Interface | USB 3.0 Super Speed (USB 3.0 Micro B) |
|
Input / Output | Three GPIO, One Camera Hardware Reset |
Sentech is releasing a brand new USB 3.0, 2.3MP monochrome USB3 Vision camera. The STC-MBS241U3V features 165 FPS, and a dazzling 2.3MP resolution. Utilizing CMOS Global Shutter, the STC-MBS241U3V is capable of capturing moving objects without any motion blur. By utilizing the user friendly USB 3.0 interface, speed and power have never been easier to use.
Imaging
|
Model No | STC-MBS241U3V |
|
Image Sensor | 1/1.2" 2.35 MP Monochrome CMOS (SONY: IMX174) |
|
Active Picture Element | 1920 (H) x 1200 (V) |
|
Cell Size | 5.86 (H) x 5.86 (V) μm |
Function
|
Scanning System | Progressive |
|
Shutter Type | Global Shutter |
|
Scanning Mode | Full Scanning, Variable AOI (Horizontal & Vertical) |
|
Maximum Frame Rate (Full Scanning Mode) | 1920 x 1200: 163 fps (RAW8bit), 81.5 fps (RAW10bit), 81.5 (RAW12bit). * Frame rate will drop if connected to a USB 2.0 Port. |
|
Maximum Frame Rate (AOI Mode) | 1280 x 1024: 189 fps (RAW8bit), 94 fps (RAW10bit/RAW12bit), |
|
Sync System | Internal |
|
Video Output Format | RAW 8bit / 10bit / 12bit (Default Raw 8bit) |
|
S/N Ratio | < 3 digit ( Gain 0 dB) |
|
Electronic Shutter | Exposure Time: 18.6 usec to 20 sec (Full Scanning Mode, RAW8bit), 23.4 usec to 40 sec (Full Scanning Mode, RAW10bit/RAW12bit) |
|
Gain | - |
|
- Analog | 0 ~ 24 dB |
|
- Digital | 0 ~ 6 dB |
|
Offset (Analog) | RAW8bit: 0 to 31 digit, RAW12bit: 0 to 511 digit |
|
ROI | ROI (Horizontal:32 to 1920 pixels / Vertical:32 to 1200 lines); (Default: 1920 x 1200) Adjustable Steps for offset: 2 pixels in horizontal direction and 2 lines in vertical direction Adjustable Steps for image size: 16 pixels in horizontal direction and 4 lines in vertical direction Adjustable Steps for ROI 8 Region, 16 pixels in horizontal direction and 4 lines in vertical direction |
|
Binning | Individual x2 Horizontal, Vertical Binning (Frame rate does not increase) |
|
Decimation Function | Individual x2 Horizontal, Vertical Decimation (Frame rate increases with vertical decimation, but the frame rate does not increase with horizontal decimation) |
|
ALC | AE, AGC (Default AE: OFF, AGC: OFF) |
|
White Balance | N/A |
|
Mirror Image | Horizontal / Vertical / Horizontal and Vertical (Default: OFF) |
|
Pixel Defect Correction | Up to 64 pixels (Default: ON) |
|
Operational Mode | Free-run / Edge preset trigger / Pulse width trigger / Start and Stop trigger |
|
User Setting Storage | Supported |
|
Interface | USB 3.0 Super Speed (USB 3.0 Micro B) |
|
Input / Output | Three GPIO, One Camera Hardware Reset |
| Sentech America | Sentech America | |
|---|---|---|
| Product Category | Vision Sensors | Video Cameras |
| Product Number | STC-MBS241U3V | STC-MBS241U3V |
| Product Name | USB3 Vision CMOS Camera | USB3 Vision CMOS, 2.35 MP, Mono, Cased |
| Monochrome / Color | Monochrome | Monochrome |
| Imaging Technology | CMOS Camera | CMOS Camera; Digital Camera |
| Format / Output | USB | |
| Resolution | 8 bits; 10 bits; 12 bits | 8 bits; 10 bits; 12 bits |
| Lens Mount | C-Mount | C-Mount |