Sentech America Auto Focus HD 720p CMOS Camera STC-AF134DV

Description
The STC-AF134DV is part of Sentech’s Auto Focus Block Camera line. This low cost, high performance CMOS based camera outputs both DVI and LVDS signals. The DVI signal can go directly to any flat screen monitor that takes a DVI or HDMI input. The STC-AF134DV auto focus block camera outputs a 720p, 60 fps, 16x9 image. This product provides full on-board image processing for Low Vision Magnifier systems. Minimum Scene Illumination 13 Lux @ F1.6 (at zoom out position) at 50% IRE, AGC ON and 1/60 second shutter speed with IR cut filter Sync System Internal Video Output DVI 1.0 Conformity RGB, 1280 (H) x 720 (V), 60 Hz / 50 Hz ALC Can be configured via UART communication with optical iris, auto electronic shutter and AGC Shutter Speed Shutter speed adjustable via UART communication, Default value: 1/100 - Extended Available up to 0.5 seconds - High Speed Up to 1/100,000 seconds at 60 Hz or up to 1/83,333 seconds at 50 Hz Gain AGC or Fixed Gain selectable via the UART communication - AGC 0 ~ 24 dB - Fixed Gain 0 ~ 24 dB Digital Gain Up to 5.9866 dB Gamma 1.0, 0.9, 0.8, 0.7, 0.6, 0.5, 0.45, 0.3 or manual gamma; Gamma selectable via the UART communication White Balance Auto White Balance / Manual White Balance / Push-to-Set White Balance selectable via UART communication Mirror Image Horizontal and vertical flip are selectable via UART communication Picture Modes 3 Picture Modes: Picture, Bright and Pseudo Color (including 30 pseudo color modes) Picture mode selectable via the UART communication Line Generator Both horizontal and vertical available with all colors; Thickness adjustable via the UART communication Shadow Mask Generator Horizontal and vertical with shading level adjustment via the UART communication Motion Detection ON / OFF selectable via the UART communication Digital Zoom x1 to x 128 Digital zoom, Digital pan and tilt is available on still images Freeze Image Live or Freeze Image is selectable via UART communication; Digital pan and tilt is available on still images Communication UART communication via C304 (S4B-ZR-SM4A, JST) connector Character Generator Built-in character generator function via UART communication Optical Zoom Manual zoom position control via the UART communication Focus Auto Focus / Manual Focus / Push-to-Set Focus; Focus selectable via the UART communication Iris Auto IRIS / manual IRIS / push set IRIS, Selectable IRIS control mode via the UART communication
Datasheet
Description
The STC-AF134DV is part of Sentech’s Auto Focus Block Camera line. This low cost, high performance CMOS based camera outputs both DVI and LVDS signals. The DVI signal can go directly to any flat screen monitor that takes a DVI or HDMI input. The STC-AF134DV auto focus block camera outputs a 720p, 60 fps, 16x9 image. This product provides full on-board image processing for Low Vision Magnifier systems. Minimum Scene Illumination 13 Lux @ F1.6 (at zoom out position) at 50% IRE, AGC ON and 1/60 second shutter speed with IR cut filter Sync System Internal Video Output DVI 1.0 Conformity RGB, 1280 (H) x 720 (V), 60 Hz / 50 Hz ALC Can be configured via UART communication with optical iris, auto electronic shutter and AGC Shutter Speed Shutter speed adjustable via UART communication, Default value: 1/100 - Extended Available up to 0.5 seconds - High Speed Up to 1/100,000 seconds at 60 Hz or up to 1/83,333 seconds at 50 Hz Gain AGC or Fixed Gain selectable via the UART communication - AGC 0 ~ 24 dB - Fixed Gain 0 ~ 24 dB Digital Gain Up to 5.9866 dB Gamma 1.0, 0.9, 0.8, 0.7, 0.6, 0.5, 0.45, 0.3 or manual gamma; Gamma selectable via the UART communication White Balance Auto White Balance / Manual White Balance / Push-to-Set White Balance selectable via UART communication Mirror Image Horizontal and vertical flip are selectable via UART communication Picture Modes 3 Picture Modes: Picture, Bright and Pseudo Color (including 30 pseudo color modes) Picture mode selectable via the UART communication Line Generator Both horizontal and vertical available with all colors; Thickness adjustable via the UART communication Shadow Mask Generator Horizontal and vertical with shading level adjustment via the UART communication Motion Detection ON / OFF selectable via the UART communication Digital Zoom x1 to x 128 Digital zoom, Digital pan and tilt is available on still images Freeze Image Live or Freeze Image is selectable via UART communication; Digital pan and tilt is available on still images Communication UART communication via C304 (S4B-ZR-SM4A, JST) connector Character Generator Built-in character generator function via UART communication Optical Zoom Manual zoom position control via the UART communication Focus Auto Focus / Manual Focus / Push-to-Set Focus; Focus selectable via the UART communication Iris Auto IRIS / manual IRIS / push set IRIS, Selectable IRIS control mode via the UART communication
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Auto Focus HD 720p CMOS Camera - STC-AF134DV - Sentech America
Carrollton, TX, USA
Auto Focus HD 720p CMOS Camera
STC-AF134DV
Auto Focus HD 720p CMOS Camera STC-AF134DV
The STC-AF134DV is part of Sentech’s Auto Focus Block Camera line. This low cost, high performance CMOS based camera outputs both DVI and LVDS signals. The DVI signal can go directly to any flat screen monitor that takes a DVI or HDMI input. The STC-AF134DV auto focus block camera outputs a 720p, 60 fps, 16x9 image. This product provides full on-board image processing for Low Vision Magnifier systems. Minimum Scene Illumination 13 Lux @ F1.6 (at zoom out position) at 50% IRE, AGC ON and 1/60 second shutter speed with IR cut filter Sync System Internal Video Output DVI 1.0 Conformity RGB, 1280 (H) x 720 (V), 60 Hz / 50 Hz ALC Can be configured via UART communication with optical iris, auto electronic shutter and AGC Shutter Speed Shutter speed adjustable via UART communication, Default value: 1/100 - Extended Available up to 0.5 seconds - High Speed Up to 1/100,000 seconds at 60 Hz or up to 1/83,333 seconds at 50 Hz Gain AGC or Fixed Gain selectable via the UART communication - AGC 0 ~ 24 dB - Fixed Gain 0 ~ 24 dB Digital Gain Up to 5.9866 dB Gamma 1.0, 0.9, 0.8, 0.7, 0.6, 0.5, 0.45, 0.3 or manual gamma; Gamma selectable via the UART communication White Balance Auto White Balance / Manual White Balance / Push-to-Set White Balance selectable via UART communication Mirror Image Horizontal and vertical flip are selectable via UART communication Picture Modes 3 Picture Modes: Picture, Bright and Pseudo Color (including 30 pseudo color modes) Picture mode selectable via the UART communication Line Generator Both horizontal and vertical available with all colors; Thickness adjustable via the UART communication Shadow Mask Generator Horizontal and vertical with shading level adjustment via the UART communication Motion Detection ON / OFF selectable via the UART communication Digital Zoom x1 to x 128 Digital zoom, Digital pan and tilt is available on still images Freeze Image Live or Freeze Image is selectable via UART communication; Digital pan and tilt is available on still images Communication UART communication via C304 (S4B-ZR-SM4A, JST) connector Character Generator Built-in character generator function via UART communication Optical Zoom Manual zoom position control via the UART communication Focus Auto Focus / Manual Focus / Push-to-Set Focus; Focus selectable via the UART communication Iris Auto IRIS / manual IRIS / push set IRIS, Selectable IRIS control mode via the UART communication

The STC-AF134DV is part of Sentech’s Auto Focus Block Camera line. This low cost, high performance CMOS based camera outputs both DVI and LVDS signals. The DVI signal can go directly to any flat screen monitor that takes a DVI or HDMI input. The STC-AF134DV auto focus block camera outputs a 720p, 60 fps, 16x9 image. This product provides full on-board image processing for Low Vision Magnifier systems.

Minimum Scene Illumination

13 Lux @ F1.6 (at zoom out position) at 50% IRE, AGC ON and 1/60 second shutter speed with IR cut filter

Sync System

Internal

Video Output

DVI 1.0 Conformity RGB, 1280 (H) x 720 (V), 60 Hz / 50 Hz

ALC

Can be configured via UART communication with optical iris, auto electronic shutter and AGC

Shutter Speed

Shutter speed adjustable via UART communication, Default value: 1/100

- Extended

Available up to 0.5 seconds

- High Speed

Up to 1/100,000 seconds at 60 Hz or up to 1/83,333 seconds at 50 Hz

Gain

AGC or Fixed Gain selectable via the UART communication

- AGC

0 ~ 24 dB

- Fixed Gain

0 ~ 24 dB

Digital Gain

Up to 5.9866 dB

Gamma

1.0, 0.9, 0.8, 0.7, 0.6, 0.5, 0.45, 0.3 or manual gamma; Gamma selectable via the UART communication

White Balance

Auto White Balance / Manual White Balance / Push-to-Set White Balance selectable via UART communication

Mirror Image

Horizontal and vertical flip are selectable via UART communication

Picture Modes

3 Picture Modes: Picture, Bright and Pseudo Color (including 30 pseudo color modes) Picture mode selectable via the UART communication

Line Generator

Both horizontal and vertical available with all colors; Thickness adjustable via the UART communication

Shadow Mask Generator

Horizontal and vertical with shading level adjustment via the UART communication

Motion Detection

ON / OFF selectable via the UART communication

Digital Zoom

x1 to x 128 Digital zoom, Digital pan and tilt is available on still images

Freeze Image

Live or Freeze Image is selectable via UART communication; Digital pan and tilt is available on still images

Communication

UART communication via C304 (S4B-ZR-SM4A, JST) connector

Character Generator

Built-in character generator function via UART communication

Optical Zoom

Manual zoom position control via the UART communication

Focus

Auto Focus / Manual Focus / Push-to-Set Focus; Focus selectable via the UART communication

Iris

Auto IRIS / manual IRIS / push set IRIS, Selectable IRIS control mode via the UART communication
Supplier's Site Datasheet

Technical Specifications

  Sentech America
Product Category CMOS Cameras
Product Number STC-AF134DV
Product Name Auto Focus HD 720p CMOS Camera
Camera Function Still
Monochrome / Color Color
Application / Industry Medical and Imaging
Physical Board Mounted
Unlock Full Specs
to access all available technical data

Similar Products

CCTV Cameras - 9064110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
Application / Industry Security / Law Enforcement
Horizontal Resolution 975 lines
View Details
Oryx 10GigE High Bandwith Image Transfer - ORX-10GS-32S4M-C - Teledyne FLIR IIS
Specs
Monochrome / Color Monochrome
Specialty Camera Type Vision Sensor
Application / Industry Industrial
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
Shutter Type Global Shutter
View Details
5MP SONY IMX335 rolling shutter GMSL2 camera -  - Advantech
Specs
Application / Industry Industrial
View Details