The STC-CMB4MPOE is part of Sentech’s GigE Vision CMOSIS Series, and uses a 1” CMOSIS sensor that outputs a magnificent 4 megapixel resolution along with a blazingly fast 25 FPS. The camera features Power over Ethernet or 6 pin Hirose, Full AOI Functionality, Global Shutter and much more. The STC-CMB4MPOE brings CMOSIS versatility to the reliability of the GigE Vision format and is ready to be used in your application.
|
Scanning System | Progressive |
|
Vertical Frequency (Frame Rate) | 25 Hz at full resolution (12.5Hz on 10bit for ether net bandwidth limitation), 1.00000 to 4000 Hz adjustable via the communication, (Frame rate depends on the AOI setting), Maximum frame rate (4000 Hz) is when vertical resolution AOI setting is 32. |
|
Horizontal Frequency | 54.4 kHz |
|
Pixel Frequency | 120 MHz |
|
Noise Level | - |
|
- @ 8 Bit Output | <= 2.5 Digit (Gain 0 dB) |
|
- @ 10 Bit Output | <= 15 Digit (Gain 0 dB) |
|
Minimum Scene Illumination | Less than 1 Lux @ F1.2, 50 Hz |
|
- Near IR (-NIR) | Less than 1 Lux @ F1.2, 50 Hz |
|
Sync System | Internal |
|
Video Output Format | Digital 8, 10 bit Raw Data, (Default:8bit Raw) |
|
Interface | IEEE802.3 (1000BASE-T) |
|
Protocol | GigE Vision® 1.2 and GenICam™ 2.0 Compliant |
|
Exposure Time | Preset continuous mode: 25 microseconds to 2000 milliseconds, Preset trigger mode:25 microseconds to 2000 milliseconds, Pulse width mode: 25 microseconds to 2000 milliseconds |
|
ALC (Automatic Light Compensation) | Automatic Exposure (AE) and Automatic Gain Control (AGC) (ON/OFF) (adjustable via the communication), (Default: AE OFF, AGC ON) |
|
Gain | x1 to x3 (Default: x1) |
|
Gamma | Gamma 1.0 (Factory default) or uploadable gamma table (Default:1) |
|
AOI Function | Variable AOI setting via the communication |
|
White Balance | N/A |
|
Operating Mode | Edge preset trigger, Pulse width trigger (Default:OFF) |
|
Communication | UART Communication through Ethernet port |
|
I/Os | One opt-isolated input and two open collector outputs(+3.3V) |
| Sentech America | |
|---|---|
| Product Category | Vision Sensors |
| Product Number | STC-CMB4MPOE |
| Product Name | GigE CMOSIS Camera |
| Monochrome / Color | Monochrome |
| Imaging Technology | CMOS Camera; CMOSIS |
| Format / Output | GigE Vision |
| Resolution | 8 bits; 10 bits |
| Lens Mount | C-Mount |