Sentech’s 8k Line Scan Camera Link camera features a 40 kHz Line Rate, Color or Monochrome Models, Camera Link Output, and more. The camera is available with Field Update Capabilities, and C, F, M42 or M72 Mounts.
|
Image Sensor | 8k CMOS image sensor DR-8k-3.5 (AWAIBA) |
|
Active Pixels | 8,192 pixels |
|
Pixel Size | 7 (H) x 7 (V) µm (7 µm pitch) |
|
Photo Array Length | 57.344 mm |
| Sentech America | |
|---|---|
| Product Category | CMOS Cameras |
| Product Number | FS-B8KU7CL |
| Product Name | Monochrome Line Scan Camera |
| Camera Function | Still |
| Monochrome / Color | Monochrome |
| Specialty Camera Type | Line Scan Camera |
| Application / Industry | Machine Vision and Transportation |
| Format / Output | CameraLink |