Sentech America Camera Link PoCL CCD Camera STC-PCL501A

Description
The STC-POCL501A is a full featured, cost effective, QSXGA, digital Power Over Camera Link ® cube camera. This camera delivers a full 5M Pixels resolution at 16 fps. It has a 2/3” color CCD with RGB Primary Color Filter and also features partial scanning, triggering, and reset capabilities. Scanning System Progressive Scanning Method Full, Partial full, 1/2 partial, 1/4 partial, Variable partial, Binning (Partial, 1/2 partial, 1/4 partial, Variable partial) Vertical Frequency (Frame Rate) 16 Hz Horizontal Frequency 33.264 kHz Pixel Frequency 64 MHz S/N Ratio - - @ 8 Bit Output <= 4 Digit (Gain 0 dB) - @ 10 Bit Output ≤ 15 Digit (Gain 0 dB) - @ 12 Bit Output ≤ 60 Digit (Gain 0 dB) Minimum Illumination 0.24 Lux @ F1.2 Sync System Internal Video Output Digital 8, 10 or 12 bit CameraLink® (Base configuration) Tap 2 Taps Shutter Speed OFF, 1/8 ~ 1/209,000 seconds (Variable at every H and clock) Gain 0 ~ 18.309 dB Gamma 1.0 Trigger Mode Free Run, Edge Preset Trigger (V-reset) Pulse Width Trigger (V-reset) Communication RS232 via CameraLink® connector
Description
The STC-POCL501A is a full featured, cost effective, QSXGA, digital Power Over Camera Link ® cube camera. This camera delivers a full 5M Pixels resolution at 16 fps. It has a 2/3” color CCD with RGB Primary Color Filter and also features partial scanning, triggering, and reset capabilities. Scanning System Progressive Scanning Method Full, Partial full, 1/2 partial, 1/4 partial, Variable partial, Binning (Partial, 1/2 partial, 1/4 partial, Variable partial) Vertical Frequency (Frame Rate) 16 Hz Horizontal Frequency 33.264 kHz Pixel Frequency 64 MHz S/N Ratio - - @ 8 Bit Output <= 4 Digit (Gain 0 dB) - @ 10 Bit Output ≤ 15 Digit (Gain 0 dB) - @ 12 Bit Output ≤ 60 Digit (Gain 0 dB) Minimum Illumination 0.24 Lux @ F1.2 Sync System Internal Video Output Digital 8, 10 or 12 bit CameraLink® (Base configuration) Tap 2 Taps Shutter Speed OFF, 1/8 ~ 1/209,000 seconds (Variable at every H and clock) Gain 0 ~ 18.309 dB Gamma 1.0 Trigger Mode Free Run, Edge Preset Trigger (V-reset) Pulse Width Trigger (V-reset) Communication RS232 via CameraLink® connector

Suppliers

Company
Product
Description
Supplier Links
Camera Link PoCL CCD Camera - STC-PCL501A - Sentech America
Carrollton, TX, USA
Camera Link PoCL CCD Camera
STC-PCL501A
Camera Link PoCL CCD Camera STC-PCL501A
The STC-POCL501A is a full featured, cost effective, QSXGA, digital Power Over Camera Link ® cube camera. This camera delivers a full 5M Pixels resolution at 16 fps. It has a 2/3” color CCD with RGB Primary Color Filter and also features partial scanning, triggering, and reset capabilities. Scanning System Progressive Scanning Method Full, Partial full, 1/2 partial, 1/4 partial, Variable partial, Binning (Partial, 1/2 partial, 1/4 partial, Variable partial) Vertical Frequency (Frame Rate) 16 Hz Horizontal Frequency 33.264 kHz Pixel Frequency 64 MHz S/N Ratio - - @ 8 Bit Output <= 4 Digit (Gain 0 dB) - @ 10 Bit Output ≤ 15 Digit (Gain 0 dB) - @ 12 Bit Output ≤ 60 Digit (Gain 0 dB) Minimum Illumination 0.24 Lux @ F1.2 Sync System Internal Video Output Digital 8, 10 or 12 bit CameraLink® (Base configuration) Tap 2 Taps Shutter Speed OFF, 1/8 ~ 1/209,000 seconds (Variable at every H and clock) Gain 0 ~ 18.309 dB Gamma 1.0 Trigger Mode Free Run, Edge Preset Trigger (V-reset) Pulse Width Trigger (V-reset) Communication RS232 via CameraLink® connector

The STC-POCL501A is a full featured, cost effective, QSXGA, digital Power Over Camera Link ® cube camera. This camera delivers a full 5M Pixels resolution at 16 fps. It has a 2/3” color CCD with RGB Primary Color Filter and also features partial scanning, triggering, and reset capabilities.

Scanning System

Progressive

Scanning Method

Full, Partial full, 1/2 partial, 1/4 partial, Variable partial, Binning (Partial, 1/2 partial, 1/4 partial, Variable partial)

Vertical Frequency (Frame Rate)

16 Hz

Horizontal Frequency

33.264 kHz

Pixel Frequency

64 MHz

S/N Ratio

-

- @ 8 Bit Output

<= 4 Digit (Gain 0 dB)

- @ 10 Bit Output

≤ 15 Digit (Gain 0 dB)

- @ 12 Bit Output

≤ 60 Digit (Gain 0 dB)

Minimum Illumination

0.24 Lux @ F1.2

Sync System

Internal

Video Output

Digital 8, 10 or 12 bit CameraLink® (Base configuration)

Tap

2 Taps

Shutter Speed

OFF, 1/8 ~ 1/209,000 seconds (Variable at every H and clock)

Gain

0 ~ 18.309 dB

Gamma

1.0

Trigger Mode

Free Run, Edge Preset Trigger (V-reset) Pulse Width Trigger (V-reset)

Communication

RS232 via CameraLink® connector
Supplier's Site

Technical Specifications

  Sentech America
Product Category Video Cameras
Product Number STC-PCL501A
Product Name Camera Link PoCL CCD Camera
Camera Function Still; Video
Monochrome / Color Monochrome
Imaging Technology CCD Camera; Digital Camera
Application / Industry Industrial; Machine Vision and Transportation
Resolution 8 bits; 10 bits; 12 bits
Unlock Full Specs
to access all available technical data

Similar Products

SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details
Live Motion Amplification - IRIS MA™ - RDI Technologies Inc.
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology Digital Camera
View Details
Industrial Inspection Camera - PCE-VE 200-S - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
Compact Uncooled LWIR Cores - MicroCalibir - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology Digital Camera
View Details