The STC-SC202POE is part of Sentech's Brand New Power over Ethernet GigE Vision camera series. It features a 1/1.8" color UXGA sensor, 15fps and communication over an Ethernet connector. The STC-SC202POE boasts a compact 35(w) x 35(H) x 55.9 (D) mm size, a user-programmable Area of Interest (AOI) and an uploadable Gamma Table. This camera meets all industry standards for GigE Vision® and GenICam™, and is compatible with all standard industry drivers. The GigE PoE series is available now at an extremely low cost.
|
Scanning System | Progressive |
|
Vertical Frequency | 15.31640 Hz at full resolution, 0.29261 to 61.26600 Hz changeable via the communication (Frame rate depends on the AOI setting) Maximum frame rate (61.26600 Hz) is when vertical resolution AOI setting is 232. |
|
Horizontal Frequency | 19.1761 kHz |
|
Pixel Frequency | 36.8181 MHz |
|
Noise Level | - |
|
- @ 10 Bit Output | <= 12 Digit (Gain 0 dB) |
|
- @ 12 Bit Output | <= 48 Digit (gain 0 dB) |
|
Minimum Scene Illumination | 7.272 Lux @ F1.2, 15.31640 Hz |
|
Sync System | Internal |
|
Video Output | Digital 8, 10 or 12 bit Raw Data or RGB 8 bit |
|
Interface | PoE: IEEE802.3af CLASS2 (1000BASE-T) |
|
Protocol | GigE Vision® 1.2 and GenICam™ 2.0 Compliant |
|
Exposure Time | Preset continuous mode: 10 useconds ~ 16,777,216 useconds; Preset trigger mode: 0, 10 useconds ~ 16,777,216 useconds; Pulse width mode: 10 mseconds ~ Unlimited, ‘0’:Electric Shutter Off(Full exposure) |
|
ALC | AE and AGC (ON/OFF) |
|
Gain | 0 ~ 20.4 dB |
|
Gamma | Gamma 1.0 (Factory default) or uploadable gamma table |
|
AOI (Area of Interest) Function | Variable AOI setting via the communication |
|
Smear Reduction | Selectable ON/OFF via the Communication |
|
Color Interpolation | Available on RGB output |
|
White Balance | Auto, Manual, and Push to Set white balance is available on both Raw Data output and RGB output |
|
Operating Mode | Edge preset trigger, Pulse width trigger (long exposure) |
|
Communication | UART Communication through Ethernet port |
|
I/Os | One opt-isolated input and two open collector outputs |
|
- @ 8 Bit Output | <= 3 Digit (Gain 0 dB) |
| Sentech America | |
|---|---|
| Product Category | Vision Sensors |
| Product Number | STC-SC202POE |
| Product Name | GigE Sony CCD Camera |
| Monochrome / Color | Color |
| Imaging Technology | CCD Camera |
| Format / Output | GigE Vision |
| Resolution | 8 bits; 10 bits; 12 bits |
| Lens Mount | C-Mount |