The STC-AFCM133DV is the newest addition to Sentech’s Auto Focus Block Camera line. This low cost, high performance CMOS based camera outputs both DVI and LVDS signals. The DVI signal can go directly to any flat screen monitor that takes a DVI or HDMI input. The STC-AFCM133DV auto focus block camera outputs a 720p, 60 fps, 16x9 image. This product provides full on-board image processing for Low Vision Magnifier systems.
|
Sync System | Internal |
|
Video Output | DVI 1.0 conformity RGB, 1280 (H) x 720 (V), 60 Hz / 50 Hz(YPbPr LVDS signal output from the LVDS KEL connector) |
|
ALC | Can be configured via UART communication with auto electronic shutter and AGC |
|
Shutter Speed | Adjustable shutter speed via the UART communication |
|
Gain | AGC or Fixed Gain selectable via the UART communication |
|
Digital Gain | Up to 12.0242 dB |
|
Gamma | 1.0, 0.9, 0.8, 0.7, 0.6, 0.5, 0.45, 0.3 or manual gamma; Gamma selectable via the UART communication |
|
White Balance | Auto White balance / manual white balance / push-to-set white balance, White balance selectable via the UART communication |
|
Mirror Image | Horizontal and vertical flip are selectable mirror image via the UART |
|
Picture Modes | Three picture mode (Picture, bright and pseudo color including the thirty pseudo color modes) Selectable picture mode via the UART communication |
|
Line Generator | Both horizontal and vertical available with all colors; Thickness adjustable via the UART communication |
|
Shadow Mask Generator | Both horizontal and vertical with shading level adjustment via the UART communication |
|
Motion Detection | Selectable ON/OFF via the UART Communication |
|
Digital Zoom | x1 to x 128 Digital zoom, Digital pan and tilt is available on still images |
|
Freeze Image | Selectable Live image or freeze image via the UART communication, Digital pan and tilt is available on a frozen image |
|
Communication | UART communication via C304 (S4B-ZR-SM4A, JST) connector |
|
Character Generation | Built-in character generator function via UART communication |
|
Pixel Blemish Correction | Static pixel blemish correction up to 64 pixels |
|
Optical Zoom | Manual zoom position control via the UART communication |
|
Focus | Auto Focus / Manual Focus / Push-to-Set Focus; Focus selectable via the UART communication |
|
Iris | Auto IRIS / manual IRIS / push set IRIS, Selectable IRIS control mode via the UART communication |
| Sentech America | |
|---|---|
| Product Category | CMOS Cameras |
| Product Number | STC-AFCM133DV |
| Product Name | Auto Focus HD 720p CMOS Camera |
| Camera Function | Still |
| Monochrome / Color | Color |
| Application / Industry | Medical and Imaging |
| Physical | Board Mounted |