Sentech America 60 Cased PAL Camera STC-P63

Description
The STC-P63 is a high resolution, 1/3" color CCD camera that offers 480 TV Lines and a 10-Bit DSP in a very compact board configuration of 32 x 32 x Var. mm. These low cost PAL cameras offer an optional user programmable DSP and setup. The STC-P63 is available in seven different lens options. Pixel Clock Frequency 14.187MHz Horizontal Frequency 15.625 kHz Vertical Frequency (Frame Rate) 50.00 Hz Scanning System 2:1 Interlace Video Output Level 1.0V p-p, 75 ω Horizontal Resolution 480 TV Lines Minimum Scene Illumination 0.17 Lux @ F1.2 S/N Ratio More than 48 dB Y Correction 0.45
Description
The STC-P63 is a high resolution, 1/3" color CCD camera that offers 480 TV Lines and a 10-Bit DSP in a very compact board configuration of 32 x 32 x Var. mm. These low cost PAL cameras offer an optional user programmable DSP and setup. The STC-P63 is available in seven different lens options. Pixel Clock Frequency 14.187MHz Horizontal Frequency 15.625 kHz Vertical Frequency (Frame Rate) 50.00 Hz Scanning System 2:1 Interlace Video Output Level 1.0V p-p, 75 ω Horizontal Resolution 480 TV Lines Minimum Scene Illumination 0.17 Lux @ F1.2 S/N Ratio More than 48 dB Y Correction 0.45

Suppliers

Company
Product
Description
Supplier Links
60 Cased PAL Camera - STC-P63 - Sentech America
Carrollton, TX, USA
60 Cased PAL Camera
STC-P63
60 Cased PAL Camera STC-P63
The STC-P63 is a high resolution, 1/3" color CCD camera that offers 480 TV Lines and a 10-Bit DSP in a very compact board configuration of 32 x 32 x Var. mm. These low cost PAL cameras offer an optional user programmable DSP and setup. The STC-P63 is available in seven different lens options. Pixel Clock Frequency 14.187MHz Horizontal Frequency 15.625 kHz Vertical Frequency (Frame Rate) 50.00 Hz Scanning System 2:1 Interlace Video Output Level 1.0V p-p, 75 ω Horizontal Resolution 480 TV Lines Minimum Scene Illumination 0.17 Lux @ F1.2 S/N Ratio More than 48 dB Y Correction 0.45

The STC-P63 is a high resolution, 1/3" color CCD camera that offers 480 TV Lines and a 10-Bit DSP in a very compact board configuration of 32 x 32 x Var. mm. These low cost PAL cameras offer an optional user programmable DSP and setup. The STC-P63 is available in seven different lens options.

Pixel Clock Frequency

14.187MHz

Horizontal Frequency

15.625 kHz

Vertical Frequency (Frame Rate)

50.00 Hz

Scanning System

2:1 Interlace

Video Output Level

1.0V p-p, 75 Ω

Horizontal Resolution

480 TV Lines

Minimum Scene Illumination

0.17 Lux @ F1.2

S/N Ratio

More than 48 dB

Y Correction

0.45
Supplier's Site

Technical Specifications

  Sentech America
Product Category Video Cameras
Product Number STC-P63
Product Name 60 Cased PAL Camera
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CCD Camera; Digital Camera
Application / Industry Industrial; Scientific / Research; Microscopy, Medical Equipment, Endoscopic Equipment, Otoscopes, Spectrometers, Physically Abusive Environments, Hand Held Instrumentation
Format / Output PAL
Unlock Full Specs
to access all available technical data

Similar Products

Inspection Cameras - 2205841 - RS Components, Ltd.
Specs
Camera Function Video
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details
Ultra-Violet USB Inspection Camera - PCE-MM 200UV - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology Digital Camera; UV Camera
View Details
Vibration Analysis System - IRIS M TRAVELER - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology Digital Camera
Application / Industry Industrial
View Details