Sentech America Semi-Board Progressive Scan Raw Digital Output Camera STC-B33A

Description
The STC-B33A is a 1/3" monochrome CCD, digital raw data output board camera with 648 (H) x 494 (V) resolution. This series features a VGA sensor with a scan rate of 30, 60 and 90fps, digital raw data output and variable integration shutter trigger. Scanning System Progressive Scanning Method Full Scanning, Partial Full Scanning, 1/2 Partial Scanning, 1/4 Partial Scanning, Variable Partial Scanning, Binning, Binning Partial Scanning, Binning 1/2 Partial Scanning, Binning 1/4 Partial Scanning, Binning Variable Partial Scanning Vertical Frequency (Frame Rate) 31.47 (30 fps) / 62.94 (60 fps) / 94.784 (90 fps) Hz Horizontal Frequency 15.7343 (30 fps) / 31.4685 (60 fps) / 47.2028 (90 fps) kHz Pixel Frequency 12.2727 (30 fps) / 24.5454 (60 fps) / 36.8181 (90 fps) MHz S/N Ratio (Standard Deviation) - - @ 8 Bit Output ≤ 3 Digit (Gain 0 dB) - @ 10 Bit Output ≤ 10 Digit (Gain 0 dB) Minimum Scene Illumination 0.12 Lux @ F1.2 Sync System Internal / External Video Output Digital 8 or 10 bit parallel low voltage output Tap 1 Tap Shutter Speed OFF, 1/3 ~ 1/40,000 seconds (Variable at every H and clock) (30 fps) OFF, 1/7 ~ 1/80,000 seconds (Variable at every H and clock) (60 fps) OFF, 1/11 ~ 1/120,000 seconds (Variable at every H and clock) (90 fps) Gain 0 ~ 27 dB Gamma 1.0 Trigger Mode Edge Preset Trigger (V-reset, Non-Reset) Pulse Width Trigger (V-reset, Non-Reset) Communication RS232 via DF12-36DS-0.5V connector
Description
The STC-B33A is a 1/3" monochrome CCD, digital raw data output board camera with 648 (H) x 494 (V) resolution. This series features a VGA sensor with a scan rate of 30, 60 and 90fps, digital raw data output and variable integration shutter trigger. Scanning System Progressive Scanning Method Full Scanning, Partial Full Scanning, 1/2 Partial Scanning, 1/4 Partial Scanning, Variable Partial Scanning, Binning, Binning Partial Scanning, Binning 1/2 Partial Scanning, Binning 1/4 Partial Scanning, Binning Variable Partial Scanning Vertical Frequency (Frame Rate) 31.47 (30 fps) / 62.94 (60 fps) / 94.784 (90 fps) Hz Horizontal Frequency 15.7343 (30 fps) / 31.4685 (60 fps) / 47.2028 (90 fps) kHz Pixel Frequency 12.2727 (30 fps) / 24.5454 (60 fps) / 36.8181 (90 fps) MHz S/N Ratio (Standard Deviation) - - @ 8 Bit Output ≤ 3 Digit (Gain 0 dB) - @ 10 Bit Output ≤ 10 Digit (Gain 0 dB) Minimum Scene Illumination 0.12 Lux @ F1.2 Sync System Internal / External Video Output Digital 8 or 10 bit parallel low voltage output Tap 1 Tap Shutter Speed OFF, 1/3 ~ 1/40,000 seconds (Variable at every H and clock) (30 fps) OFF, 1/7 ~ 1/80,000 seconds (Variable at every H and clock) (60 fps) OFF, 1/11 ~ 1/120,000 seconds (Variable at every H and clock) (90 fps) Gain 0 ~ 27 dB Gamma 1.0 Trigger Mode Edge Preset Trigger (V-reset, Non-Reset) Pulse Width Trigger (V-reset, Non-Reset) Communication RS232 via DF12-36DS-0.5V connector

Suppliers

Company
Product
Description
Supplier Links
Semi-Board Progressive Scan Raw Digital Output Camera - STC-B33A - Sentech America
Carrollton, TX, USA
Semi-Board Progressive Scan Raw Digital Output Camera
STC-B33A
Semi-Board Progressive Scan Raw Digital Output Camera STC-B33A
The STC-B33A is a 1/3" monochrome CCD, digital raw data output board camera with 648 (H) x 494 (V) resolution. This series features a VGA sensor with a scan rate of 30, 60 and 90fps, digital raw data output and variable integration shutter trigger. Scanning System Progressive Scanning Method Full Scanning, Partial Full Scanning, 1/2 Partial Scanning, 1/4 Partial Scanning, Variable Partial Scanning, Binning, Binning Partial Scanning, Binning 1/2 Partial Scanning, Binning 1/4 Partial Scanning, Binning Variable Partial Scanning Vertical Frequency (Frame Rate) 31.47 (30 fps) / 62.94 (60 fps) / 94.784 (90 fps) Hz Horizontal Frequency 15.7343 (30 fps) / 31.4685 (60 fps) / 47.2028 (90 fps) kHz Pixel Frequency 12.2727 (30 fps) / 24.5454 (60 fps) / 36.8181 (90 fps) MHz S/N Ratio (Standard Deviation) - - @ 8 Bit Output ≤ 3 Digit (Gain 0 dB) - @ 10 Bit Output ≤ 10 Digit (Gain 0 dB) Minimum Scene Illumination 0.12 Lux @ F1.2 Sync System Internal / External Video Output Digital 8 or 10 bit parallel low voltage output Tap 1 Tap Shutter Speed OFF, 1/3 ~ 1/40,000 seconds (Variable at every H and clock) (30 fps) OFF, 1/7 ~ 1/80,000 seconds (Variable at every H and clock) (60 fps) OFF, 1/11 ~ 1/120,000 seconds (Variable at every H and clock) (90 fps) Gain 0 ~ 27 dB Gamma 1.0 Trigger Mode Edge Preset Trigger (V-reset, Non-Reset) Pulse Width Trigger (V-reset, Non-Reset) Communication RS232 via DF12-36DS-0.5V connector

The STC-B33A is a 1/3" monochrome CCD, digital raw data output board camera with 648 (H) x 494 (V) resolution. This series features a VGA sensor with a scan rate of 30, 60 and 90fps, digital raw data output and variable integration shutter trigger.

Scanning System

Progressive

Scanning Method

Full Scanning, Partial Full Scanning, 1/2 Partial Scanning, 1/4 Partial Scanning, Variable Partial Scanning, Binning, Binning Partial Scanning, Binning 1/2 Partial Scanning, Binning 1/4 Partial Scanning, Binning Variable Partial Scanning

Vertical Frequency (Frame Rate)

31.47 (30 fps) / 62.94 (60 fps) / 94.784 (90 fps) Hz

Horizontal Frequency

15.7343 (30 fps) / 31.4685 (60 fps) / 47.2028 (90 fps) kHz

Pixel Frequency

12.2727 (30 fps) / 24.5454 (60 fps) / 36.8181 (90 fps) MHz

S/N Ratio (Standard Deviation)

-

- @ 8 Bit Output

≤ 3 Digit (Gain 0 dB)

- @ 10 Bit Output

≤ 10 Digit (Gain 0 dB)

Minimum Scene Illumination

0.12 Lux @ F1.2

Sync System

Internal / External

Video Output

Digital 8 or 10 bit parallel low voltage output

Tap

1 Tap

Shutter Speed

OFF, 1/3 ~ 1/40,000 seconds (Variable at every H and clock) (30 fps) OFF, 1/7 ~ 1/80,000 seconds (Variable at every H and clock) (60 fps) OFF, 1/11 ~ 1/120,000 seconds (Variable at every H and clock) (90 fps)

Gain

0 ~ 27 dB

Gamma

1.0

Trigger Mode

Edge Preset Trigger (V-reset, Non-Reset) Pulse Width Trigger (V-reset, Non-Reset)

Communication

RS232 via DF12-36DS-0.5V connector
Supplier's Site

Technical Specifications

  Sentech America
Product Category Video Cameras
Product Number STC-B33A
Product Name Semi-Board Progressive Scan Raw Digital Output Camera
Camera Function Still; Video
Monochrome / Color Monochrome
Imaging Technology CCD Camera; Digital Camera
Application / Industry Industrial; Machine Vision and Transportation
Resolution 8 bits; 10 bits
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Monitoring System - IRIS EDGE - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology CMOS Camera; Digital Camera
Application / Industry Industrial
View Details
Raspberry Pi Cameras - 9132673 - RS Components, Ltd.
Specs
Camera Function Video
Format / Output Csi-2
Horizontal Resolution 3280 lines
View Details
Inspection Camera - PCE-VE 320HR - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details