The STC-POCLC83A-44 is a full featured, cost effective, XGA, progressive scan, digital Power Over Camera Link ® cube camera with a 1/3" color CCD. It features a full frame, 30fps, XGA output, partial scanning, triggering, and reset capabilities.
|
Scanning System | Progressive |
|
Scanning Method | Full, Partial full, 1/2 partial, 1/4 partial, Variable partial |
|
Vertical Frequency (Frame Rate) | 43.77 Hz |
|
Horizontal Frequency | 34.84 kHz |
|
Pixel Frequency | 44.25 MHz |
|
S/N Ratio | - |
|
- @ 8 Bit Output | <= 3 Digit (Gain 0 dB) |
|
- @ 10 Bit Output | ≤ 10 Digit (Gain 0 dB) |
|
Minimum Illumination | 0.25 Lux @ F1.2 |
|
Sync System | Internal / External |
|
Video Output | Digital 8 or 10 bit CameraLink® (Base Configuration) |
|
Tap | 1 Tap |
|
Shutter Speed | OFF, 1/5 ~ 1/96,000 seconds (Variable at every H and clock) |
|
Gain | 0 ~ 27 dB |
|
Gamma | 1.0 |
|
Trigger Mode | Free Run, Edge Preset Trigger (V-reset) Pulse Width Trigger (V-reset) |
|
Communication | RS232 via CameraLink® connector |
| Sentech America | |
|---|---|
| Product Category | Vision Sensors |
| Product Number | STC-CMB2MPOE |
| Product Name | GigE CMOSIS Camera |
| Monochrome / Color | Monochrome |
| Imaging Technology | CMOS Camera; CMOSIS |
| Format / Output | GigE Vision |
| Resolution | 8 bits; 10 bits |
| Lens Mount | C-Mount |