The STC-CMC120APCL color camera, featuring Power Over Camera Link, is part of the high-speed, CMOS Camera Link Camera series. This color camera uses the C-MOSIS 12 Megapixel sensor which outputs full resolution at 62 fps. STC-CMC120APCL also provides full triggering capabilities, a user configurable AOI (Area of Interest) and comes in a small package of 68 (W) x 68 (H) x 40 (D) mm.
|
Scanning System | Progressive |
|
Scanning Method | Full scanning, Variable AOI |
|
Frame rate Vertical frequency of the Camera Link output | 62.3Hz(8bit 10TAP), 51.8Hz (8bit 8TAP), 25.9Hz (8/10/12bit 4TAP), 19.4Hz (8bit 3TAP), 12.9Hz (8/10/12bit 2TAP) |
|
Pixel Frequency | 10TAP, 8TAP,4TAP,3TAP,2TAP: |
|
Noise level (8bit output) | TBD |
|
Minimum Scene Illumination | 1.4 Lux @ F2.25 (10TAP) |
|
Sync System | Internal |
|
Video Output | 8bit: 10TAP, Full, Medium, Base Configuration 10bit: Base Medium Configuration 12bit: Base Configuration |
|
Shutter Speed | 10, 8, 4, 2TAP:41[us] to TBD [s] (Variable at Line unit, Pulse Width Trigger),42[us] to TBD [s] (Variable us unit) 3TAP 42[us] to TBD [s] (Variable at Line unit, Pulse Width Trigger),43[us] to TBD [s] (Variable us unit ) |
|
Digital Gain | 1 to x5 |
|
Gamma | 1.0 |
|
Trigger Mode | Edge Preset Trigger(V Reset), Pulse Width Trigger (V Reset) |
|
Power | - |
|
- Input Voltage | 12 Vdc ± 10% |
|
- Consumption | 10TAP, Full Configuration: Less than 7.0 W Base Configuration: Less than 5.0W |
|
Communication | RS232 via CameraLink® connector |
| Sentech America | |
|---|---|
| Product Category | Vision Sensors |
| Product Number | STC-CMC120APCL |
| Product Name | Camera Link CMOSIS Camera |
| Monochrome / Color | Color |
| Imaging Technology | CMOS Camera; CMOSIS |
| Resolution | 8 bits; 10 bits |
| Lens Mount | C-Mount |
| Maximum Frame Rate | 62.3 fps |