Sentech’s 2k Line Scan Camera Link camera features an 80 kHz Line Rate, Color or Monochrome models, Camera Link Output, and more. The camera is available with Field Update Capabilities, Dual Line Scan, and C,F, or M42 Mounts.
|
Total Data Rate | - |
|
- Camera Link Base | 85MHz x 2 TAP: 80kHz |
|
- Camera Link Base | 80MHZ x 2 TAP: 75kHz |
|
- Camera Link Base | 50MHz x 2 TAP: 47kHz |
|
Video Output | - |
|
- Camera Link Base | 8 bit / 10 bit |
|
Power | - |
|
- Input Voltage | +12 Vdc ~ +24 Vdc |
|
- Consumption | 2.8W (TYP) |
|
Communication | RS232 via CameraLink® connector |
|
Functions | Anti-blooming, High speed exposure control, External trigger control, Flat Field Correction(FFC) |
|
Fill Factor | 100% |
|
Responsivity (except opck=11) gbdt=1 | 19DN/nj/cm2 (@8bit) |
|
Responsivity (except opck=11) gbdt=0 | 77DN/nj/cm2 (@8bit) |
|
Responsivity (opck=11) gbdt=1 | 38DN/nj/cm2 (@8bit) |
|
Responsivity (opck=11) gbdt=0 | 155Dn/nj/cm2 (@8bit) |
| Sentech America | |
|---|---|
| Product Category | CMOS Cameras |
| Product Number | FS-B2KU7CL |
| Product Name | Monochrome Line Scan Camera |
| Camera Function | Still |
| Monochrome / Color | Monochrome |
| Specialty Camera Type | Line Scan Camera |
| Application / Industry | Machine Vision and Transportation |
| Format / Output | CameraLink |