Sentech America Datasheets for CCD Cameras
CCD (couple-charged device) cameras are a type of image capture device that utilize an image sensor to register visible light as a recordable electronic signal to visually archive captured stills and video. Of the three types of digital cameras (the others being CMOS and CID), CCD cameras are the most developed and commonly used.
CCD Cameras: Learn more
| Product Name | Notes |
|---|---|
| Sentech has released a new version of the ever popular Remote Head camera series. The STC-R640 is the NTSC 480 TV Line version of the remote CCU. This camera features... | |
| Sentech has released a new version of the ever popular Remote Head camera series. The STC-R645 is the PAL 480 TV Line version of the remote CCU. This camera features... | |
| The STC-33 is a full featured, low cost, VGA, progressive scan, machine vision, board camera with a 1/3" monochrome CCD. The STC-33 features a full frame 60fps (at double speed)... | |
| The STC-620 is the latest and greatest in Sentech’s ever popular Analog camera series. This camera features a 1/2” high resolution CCD Sensor, NTSC format, 480 TV Lines, 30 FPS,... | |
| The STC-625 is the latest and greatest in Sentech’s ever popular Analog camera series. This camera features a 1/2” high resolution CCD Sensor, PAL format, 480 TV Lines, 25 FPS,... | |
| The STC-630 is the latest and greatest in Sentech's ever popular Analog camera series. This camera features a 1/3” high resolution CCD Sensor, NTSC format, 480 TV Lines, 30 FPS,... | |
| The STC-635 is the latest and greatest in Sentech’s ever popular Analog camera series. This camera features a 1/3” high resolution CCD Sensor, PAL format, 480 TV Lines, 25 FPS,... | |
| The STC-83 is a full featured, low cost, XGA progressive scan machine vision board camera with a 1/3" monochrome CCD. The STC-83 features a full frame 30fps XGA output, partial... | |
| The STC-B152A is a 1/2" monochrome CCD, digital raw data output board camera with 1360 (H) x 1040 (V) resolution. This series features a SXGA sensor with a scan rate... | |
| The STC-B202A is a 1/1.8" monochrome CCD, digital raw data output board camera with 1620 (H) x 1220 (V) resolution. This series features a UXGA sensor with a scan rate... | |
| The STC-B33A is a 1/3" monochrome CCD, digital raw data output board camera with 648 (H) x 494 (V) resolution. This series features a VGA sensor with a scan rate... | |
| The STC-B83A is a 1/3" monochrome CCD, digital raw data output board camera with 1024 (H) x 768 (V) resolution. This series features a XGA sensor with a scan rate... | |
| The STC-BC152A is a 1/2" color CCD, digital raw data output board camera with 1360 (H) x 1040 (V) resolution. This series features a SXGA sensor with a scan rate... | |
| The STC-BC202A is a 1/1.8" color CCD, digital raw data output board camera with 1620 (H) x 1220 (V) resolution. This series features a UXGA sensor with a scan rate... | |
| The STC-BC33A is a 1/3" color CCD, digital raw data output board camera with 648 (H) x 494 (V) resolution. This series features a VGA sensor with a scan rate... | |
| The STC-BC83A is a 1/3" color CCD, digital raw data output board camera with 1024 (H) x 768 (V) resolution. This series features a XGA sensor with a scan rate... | |
| The STC-CL152A is a full featured, cost effective, SXGA, progressive scan, digital Camera Link ® cube camera with a 1/2" monochrome CCD. It features full frame, 19fps, SXGA output, partial... | |
| The STC-CL202A is a full featured, cost effective, UXGA, progressive scan, digital Camera Link ® cube camera with a 1/1.8" monochrome CCD. It features full frame, 15fps, UXGA output, partial... | |
| The STC-CL232A is a full featured, cost effective, UXGA, progressive scan, digital Camera Link ® cube camera with a 1/1.8" monochrome CCD. It features full frame, 30fps, UXGA output, partial... | |
| The STC-CL338A is a full featured, cost effective, VGA, progressive scan digital Camera Link ® cube camera with a 1/3" monochrome CCD. It features full frame, 240fps, VGA output, partial... | |
| The STC-CL33A is a full featured, cost effective, VGA, progressive scan digital Camera Link ® cube camera with a 1/3" monochrome CCD. It features full frame, 90fps, VGA output, partial... | |
| The STC-CL500A is a full featured, cost effective QSXGA digital Camera Link ® cube camera. This camera delivers a full 5M Pixels resolution at 16 fps. It has a 2/3” | |
| The STC-CL83A is a full featured, cost effective, XGA, progressive scan, digital Camera Link ® cube camera with a 1/3" monochrome CCD. It features full frame, 30fps, XGA output, partial... | |
| The STC-CL83A-44 is a full featured, cost effective, XGA, progressive scan, digital Camera Link ® cube camera with a 1/3" monochrome CCD. It features a full frame, 44fps, XGA output,... | |
| The STC-CLC152A is a full featured, cost effective, SXGA, progressive scan, digital Camera Link ® cube camera with a 1/2" color CCD. It features full frame, 19fps, SXGA output, partial... | |
| The STC-CLC202A is a full featured, cost effective, UXGA, progressive scan, digital Camera Link ® cube camera with a 1/1.8" CCD with RGB Primary Color Filter. It features full frame,... | |
| The STC-CLC232A is a full featured, cost effective, UXGA, progressive scan, digital Camera Link ® cube camera with a 1/1.8" CCD with RGB Primary Color Filter. It features full frame,... | |
| The STC-CLC338A is a full featured, cost effective, VGA, progressive scan, digital Camera Link ® cube camera with a 1/3" color CCD. It features full frame, 240fps, VGA output, partial... | |
| The STC-CLC33A is a full featured, cost effective, VGA, progressive scan, digital Camera Link ® cube camera with a 1/3" color CCD. It features full frame, 90fps, VGA output, partial... | |
| The STC-CLC500A is a full featured, cost effective, QSXGA, digital Camera Link ® cube camera. This camera delivers a full 5M Pixels resolution at 16 fps. It has a 2/3” | |
| The STC-CLC83A is a full featured, cost effective, XGA, progressive scan, digital Camera Link ® cube camera with a 1/3" color CCD. It features full frame, 30fps, XGA output, partial... | |
| The STC-CLC83A-44 is a full featured, cost effective, XGA, progressive scan, digital Camera Link ® cube camera with a 1/3" color CCD. It features a full frame, 44fps, XGA output,... | |
| The STC-GE152OX is part of Sentech's GigE camera line. It features a 1/2" monochrome SXGA sensor, 19fps and communication over a 12 pin Hirose or Ethernet connector. The STC-GE152OX boasts... | |
| The STC-GE202OX is part of Sentech's GigE camera line. It features a 1/1.8" monochrome UXGA sensor, 15fps and communication over a 12 pin Hirose or Ethernet connector. The STC-GE202OX boasts... | |
| The STC-GE33OX is part of Sentech's GigE camera line. It features a 1/3" monochrome VGA sensor, 90fps and communication over a 12 pin Hirose or Ethernet connector. The STC-GE33OX boasts... | |
| The STC-GE83OX is part of Sentech's GigE camera line. It features a 1/3" monochrome XGA sensor, 36fps and communication over a 12 pin Hirose or Ethernet connector. The STC-GE83OX boasts... | |
| The STC-GEC152OX is part of Sentech's GigE camera line. It features a 1/2" color SXGA sensor, 19fps and communication over a 12 pin Hirose or Ethernet connector. The STC-GEC152OX boasts... | |
| The STC-GEC202OX is part of Sentech's GigE camera line. It features a 1/1.8" color UXGA sensor, 15fps and communication over a 12 pin Hirose or Ethernet connector. The STC-GEC202OX boasts... | |
| The STC-GEC33OX is part of Sentech's GigE camera line. It features a 1/3" color VGA sensor, 90fps and communication over a 12 pin Hirose or Ethernet connector. The STC-GEC33OX boasts... | |
| The STC-GEC83OX is part of Sentech's GigE camera line. It features a 1/3" color XGA sensor, 36fps and communication over a 12 pin Hirose or Ethernet connector. The STC-GEC83OX boasts... | |
| The STC-HD93DV is our newest HD Digital output cased camera, ideal for applications requiring direct-connect monitor viewing with High Definition resolution. This CCD based camera outputs a true HD 720p,... | |
| The STC-HD93SDI is our newest HD Digital output cased camera, ideal for applications requiring direct-connect monitor viewing with High Definition resolution. This CCD based camera outputs a true HD 720p,... | |
| The STC-MB133USB is an ultra-compact, progressive scan, SXVGA, USB camera with a 1/3” monochrome CCD. It features 22fps, hardware and software triggering image capture, digital zoom and a feature-rich user... | |
| The STC-MB152USB is an ultra-compact, progressive scan, SXGA, USB camera with a 1/2” monochrome CCD. It features 19fps, hardware and software triggering image capture, digital zoom and a feature-rich user... | |
| The STC-MB202USB is an ultra-compact, progressive scan, UXGA, USB camera with a 1/1.8” monochrome CCD. It features 15fps, hardware and software triggering image capture, digital zoom and a feature-rich user... | |
| The STC-MB33USB is an ultra-compact, progressive scan, VGA, USB camera with a 1/3” monochrome CCD. It features 60fps, hardware and software triggering , and extended integration. The STC-MB33USB is a... | |
| The STC-MB83USB is an ultra-compact, progressive scan, XGA, USB camera with a 1/3” monochrome CCD. It features 30fps, hardware and software triggering , and extended integration. The STC-MB83USB is a... | |
| The STC-MC133USB is an ultra-compact, progressive scan, SXVGA, USB camera with a 1/3” color CCD. It features 22 fps, hardware and software triggering image capture, digital zoom and a feature-rich... | |
| The STC-MC152USB is an ultra-compact, progressive scan, SXGA, USB camera with a 1/2” color CCD. It features 19fps, hardware and software triggering image capture, digital zoom and a feature-rich user... | |
| The STC-MC202USB is an ultra-compact, progressive scan, UXGA, USB camera with a 1/1.8” color CCD. It features 15fps, hardware and software triggering image capture, digital zoom and a feature-rich user... | |
| The STC-MC33USB is an ultra-compact, progressive scan, VGA, USB camera with a 1/3” color CCD. It features 60fps, hardware and software triggering , and extended integration. The STC-MC33USB is a... | |
| The STC-MC83USB is an ultra-compact, progressive scan, XGA, USB camera with a 1/3” color CCD. It features 30fps, hardware and software triggering , and extended integration. The STC-MC83USB is a... | |
| The STC-N54 is a low cost, low resolution, micro board, NTSC camera with a Sharp 1/4" color CCD. The size is only 26 (W) x 22 (H) mm and the... | |
| The STC-N63 is a high resolution, 1/3" color CCD, NTSC camera that offers 480 TV Lines and a 10-Bit DSP in a very compact cased configuration (36 x 36 x... | |
| The STC-N64 is a low cost, high resolution, micro board, NTSC camera with a 1/4" color CCD. The size is only 26 (W) x 22 (H) mm and the STC-N64... | |
| The STC-P54 is a low cost, low resolution, micro board, PAL camera with a Sharp 1/4" color CCD. The size is only 26 (W) x 22 (H) mm and the... | |
| The STC-P63 is a high resolution, 1/3" color CCD camera that offers 480 TV Lines and a 10-Bit DSP in a very compact board configuration of 32 x 32 x... | |
| The STC-P64 is a low cost, high resolution, PAL, micro board camera with a 1/4" color CCD. The size is only 26 (W) x 22 (H) mm and the STC-N64... | |
| The STC-POCL152A is a full featured, cost effective, SXGA, progressive scan, digital Power Over Camera Link ® cube camera with a 1/2" monochrome CCD. It features full frame, 19fps, SXGA... | |
| The STC-POCL202A is a full featured, cost effective, UXGA, progressive scan, digital Power Over Camera Link ® cube camera with a 1/1.8" monochrome CCD. It features full frame, 15fps, UXGA... | |
| The STC-POCL33A is a full featured, cost effective, VGA, progressive scan, digital Power Over Camera Link ® cube camera with a 1/3" monochrome CCD. It features full frame, 90fps, VGA... | |
| The STC-POCL501A is a full featured, cost effective, QSXGA, digital Power Over Camera Link ® cube camera. This camera delivers a full 5M Pixels resolution at 16 fps. It has... | |
| The STC-POCL83A is a full featured, cost effective, XGA, progressive scan, digital Power Over Camera Link ® cube camera with a 1/3" monochrome CCD. It features full frame, 30fps, XGA... | |
| The STC-POCLC152A is a full featured, cost effective, SXGA, progressive scan, digital Power Over Camera Link ® cube camera with a 1/2" color CCD. It features full frame, 19fps, SXGA... | |
| The STC-POCLC202A is a full featured, cost effective, UXGA, progressive scan, digital Power Over Camera Link ® cube camera with a 1/1.8" color CCD with RGB Primary Color Filter. This... | |
| The STC-POCLC33A is a full featured, cost effective, VGA, progressive scan, digital Power Over Camera Link ® cube camera with a 1/3" color CCD. This camera features a full frame,... | |
| The STC-POCLC500A is a full featured, cost effective, QSXGA, digital Power Over Camera Link ® cube camera. This camera delivers a full 5 megapixel resolution at 16 fps. It has... | |
| The STC-POCLC83A is a full featured, cost effective, XGA, progressive scan, digital Power Over Camera Link ® cube camera with a 1/3" color CCD. It features a full frame, 30fps,... | |
| The STC-POCLC83A-44 is a full featured, cost effective, XGA, progressive scan, digital Power Over Camera Link ® cube camera with a 1/3" color CCD. It features a full frame, 30fps,... | |
| The STC-R640 is a 1/4", remote head, NTSC, cased camera. The camera control unit (CCU) is a compact 51 (W) x 51 (H) x 55.5 (D) mm and the CCD... | |
| The STC-R645 is a 1/4", remote head, PAL, board-level camera that offers a crisp, high resolution, color video image. This microhead has a compact camera control unit (CCU) of 45... | |
| The STC-SB133POEHS is part of Sentech's Brand New Power over Ethernet High Speed GigE camera series. It features a 1/3" monochrome SXVGA sensor, 39fps and communication over a 6 pin... | |
| The STC-SB133USB is part of Sentech's brand new USB Slim camera line. This camera boast an ultra slim 40 (W) x 40 (H) x 16.5 (D) mm size, making it... | |
| The STC-SB133USB-B is an ultra-compact, progressive scan, SXGA, USB camera with a 1/3” monochrome CCD. It features 22fps, hardware and software triggering image capture, digital zoom and a feature-rich user... | |
| The STC-SB152POE is part of Sentech's Brand New Power over Ethernet GigE Vision camera series. It features a 1/2" monochrome UXGA sensor, 19fps and communication over an Ethernet connector. The... | |
| The STC-SB152POEHS is part of Sentech's Brand New Power over Ethernet High Speed GigE camera series. It features a 1/2" monochrome SXGA sensor, 34fps and communication over a 6 pin... | |
| The STC-SB202POE is part of Sentech's Brand New Power over Ethernet GigE Vision camera series. It features a 1/1.8" monochrome UXGA sensor, 15fps and communication over an Ethernet connector. The... | |
| The STC-SB32POEHS is part of Sentech's Brand New Power over Ethernet High Speed GigE camera series. It features a 1/2" monochrome VGA sensor, 122fps and communication over a 6 pin... | |
| The STC-SB33POE is part of Sentech's Brand New Power over Ethernet GigE camera series. It features a 1/3" monochrome VGA sensor, 90fps and communication over an Ethernet connector. The STC-SB33POE... | |
| The STC-SB33POEHS is part of Sentech's Brand New Power over Ethernet High Speed GigE camera series. It features a 1/3" monochrome VGA sensor, 120fps and communication over a 6 pin... | |
| The STC-SB33USB is part of Sentech's brand new USB Slim camera line. This camera boast an ultra slim 40 (W) x 40 (H) x 16.5 (D) mm size, making it... | |
| The STC-SB33USB-B is an ultra-compact board, VGA, USB 2.0 camera with a 1/3” monochrome CCD. It features 90fps, hardware and software triggering image capture, digital zoom and a feature-rich user... | |
| The STC-SB500POE is part of Sentech's Brand New Power over Ethernet GigE Vision camera series. It features a 2/3" monochrome QSXGA sensor, 15fps and communication an Ethernet connector. The STC-SB500POE... | |
| The STC-SB83POE is part of Sentech's Brand New Power over Ethernet GigE Vision camera series. It features a 1/3" monochrome XGA sensor, 36fps and communication over an Ethernet connector. The... | |
| The STC-SB83USB is part of Sentech's brand new USB Slim camera line. This camera boast an ultra slim 40 (W) x 40 (H) x 16.5 (D) mm size, making it... | |
| The STC-SB83USB-B is an ultra-compact board, XGA, USB 2.0 camera with a 1/3" monochrome CCD. It features 30fps, hardware and software triggering image capture, digital zoom and a feature-rich user... | |
| The STC-SC133POEHS is part of Sentech's Brand New Power over Ethernet High Speed GigE camera series. It features a 1/3" color SXVGA sensor, 39fps and communication over a 6 pin... | |
| The STC-SC133USB is part of Sentech's brand new USB Slim camera line. This camera boast an ultra slim 40 (W) x 40 (H) x 16.5 (D) mm size, making it... | |
| The STC-SC133USB-B is an ultra-compact, progressive scan, SXGA, USB camera with a 1/3” color CCD. It features 22 fps, hardware and software triggering image capture, digital zoom and a feature-rich... | |
| The STC-SC152POE is part of Sentech's Brand New Power over Ethernet GigE Vision camera series. It features a 1/2" color SXGA sensor, 19fps and communication over an Ethernet connector. The... | |
| The STC-SC152POEHS is part of Sentech's Brand New Power over Ethernet High Speed GigE camera series. It features a 1/2" color SXGA sensor, 34fps and communication over a 6 pin... | |
| The STC-SC202POE is part of Sentech's Brand New Power over Ethernet GigE Vision camera series. It features a 1/1.8" color UXGA sensor, 15fps and communication over an Ethernet connector. The... | |
| The STC-SC202POEHS is part of Sentech's Brand New Power over Ethernet High Speed GigE camera series. It features a 1/1.8" color UXGA sensor, 38fps and communication over a 6 pin... | |
| The STC-SC32POEHS is part of Sentech's Brand New Power over Ethernet High Speed GigE camera series. It features a 1/2" color VGA sensor, 122fps and communication over a 12 pin... | |
| The STC-SC33POE is part of Sentech's Brand New Power over Ethernet GigE camera series. It features a 1/3" color VGA sensor, 90fps and communication over an Ethernet connector. The STC-SC33POE... | |
| The STC-SC33POEHS is part of Sentech's Brand New Power over Ethernet High Speed GigE camera series. It features a 1/3" color VGA sensor, 120fps and communication over a 6 pin... | |
| The STC-SC33USB is an ultra-compact cased, VGA, USB 2.0 camera with a 1/3” color CCD. It features 90fps, hardware and software triggering image capture, digital zoom and a feature-rich user... | |
| The STC-SC33USB-B is an ultra-compact board, VGA, USB 2.0 camera with a 1/3” color CCD. It features 90fps, hardware and software triggering image capture, digital zoom and a feature-rich user... | |
| The STC-SC500POE is part of Sentech's Brand New Power over Ethernet GigE Vision camera series. It features a 2/3" color QSXGA sensor, 15fps and communication over a 6 pin Hirose... | |
| The STC-SC83POE is part of Sentech's Brand New Power over Ethernet GigE camera series. It features a 1/3" color XGA sensor, 37fps and communication over an Ethernet connector. The STC-SC83POE... | |
| The STC-SC83USB is part of Sentech's brand new USB Slim camera line. This camera boast an ultra slim 40 (W) x 40 (H) x 16.5 (D) mm size, making it... | |
| The STC-SC83USB-B is an ultra-compact board, XGA, USB 2.0 camera with a 1/3” color CCD. It features 30fps, hardware and software triggering image capture, digital zoom and a feature-rich user... |