The STC-GEC83OX is part of Sentech's GigE camera line. It features a 1/3" color XGA sensor, 36fps and communication over a 12 pin Hirose or Ethernet connector. The STC-GEC83OX boasts a user-programmable Xilinx FPGA, a 32MB user memory and eight opto-isolated configurable I/Os. This camera meets all industry standards for GigE Vision® and GenICam™.
|
Scanning System | Progressive |
|
Vertical Frequency (Frame Rate) | 36.42113 Hz at full resolution 0.44238 ~ 147.16356 Hz adjustable via the communication Max. frame rate depends on the AOI setting Max. frame rate of the camera (147.16356 Hz) is 146 vertical resolution AOI setting |
|
Horizontal Frequency | 28.9907 Hz |
|
Pixel Frequency | 36.818175 MHz |
|
Noise Level | - |
|
- @ 8 Bit Output | ≤ 3 Digit (Gain 0 dB) |
|
- @ 10 Bit Output | ≤ 12 Digit (Gain 0 dB) |
|
- @ 12 Bit Output | ≤ 48 Digit (Gain 0 dB) |
|
Minimum Scene Illumination | 24.70 Lux @ F1.2, 36.42113 Hz |
|
Sync System | Internal |
|
Video Output | Digital 8 ,10 ,12 bit Raw Data |
|
Interface | PoE: IEEE802.3af CLASS3 (1000BASE-T) |
|
Protocol | GigE Vision® 1.2 and GenICam™ 2.0 Compliant |
|
Exposure Time | Preset continuous mode: 10 useconds ~ 16,777,216 useconds; Preset trigger mode: 0, 10 useconds ~ 16,777,216 useconds; Pulse width mode: 10 mseconds ~ Unlimited, ‘0’:Electric Shutter Off(Full exposure) |
|
ALC | Auto iris lens, electronic iris and AGC (ON / OFF) |
|
Gain | 0 ~ 20.4 dB |
|
Gamma | Gamma 1.0 (Factory default) or downloadable gamma table |
|
AOI Function | Programmable AOI setting via the communication |
|
Smear Reduction | Selectable ON/OFF via the Communication |
|
Color Interpolation | - |
|
White Balance Function | - |
|
I/Os | Three opto-isolated inputs and five opto-isolated outputs |
|
Auto Iris Lens Control | DC IRIS control input with video level target, peak/average and zone weight settings via the communication |
| Sentech America | |
|---|---|
| Product Category | Vision Sensors |
| Product Number | STC-GEC83OX |
| Product Name | GigE Xilinx FPGA Camera |
| Monochrome / Color | Color |
| Imaging Technology | CCD Camera |
| Format / Output | GigE Vision |
| Resolution | 8 bits; 10 bits; 12 bits |
| Lens Mount | C-Mount |