Sentech America USB 2.0 CCD Cased Camera STC-MB152USB

Description
The STC-MB152USB is an ultra-compact, progressive scan, SXGA, USB camera with a 1/2” monochrome CCD. It features 19fps, hardware and software triggering image capture, digital zoom and a feature-rich user based menu setup and control. The STC-MB152USB is a cased model available with a rear mini-USB connector. Sentech USB cameras include a SDK, DirectX, Twain and Linux driver, as well as the Sentech Viewing Software. Scanning System Progressive Resolution 1360 (H) x 1024 (V) (Full scanning) 1360 (H) x 476 (V) (1/2 partial scanning) 1360 (H) x 184 (V) (1/4 partial scanning) Scanning Methods Full Scanning, 1/1 Partial Scanning, 1/2 Partial Scanning, 1/4 Partial Scanning, Variable Partial Scanning, Binning Scanning, Binning 1/1 Partial Scanning, Binning 1/2 Partial Scanning, Binning 1/4 Partial Scanning, Binning Variable Partial Scanning Maximum Frame Rate - - Full Scanning 19.26 fps (Normal) / 9.63 fps (1/2 clock) / 4.815 fps (1/4 clock) - 1/2 Partial Scanning 38.52 fps (Normal) / 19.26 fps (1/2 clock) / 9.63 fps (1/4 clock) - 1/4 Partial Scanning 77.04 fps (Normal) / 38.52 fps (1/2 clock) / 19.26 fps (1/4 clock) Pixel Frequency 36.818 MHz (Normal) / 18.409 MHz (1/2 clock) / 9.20453 MHz (1/4 clock) Video Output 8bit / 10bit / 12bit Minimum Scene Illumination 0.47 Lux @ F1.2 Sync System Internal Electronic Shutter Auto / Manual (Software Selectable) - Normal 1/36,818,18 ~ 1/19.26 Seconds - 1/2 Clock 1/18,409,091 ~ 1/9.63 seconds - 1/4 Clock 1/9,204,545 ~ 1/4.81 Seconds Gain Auto / Manual (Software Selectable) Gamma Manual (Software Selectable) White Balance - Trigger Mode Free-run / Edge Preset Trigger / Pulse Width Trigger / Start & Stop Trigger (Software Selectable) Input / Output USB 2.0 High Speed
Datasheet
Description
The STC-MB152USB is an ultra-compact, progressive scan, SXGA, USB camera with a 1/2” monochrome CCD. It features 19fps, hardware and software triggering image capture, digital zoom and a feature-rich user based menu setup and control. The STC-MB152USB is a cased model available with a rear mini-USB connector. Sentech USB cameras include a SDK, DirectX, Twain and Linux driver, as well as the Sentech Viewing Software. Scanning System Progressive Resolution 1360 (H) x 1024 (V) (Full scanning) 1360 (H) x 476 (V) (1/2 partial scanning) 1360 (H) x 184 (V) (1/4 partial scanning) Scanning Methods Full Scanning, 1/1 Partial Scanning, 1/2 Partial Scanning, 1/4 Partial Scanning, Variable Partial Scanning, Binning Scanning, Binning 1/1 Partial Scanning, Binning 1/2 Partial Scanning, Binning 1/4 Partial Scanning, Binning Variable Partial Scanning Maximum Frame Rate - - Full Scanning 19.26 fps (Normal) / 9.63 fps (1/2 clock) / 4.815 fps (1/4 clock) - 1/2 Partial Scanning 38.52 fps (Normal) / 19.26 fps (1/2 clock) / 9.63 fps (1/4 clock) - 1/4 Partial Scanning 77.04 fps (Normal) / 38.52 fps (1/2 clock) / 19.26 fps (1/4 clock) Pixel Frequency 36.818 MHz (Normal) / 18.409 MHz (1/2 clock) / 9.20453 MHz (1/4 clock) Video Output 8bit / 10bit / 12bit Minimum Scene Illumination 0.47 Lux @ F1.2 Sync System Internal Electronic Shutter Auto / Manual (Software Selectable) - Normal 1/36,818,18 ~ 1/19.26 Seconds - 1/2 Clock 1/18,409,091 ~ 1/9.63 seconds - 1/4 Clock 1/9,204,545 ~ 1/4.81 Seconds Gain Auto / Manual (Software Selectable) Gamma Manual (Software Selectable) White Balance - Trigger Mode Free-run / Edge Preset Trigger / Pulse Width Trigger / Start & Stop Trigger (Software Selectable) Input / Output USB 2.0 High Speed
Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB 2.0 CCD Cased Camera - STC-MB152USB - Sentech America
Carrollton, TX, USA
USB 2.0 CCD Cased Camera
STC-MB152USB
USB 2.0 CCD Cased Camera STC-MB152USB
The STC-MB152USB is an ultra-compact, progressive scan, SXGA, USB camera with a 1/2” monochrome CCD. It features 19fps, hardware and software triggering image capture, digital zoom and a feature-rich user based menu setup and control. The STC-MB152USB is a cased model available with a rear mini-USB connector. Sentech USB cameras include a SDK, DirectX, Twain and Linux driver, as well as the Sentech Viewing Software. Scanning System Progressive Resolution 1360 (H) x 1024 (V) (Full scanning) 1360 (H) x 476 (V) (1/2 partial scanning) 1360 (H) x 184 (V) (1/4 partial scanning) Scanning Methods Full Scanning, 1/1 Partial Scanning, 1/2 Partial Scanning, 1/4 Partial Scanning, Variable Partial Scanning, Binning Scanning, Binning 1/1 Partial Scanning, Binning 1/2 Partial Scanning, Binning 1/4 Partial Scanning, Binning Variable Partial Scanning Maximum Frame Rate - - Full Scanning 19.26 fps (Normal) / 9.63 fps (1/2 clock) / 4.815 fps (1/4 clock) - 1/2 Partial Scanning 38.52 fps (Normal) / 19.26 fps (1/2 clock) / 9.63 fps (1/4 clock) - 1/4 Partial Scanning 77.04 fps (Normal) / 38.52 fps (1/2 clock) / 19.26 fps (1/4 clock) Pixel Frequency 36.818 MHz (Normal) / 18.409 MHz (1/2 clock) / 9.20453 MHz (1/4 clock) Video Output 8bit / 10bit / 12bit Minimum Scene Illumination 0.47 Lux @ F1.2 Sync System Internal Electronic Shutter Auto / Manual (Software Selectable) - Normal 1/36,818,18 ~ 1/19.26 Seconds - 1/2 Clock 1/18,409,091 ~ 1/9.63 seconds - 1/4 Clock 1/9,204,545 ~ 1/4.81 Seconds Gain Auto / Manual (Software Selectable) Gamma Manual (Software Selectable) White Balance - Trigger Mode Free-run / Edge Preset Trigger / Pulse Width Trigger / Start & Stop Trigger (Software Selectable) Input / Output USB 2.0 High Speed

The STC-MB152USB is an ultra-compact, progressive scan, SXGA, USB camera with a 1/2” monochrome CCD. It features 19fps, hardware and software triggering image capture, digital zoom and a feature-rich user based menu setup and control. The STC-MB152USB is a cased model available with a rear mini-USB connector. Sentech USB cameras include a SDK, DirectX, Twain and Linux driver, as well as the Sentech Viewing Software.

Scanning System

Progressive

Resolution

1360 (H) x 1024 (V) (Full scanning) 1360 (H) x 476 (V) (1/2 partial scanning) 1360 (H) x 184 (V) (1/4 partial scanning)

Scanning Methods

Full Scanning, 1/1 Partial Scanning, 1/2 Partial Scanning, 1/4 Partial Scanning, Variable Partial Scanning, Binning Scanning, Binning 1/1 Partial Scanning, Binning 1/2 Partial Scanning, Binning 1/4 Partial Scanning, Binning Variable Partial Scanning

Maximum Frame Rate

-

- Full Scanning

19.26 fps (Normal) / 9.63 fps (1/2 clock) / 4.815 fps (1/4 clock)

- 1/2 Partial Scanning

38.52 fps (Normal) / 19.26 fps (1/2 clock) / 9.63 fps (1/4 clock)

- 1/4 Partial Scanning

77.04 fps (Normal) / 38.52 fps (1/2 clock) / 19.26 fps (1/4 clock)

Pixel Frequency

36.818 MHz (Normal) / 18.409 MHz (1/2 clock) / 9.20453 MHz (1/4 clock)

Video Output

8bit / 10bit / 12bit

Minimum Scene Illumination

0.47 Lux @ F1.2

Sync System

Internal

Electronic Shutter

Auto / Manual (Software Selectable)

- Normal

1/36,818,18 ~ 1/19.26 Seconds

- 1/2 Clock

1/18,409,091 ~ 1/9.63 seconds

- 1/4 Clock

1/9,204,545 ~ 1/4.81 Seconds

Gain

Auto / Manual (Software Selectable)

Gamma

Manual (Software Selectable)

White Balance

-

Trigger Mode

Free-run / Edge Preset Trigger / Pulse Width Trigger / Start & Stop Trigger (Software Selectable)

Input / Output

USB 2.0 High Speed
Supplier's Site Datasheet

Technical Specifications

  Sentech America
Product Category Video Cameras
Product Number STC-MB152USB
Product Name USB 2.0 CCD Cased Camera
Camera Function Still; Video
Monochrome / Color Monochrome
Imaging Technology CCD Camera; Digital Camera
Application / Industry Medical and Imaging
Format / Output USB
Unlock Full Specs
to access all available technical data

Similar Products

SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details
Vibration Analysis System - IRIS M TRAVELER - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology Digital Camera
Application / Industry Industrial
View Details
Compact Uncooled LWIR Cores - MicroCalibir - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology Digital Camera
View Details
Inspection Cameras - 271608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Camera Function Video
View Details