Sentech America 60 Cased NTSC Camera STC-N63

Description
The STC-N63 is a high resolution, 1/3" color CCD, NTSC camera that offers 480 TV Lines and a 10-Bit DSP in a very compact cased configuration (36 x 36 x 37mm). These low cost cameras offer an optional user-programmable DSP and setup. The STC-N63 is available in 5 different back panel options. Pixel Clock Frequency 14.318 MHz Horizontal Frequency 15.734 Hz Vertical Frequency (Frame Rate) 59.94 fps Scanning System 2:1 Interlace Video Output Level 1.0V p-p, 75 ω Horizontal Resolution 480 TV Lines Minimum Scene Illumination 0.17 Lux @ F1.2 S/N Ratio More than 48 dB
Description
The STC-N63 is a high resolution, 1/3" color CCD, NTSC camera that offers 480 TV Lines and a 10-Bit DSP in a very compact cased configuration (36 x 36 x 37mm). These low cost cameras offer an optional user-programmable DSP and setup. The STC-N63 is available in 5 different back panel options. Pixel Clock Frequency 14.318 MHz Horizontal Frequency 15.734 Hz Vertical Frequency (Frame Rate) 59.94 fps Scanning System 2:1 Interlace Video Output Level 1.0V p-p, 75 ω Horizontal Resolution 480 TV Lines Minimum Scene Illumination 0.17 Lux @ F1.2 S/N Ratio More than 48 dB

Suppliers

Company
Product
Description
Supplier Links
60 Cased NTSC Camera - STC-N63 - Sentech America
Carrollton, TX, USA
60 Cased NTSC Camera
STC-N63
60 Cased NTSC Camera STC-N63
The STC-N63 is a high resolution, 1/3" color CCD, NTSC camera that offers 480 TV Lines and a 10-Bit DSP in a very compact cased configuration (36 x 36 x 37mm). These low cost cameras offer an optional user-programmable DSP and setup. The STC-N63 is available in 5 different back panel options. Pixel Clock Frequency 14.318 MHz Horizontal Frequency 15.734 Hz Vertical Frequency (Frame Rate) 59.94 fps Scanning System 2:1 Interlace Video Output Level 1.0V p-p, 75 ω Horizontal Resolution 480 TV Lines Minimum Scene Illumination 0.17 Lux @ F1.2 S/N Ratio More than 48 dB

The STC-N63 is a high resolution, 1/3" color CCD, NTSC camera that offers 480 TV Lines and a 10-Bit DSP in a very compact cased configuration (36 x 36 x 37mm). These low cost cameras offer an optional user-programmable DSP and setup. The STC-N63 is available in 5 different back panel options.

Pixel Clock Frequency

14.318 MHz

Horizontal Frequency

15.734 Hz

Vertical Frequency (Frame Rate)

59.94 fps

Scanning System

2:1 Interlace

Video Output Level

1.0V p-p, 75 Ω

Horizontal Resolution

480 TV Lines

Minimum Scene Illumination

0.17 Lux @ F1.2

S/N Ratio

More than 48 dB
Supplier's Site

Technical Specifications

  Sentech America
Product Category Video Cameras
Product Number STC-N63
Product Name 60 Cased NTSC Camera
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CCD Camera; Digital Camera
Application / Industry Industrial; Scientific / Research; Microscopy, Medical Equipment, Endoscopic Equipment, Otoscopes, Spectrometers, Physically Abusive Environments, Hand Held Instrumentation
Format / Output NTSC
Unlock Full Specs
to access all available technical data

Similar Products

P4 Multispectral RGB+NIR CMOS Camera - P4-CC-02K07N - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology CMOS Camera; Digital Camera
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details
High Speed Motion Monitor System - IRIS MX - RDI Technologies Inc.
Specs
Camera Function Video
Imaging Technology Digital Camera
Specialty Camera Type High Speed Camera
View Details
Inspection Camera - PCE-VE 1014N-F - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology Digital Camera
View Details