The STC-CMC4MCL is part of the high-speed, CMOS Camera Link Camera series. This color camera uses the C-MOSIS 4 Megapixel sensor which outputs full resolution at 180 fps. The STC-CMC4MCL also provides full triggering capabilities, a configurable AOI (Area of Interest) and comes in a small package of 50 (W) x 50 (H) x 42 (D) mm.
|
Scanning System | Progressive |
|
Scanning Method | Full Scanning, Variable AOI, Binning, Binning Variable AOI |
|
Vertical Frequency (Frame Rate) | 8-bit 10TAP: 180 Hz / 10-bit MEDIUM: 80 Hz, (8-bit FULL / 8-bit MEDIUM / 8-bit BASE / 10-bit BASE is selectable via communication) |
|
Horizontal Frequency | 8-bit 10TAP: 372 kHz / 10-bit MEDIUM: 164 kHz |
|
Pixel Frequency | 8-bit 10TAP: 80 MHz / 10-bit MEDIUM: 42.5 MHz |
|
Noise Level | Less than 3 digit (Gain 0 dB) |
|
Sync System | Internal |
|
Video Output | - |
|
- @ 8 Bit Output | 10TAP / FULL / MEDIUM / BASE configuration |
|
- @ 10 Bit Output | MEDIUM / BASE configuration |
|
Shutter Speed | 45 seconds ~ 25.8 μs (Variable at line) |
|
Digital Gain | 1x ~ 4x |
|
Gamma | 1.0 |
|
Power | - |
|
- Input Voltage | 12 Vdc +/- 10% (PoCL or Power I/O Connector) |
|
- Consumption | Less than 4.5 W |
|
Trigger Mode | Free Run, Edge Preset Trigger (V-reset) Pulse Width Trigger (V-reset) |
|
Communication | RS232 via CameraLink® connector |
| Sentech America | |
|---|---|
| Product Category | Vision Sensors |
| Product Number | STC-CMC4MCL |
| Product Name | Camera Link CMOSIS Camera |
| Monochrome / Color | Color |
| Imaging Technology | CMOS Camera; CMOSIS |
| Resolution | 8 bits; 10 bits |
| Lens Mount | C-Mount |
| Maximum Frame Rate | 180 fps |