The STC-BC33A is a 1/3" color CCD, digital raw data output board camera with 648 (H) x 494 (V) resolution. This series features a VGA sensor with a scan rate of 30, 60 and 90fps, digital raw data output and variable integration shutter trigger.
|
Scanning System | Progressive |
|
Scanning Method | Full Scanning, Partial Full Scanning, 1/2 Partial Scanning, 1/4 Partial Scanning, Variable Partial Scanning |
|
Vertical Frequency (Frame Rate) | 31.47 (30 fps) / 62.94 (60 fps) / 94.784 (90 fps) Hz |
|
Horizontal Frequency | 15.7343 (30 fps) / 31.4685 (60 fps) / 47.2028 (90 fps) kHz |
|
Pixel Frequency | 12.2727 (30 fps) / 24.5454 (60 fps) / 36.8181 (90 fps) MHz |
|
S/N Ratio (Standard Deviation) | - |
|
- @ 8 Bit Output | ≤ 3 Digit (Gain 0 dB) |
|
- @ 10 Bit Output | ≤ 10 Digit (Gain 0 dB) |
|
Minimum Scene Illumination | 0.13 Lux @ F1.2 |
|
Sync System | Internal / External |
|
Video Output | Digital 8 or 10 bit parallel low voltage output |
|
Tap | 1 Tap |
|
Shutter Speed | OFF, 1/3 ~ 1/40,000 seconds (Variable at every H and clock) (30 fps) OFF, 1/7 ~ 1/80,000 seconds (Variable at every H and clock) (60 fps) OFF, 1/11 ~ 1/120,000 seconds (Variable at every H and clock) (90 fps) |
|
Gain | 0 ~ 27 dB |
|
Gamma | 1.0 |
|
Trigger Mode | Edge Preset Trigger (V-reset, Non-Reset) Pulse Width Trigger (V-reset, Non-Reset) |
|
Communication | RS232 via DF12-36DS-0.5V connector |
| Sentech America | |
|---|---|
| Product Category | Video Cameras |
| Product Number | STC-BC33A |
| Product Name | Semi-Board Progressive Scan Raw Digital Output Camera |
| Camera Function | Still; Video |
| Monochrome / Color | Color |
| Imaging Technology | CCD Camera; Digital Camera |
| Application / Industry | Industrial; Machine Vision and Transportation |
| Resolution | 8 bits; 10 bits |