Sentech America USB 2.0 CCD Cased Camera STC-SB33USB

Description
The STC-SB33USB is part of Sentech's brand new USB Slim camera line. This camera boast an ultra slim 40 (W) x 40 (H) x 16.5 (D) mm size, making it one of the slimmest cased cameras on the market. The STC-SB33USB features a 1/3" VGA color sensor, 90 FPS, Extended Integration, Pixel Blemish Correction, and Hardware & Software triggers. The STC-SB33USB is ready to slip into your application. Scanning System Progressive Resolution 640 (H) x 480 (V) (Full Scanning) 640 (H) x 224 (V) (1/2 Partial Scanning) 640 (H) x 80 (V) (1/4 Partial Scanning) Scanning Methods Full Scanning, 1/1 Partial Scanning, 1/2 Partial Scanning, 1/4 Partial Scanning, Variable Partial Scanning, Binning, Binning 1/1 Partial Scanning, Binning 1/2 Partial Scanning, Binning 1/4 Partial Scanning, Binning Variable Partial Scanning Maximum Frame Rate - - Full Scanning 59.94 fps (Normal) / 29.97 fps (1/2 clock) / 14.98 fps (1/4 clock) / 89.91 fps (3/2 clock) - 1/2 Partial Scanning 120.11 fps (Normal) / 60.05 fps (1/2 clock) / 30.02 fps (1/4 clock) / 180.165 fps (3/2 clock) - 1/4 Partial Scanning 240.22 fps (Normal) / 120.11 fps (1/2 clock) / 60.055 fps (1/4 clock) / 360.33 fps (3/2 clock) Pixel Frequency 24.5454 MHz (Normal) / 12.2727 MHz (1/2 clock) / 6.13635 MHz (1/4 clock) / 36.818 MHz (3/2 clock) Video Output 8bit / 10bit / 12bit Minimum Scene Illumination 0.07 Lux @ F1.2 Sync System Internal Electronic Shutter Auto / Manual (Software Selectable) - Normal 1/36,818,182 to 1/22.40 seconds(default 1/29.18 seconds) - 1/2 Clock 1/18,409,091 ~ 1/11.20 Seconds - 1/4 Clock 1/9,204,545 ~ 1/5.60 Seconds Gain Auto / Manual (Software Selectable, default: x3.55) Gamma Manual (Software Selectable, Default: 1) White Balance - Trigger Mode Free-run / Edge Preset Trigger / Pulse Width Trigger / Start & Stop Trigger (Software Selectable) Camera Reset Support on Pin 5 LED Indicator Green (Flicker):Power-On, Green:Camera works Pixel Blemish Correction 64 Points (default off) Input / Output USB 2.0 High Speed Mechanical Power - - Input Voltage +5 Vdc through USB connector (+4.4 ~ +5.25V) - Consumption < 2.0 W Dimensions 40 (W) x 40 (H) x 16.5 (D) mm (excluding connector) Lens Mount CS mount / Micro Lens Mount (M12 P0.5) / No Mount Environmental Weight Approx. 56g Interface Connector USB: mini-B USB connector IO Connector :SM05B-SRSS-TB (JST) 5pin Temperature - - Operational 0 ~ 40°C - Storage -30 ~ 65°C Vibration 20 Hz ~ 200 Hz ~ 20 Hz (5 min. /cycle), Acceleration 10G, XYZ 3 directions 30 minutes each Shock Acceleration 70G, half amplitude 6 ms, 3 directions 3 times each Standard Compliancy Case Type: EMS: EN61000-6-2, EMI: EN55011 RoHS RoHS Compliant
Datasheet
Description
The STC-SB33USB is part of Sentech's brand new USB Slim camera line. This camera boast an ultra slim 40 (W) x 40 (H) x 16.5 (D) mm size, making it one of the slimmest cased cameras on the market. The STC-SB33USB features a 1/3" VGA color sensor, 90 FPS, Extended Integration, Pixel Blemish Correction, and Hardware & Software triggers. The STC-SB33USB is ready to slip into your application. Scanning System Progressive Resolution 640 (H) x 480 (V) (Full Scanning) 640 (H) x 224 (V) (1/2 Partial Scanning) 640 (H) x 80 (V) (1/4 Partial Scanning) Scanning Methods Full Scanning, 1/1 Partial Scanning, 1/2 Partial Scanning, 1/4 Partial Scanning, Variable Partial Scanning, Binning, Binning 1/1 Partial Scanning, Binning 1/2 Partial Scanning, Binning 1/4 Partial Scanning, Binning Variable Partial Scanning Maximum Frame Rate - - Full Scanning 59.94 fps (Normal) / 29.97 fps (1/2 clock) / 14.98 fps (1/4 clock) / 89.91 fps (3/2 clock) - 1/2 Partial Scanning 120.11 fps (Normal) / 60.05 fps (1/2 clock) / 30.02 fps (1/4 clock) / 180.165 fps (3/2 clock) - 1/4 Partial Scanning 240.22 fps (Normal) / 120.11 fps (1/2 clock) / 60.055 fps (1/4 clock) / 360.33 fps (3/2 clock) Pixel Frequency 24.5454 MHz (Normal) / 12.2727 MHz (1/2 clock) / 6.13635 MHz (1/4 clock) / 36.818 MHz (3/2 clock) Video Output 8bit / 10bit / 12bit Minimum Scene Illumination 0.07 Lux @ F1.2 Sync System Internal Electronic Shutter Auto / Manual (Software Selectable) - Normal 1/36,818,182 to 1/22.40 seconds(default 1/29.18 seconds) - 1/2 Clock 1/18,409,091 ~ 1/11.20 Seconds - 1/4 Clock 1/9,204,545 ~ 1/5.60 Seconds Gain Auto / Manual (Software Selectable, default: x3.55) Gamma Manual (Software Selectable, Default: 1) White Balance - Trigger Mode Free-run / Edge Preset Trigger / Pulse Width Trigger / Start & Stop Trigger (Software Selectable) Camera Reset Support on Pin 5 LED Indicator Green (Flicker):Power-On, Green:Camera works Pixel Blemish Correction 64 Points (default off) Input / Output USB 2.0 High Speed Mechanical Power - - Input Voltage +5 Vdc through USB connector (+4.4 ~ +5.25V) - Consumption < 2.0 W Dimensions 40 (W) x 40 (H) x 16.5 (D) mm (excluding connector) Lens Mount CS mount / Micro Lens Mount (M12 P0.5) / No Mount Environmental Weight Approx. 56g Interface Connector USB: mini-B USB connector IO Connector :SM05B-SRSS-TB (JST) 5pin Temperature - - Operational 0 ~ 40°C - Storage -30 ~ 65°C Vibration 20 Hz ~ 200 Hz ~ 20 Hz (5 min. /cycle), Acceleration 10G, XYZ 3 directions 30 minutes each Shock Acceleration 70G, half amplitude 6 ms, 3 directions 3 times each Standard Compliancy Case Type: EMS: EN61000-6-2, EMI: EN55011 RoHS RoHS Compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB 2.0 CCD Cased Camera - STC-SB33USB - Sentech America
Carrollton, TX, USA
USB 2.0 CCD Cased Camera
STC-SB33USB
USB 2.0 CCD Cased Camera STC-SB33USB
The STC-SB33USB is part of Sentech's brand new USB Slim camera line. This camera boast an ultra slim 40 (W) x 40 (H) x 16.5 (D) mm size, making it one of the slimmest cased cameras on the market. The STC-SB33USB features a 1/3" VGA color sensor, 90 FPS, Extended Integration, Pixel Blemish Correction, and Hardware & Software triggers. The STC-SB33USB is ready to slip into your application. Scanning System Progressive Resolution 640 (H) x 480 (V) (Full Scanning) 640 (H) x 224 (V) (1/2 Partial Scanning) 640 (H) x 80 (V) (1/4 Partial Scanning) Scanning Methods Full Scanning, 1/1 Partial Scanning, 1/2 Partial Scanning, 1/4 Partial Scanning, Variable Partial Scanning, Binning, Binning 1/1 Partial Scanning, Binning 1/2 Partial Scanning, Binning 1/4 Partial Scanning, Binning Variable Partial Scanning Maximum Frame Rate - - Full Scanning 59.94 fps (Normal) / 29.97 fps (1/2 clock) / 14.98 fps (1/4 clock) / 89.91 fps (3/2 clock) - 1/2 Partial Scanning 120.11 fps (Normal) / 60.05 fps (1/2 clock) / 30.02 fps (1/4 clock) / 180.165 fps (3/2 clock) - 1/4 Partial Scanning 240.22 fps (Normal) / 120.11 fps (1/2 clock) / 60.055 fps (1/4 clock) / 360.33 fps (3/2 clock) Pixel Frequency 24.5454 MHz (Normal) / 12.2727 MHz (1/2 clock) / 6.13635 MHz (1/4 clock) / 36.818 MHz (3/2 clock) Video Output 8bit / 10bit / 12bit Minimum Scene Illumination 0.07 Lux @ F1.2 Sync System Internal Electronic Shutter Auto / Manual (Software Selectable) - Normal 1/36,818,182 to 1/22.40 seconds(default 1/29.18 seconds) - 1/2 Clock 1/18,409,091 ~ 1/11.20 Seconds - 1/4 Clock 1/9,204,545 ~ 1/5.60 Seconds Gain Auto / Manual (Software Selectable, default: x3.55) Gamma Manual (Software Selectable, Default: 1) White Balance - Trigger Mode Free-run / Edge Preset Trigger / Pulse Width Trigger / Start & Stop Trigger (Software Selectable) Camera Reset Support on Pin 5 LED Indicator Green (Flicker):Power-On, Green:Camera works Pixel Blemish Correction 64 Points (default off) Input / Output USB 2.0 High Speed Mechanical Power - - Input Voltage +5 Vdc through USB connector (+4.4 ~ +5.25V) - Consumption < 2.0 W Dimensions 40 (W) x 40 (H) x 16.5 (D) mm (excluding connector) Lens Mount CS mount / Micro Lens Mount (M12 P0.5) / No Mount Environmental Weight Approx. 56g Interface Connector USB: mini-B USB connector IO Connector :SM05B-SRSS-TB (JST) 5pin Temperature - - Operational 0 ~ 40°C - Storage -30 ~ 65°C Vibration 20 Hz ~ 200 Hz ~ 20 Hz (5 min. /cycle), Acceleration 10G, XYZ 3 directions 30 minutes each Shock Acceleration 70G, half amplitude 6 ms, 3 directions 3 times each Standard Compliancy Case Type: EMS: EN61000-6-2, EMI: EN55011 RoHS RoHS Compliant

The STC-SB33USB is part of Sentech's brand new USB Slim camera line. This camera boast an ultra slim 40 (W) x 40 (H) x 16.5 (D) mm size, making it one of the slimmest cased cameras on the market. The STC-SB33USB features a 1/3" VGA color sensor, 90 FPS, Extended Integration, Pixel Blemish Correction, and Hardware & Software triggers. The STC-SB33USB is ready to slip into your application.

Scanning System

Progressive

Resolution

640 (H) x 480 (V) (Full Scanning) 640 (H) x 224 (V) (1/2 Partial Scanning) 640 (H) x 80 (V) (1/4 Partial Scanning)

Scanning Methods

Full Scanning, 1/1 Partial Scanning, 1/2 Partial Scanning, 1/4 Partial Scanning, Variable Partial Scanning, Binning, Binning 1/1 Partial Scanning, Binning 1/2 Partial Scanning, Binning 1/4 Partial Scanning, Binning Variable Partial Scanning

Maximum Frame Rate

-

- Full Scanning

59.94 fps (Normal) / 29.97 fps (1/2 clock) / 14.98 fps (1/4 clock) / 89.91 fps (3/2 clock)

- 1/2 Partial Scanning

120.11 fps (Normal) / 60.05 fps (1/2 clock) / 30.02 fps (1/4 clock) / 180.165 fps (3/2 clock)

- 1/4 Partial Scanning

240.22 fps (Normal) / 120.11 fps (1/2 clock) / 60.055 fps (1/4 clock) / 360.33 fps (3/2 clock)

Pixel Frequency

24.5454 MHz (Normal) / 12.2727 MHz (1/2 clock) / 6.13635 MHz (1/4 clock) / 36.818 MHz (3/2 clock)

Video Output

8bit / 10bit / 12bit

Minimum Scene Illumination

0.07 Lux @ F1.2

Sync System

Internal

Electronic Shutter

Auto / Manual (Software Selectable)

- Normal

1/36,818,182 to 1/22.40 seconds(default 1/29.18 seconds)

- 1/2 Clock

1/18,409,091 ~ 1/11.20 Seconds

- 1/4 Clock

1/9,204,545 ~ 1/5.60 Seconds

Gain

Auto / Manual (Software Selectable, default: x3.55)

Gamma

Manual (Software Selectable, Default: 1)

White Balance

-

Trigger Mode

Free-run / Edge Preset Trigger / Pulse Width Trigger / Start & Stop Trigger (Software Selectable)

Camera Reset

Support on Pin 5

LED Indicator

Green (Flicker):Power-On, Green:Camera works

Pixel Blemish Correction

64 Points (default off)

Input / Output

USB 2.0 High Speed

Mechanical

Power

-

- Input Voltage

+5 Vdc through USB connector (+4.4 ~ +5.25V)

- Consumption

< 2.0 W

Dimensions

40 (W) x 40 (H) x 16.5 (D) mm (excluding connector)

Lens Mount

CS mount / Micro Lens Mount (M12 P0.5) / No Mount

Environmental

Weight

Approx. 56g

Interface Connector

USB: mini-B USB connector IO Connector :SM05B-SRSS-TB (JST) 5pin

Temperature

-

- Operational

0 ~ 40°C

- Storage

-30 ~ 65°C

Vibration

20 Hz ~ 200 Hz ~ 20 Hz (5 min. /cycle), Acceleration 10G, XYZ 3 directions 30 minutes each

Shock

Acceleration 70G, half amplitude 6 ms, 3 directions 3 times each

Standard Compliancy

Case Type: EMS: EN61000-6-2, EMI: EN55011

RoHS

RoHS Compliant
Supplier's Site Datasheet

Technical Specifications

  Sentech America
Product Category Video Cameras
Product Number STC-SB33USB
Product Name USB 2.0 CCD Cased Camera
Camera Function Still; Video
Monochrome / Color Monochrome
Imaging Technology CCD Camera; Digital Camera
Application / Industry Medical and Imaging
Format / Output USB
Unlock Full Specs
to access all available technical data

Similar Products

Linea ML Multiline CMOS Camera - ML Series - Teledyne DALSA
Specs
Camera Function Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details
SightSKY (EM-04500SKY) High sensitivity, Low noise fiber coupling CMOS camera -  - JEOL USA, Inc.
Specs
Camera Function Still; Video
Imaging Technology CMOS Camera; Digital Camera
Format / Output TIFF (Image, Video), BMP (Image), JPG (Image)
View Details
Live Motion Amplification - IRIS MA™ - RDI Technologies Inc.
Specs
Camera Function Video
Monochrome / Color Monochrome
Imaging Technology Digital Camera
View Details
Articulating Inspection Camera - PCE-VE 350HR - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Camera Function Still; Video
Monochrome / Color Color
Imaging Technology CMOS Camera; Digital Camera
View Details