The STC-MCA5MUSB3 USB 3.0 color camera features a 1/2.5" CMOS Aptina sensor with a scalable 5MP (14fps) to 32 x 32 pixels (2,106fps) resolution. This low cost, high performance camera is compatible with all standard industry drivers, and comes with the Sentech Viewing Software and SDK.
|
Scanning System | Progressive |
|
Shutter Type | Rolling Shutter |
|
Scanning Method | Full Scanning, Variable AOI (Horizontal & Vertical) |
|
Maximum Frame Rate | - |
|
- 14 fps @ | QSXGA: 2592 (H) x 1944 (V): 14 FPS |
|
- 21 fps @ | QXGA: 2048 (H) x 1536 (V) |
|
- 31 fps @ | UXGA (1600 x 1200) |
|
- 42 fps @ | SXGA (1280 x 1024) |
|
- 63 fps @ | XGA (1024 x 768) |
|
- 90 fps @ | SVGA (800 x 600) |
|
- 126 fps @ | VGA (640 x 480) |
|
Sync System | Internal |
|
Video Output | B GR-8bit; RAW 8bit/10bit/12bit.; Mono8bit/10bit/12bit |
|
S/N Ratio | <= 4 Digit (Gain 0 dB) |
|
Minimum Scene Illumination | 9.0 Lux @ F1.2 |
|
ALC | Auto Shutter /Auto Gain |
|
Electronic Shutter | Free-run Mode: Exposure Time -- 32 µsec ~ 38sec (in full scanning mode), Edge Preset Trigger Mode: Exposure Time -- 32 µsec ~ 38sec (in full scanning mode), Pulse-width Trigger Mode: Exposure Time -- 32 µsec to unlimited (in full scanning mode) |
|
Gain | - |
|
- Analog (Gain) | 0 ~ 26.97 dB |
|
- Digital (Gain) | 0 ~ 12.04 dB |
|
Digital Clamp | 0 ~ 255 (LSB of 12bit output) |
|
Gamma | 0.10 ~ 4.0 (settable with 0.1 step) |
|
AOI Function | AOI (Horizontal: 32 ~ 2592 pixels / Vertical: 32 ~ 1944 lines); Adjustable Steps: 4 pixels in horizontal direction and 4 lines in vertical direction |
|
Binning | Horizontal 1/2, 1/4, Vertical 1/2, 1/4, *Only pixels in the horizontal direction can be added to increase the brightness. |
|
Skipping | Horizontal 1/2, 1/3, 1/4, 1/5, 1/6, 1/7, Vertical 1/2, 1/3, 1/4, 1/5, 1/6, 1/7, 1/8 |
|
Mirror Image | Horizontal / Vertical / Horizontal and Vertical |
|
Pixel Blemish Correction | Up to 64 pixels (This function is turned off at shipping.) |
|
White Balance | Auto / Manual / One shot |
|
Operating Mode | Free-run / Edge preset trigger / Pulse width trigger / Start and Stop trigger |
|
Frame Memory | 32MB |
|
Input / Output | USB 3.0 Super Speed (USB 3.0 Micro B) |
| Sentech America | |
|---|---|
| Product Category | Video Cameras |
| Product Number | STC-MCA5MUSB3 |
| Product Name | USB 3.0 CMOS Camera |
| Camera Function | Still; Video |
| Monochrome / Color | Color |
| Imaging Technology | CMOS Camera; Digital Camera |
| Application / Industry | Medical and Imaging |
| Format / Output | USB |