Sentech America Datasheets for High Speed Cameras

High speed cameras are video cameras manufactured with an emphasis on extreme frame rates. This allows for the slow-motion analysis of fleeting details and motion that would not be observable with a standard video camera. These cameras find their most meaningful use in scientific and industrial settings.
High Speed Cameras: Learn more

Product Name Notes
Sentech is releasing a brand new USB 3.0, 2.3MP color USB3 Vision camera. The STC-MCS241U3V features 165 FPS, and a dazzling 2.3MP resolution. Utilizing CMOS Global Shutter, the STC-MCS241U3V is...
Sentech is releasing a brand new USB 3.0, 2.3MP monochrome USB3 Vision camera. The STC-MBS241U3V features 165 FPS, and a dazzling 2.3MP resolution. Utilizing CMOS Global Shutter, the STC-MBS241U3V is...
The STC-CL338A is a full featured, cost effective, VGA, progressive scan digital Camera Link ® cube camera with a 1/3" monochrome CCD. It features full frame, 240fps, VGA output, partial...
The STC-CLC338A is a full featured, cost effective, VGA, progressive scan, digital Camera Link ® cube camera with a 1/3" color CCD. It features full frame, 240fps, VGA output, partial...
The STC-CMB2MCL is part of the high-speed, CMOS Camera Link Camera series. This monochrome camera uses the C-MOSIS 2 Megapixel sensor which outputs full resolution at 340 fps. The STC-CMB2MCL...
The STC-CMB4MCL is part of the high-speed, CMOS Camera Link Camera series. This monochrome camera uses the C-MOSIS 4 Megapixel sensor which outputs full resolution at 180 fps. The STC-CMB4MCL...
The STC-CMC2MCL is part of the high-speed, CMOS Camera Link Camera series. This color camera uses the C-MOSIS 2 Megapixel sensor which outputs full resolution at 340 fps. The STC-CMC2MCL...
The STC-CMC4MCL is part of the high-speed, CMOS Camera Link Camera series. This color camera uses the C-MOSIS 4 Megapixel sensor which outputs full resolution at 180 fps. The STC-CMC4MCL...
The STC-MBCM200U3V monochrome camera with an CMOSIS sensor supports the USB 3 Vision standard proposed by the Automated Imaging Association. Vision control software/libraries that support USB3 Vision can deploy their...
The STC-MCCM200U3V color camera features a 2/3" CMOSIS Sensor, 2 MP resolution, 167 fps, and an ultra compact 28 (W) x 28 (H) x 40 (D) mm size. This camera...