The STC-SB152POEHS is part of Sentech's Brand New Power over Ethernet High Speed GigE camera series. It features a 1/2" monochrome SXGA sensor, 34fps and communication over a 6 pin Hirose or Ethernet connector. The STC-SB152POEHS boasts a compact 35(w) x 35(H) x 55.9 (D) mm size, a user-programmable Area of Interest (AOI) and an uploadable Gamma Table. This camera meets all industry standards for GigE Vision® and GenICam™, and is compatible with all standard industry drivers. The GigE PoEHS series is available now at an extremely low cost.
|
Scanning System | Progressive |
|
Vertical Frequency | 34.23358 Hz at full resolution, 0.55789 to 136.93433 Hz changeable via the communication, (Frame rate depends on the AOI setting), Maximum frame rate (136.93433 Hz) is when vertical resolution AOI setting is 122. |
|
Horizontal Frequency | 36.56147 KHz |
|
Pixel Frequency | 65.45333 MHz |
|
Noise Level | - |
|
- @ 8 Bit Output | ≤ 4 Digit (Gain 0 dB) |
|
- @ 10 Bit Output | ≤ 15 Digit (Gain 0 dB) |
|
- @ 12 Bit Output | ≤ 60 Digit (Gain 0 dB) |
|
Minimum Scene Illumination | 0.996 Lux @ F1.2, 39.82294 Hz |
|
Sync System | Internal |
|
Video Output | Digital 8, 10 or 12 bit Raw Data or RGB 8 bit |
|
Interface | PoE: IEEE802.3af CLASS3 (1000BASE-T) |
|
Protocol | GigE Vision® 1.2 and GenICam™ 2.0 Compliant |
|
Exposure Time | Preset continuous mode: 10 useconds ~ 16,777,216 useconds; Preset trigger mode: 0, 10 useconds ~ 16,777,216 useconds; Pulse width mode: 10 mseconds ~ Unlimited, ‘0’:Electric Shutter Off(Full exposure) |
|
ALC | AE and AGC (ON/OFF) |
|
Gain | 0 ~ 18.309 dB |
|
Gamma | Gamma 1.0 (Factory default) or uploadable gamma table |
|
AOI (Area of Interest) Function | Variable AOI setting via the communication |
|
Smear Reduction | Selectable ON/OFF via the Communication |
|
Color Interpolation | N/A |
|
White Balance | N/A |
|
Trigger Mode | Edge preset trigger, pulse width trigger (unlimited exposure time) |
|
Communication | UART Communication through Ethernet port |
|
I/Os | One opt-isolated input and two open collector outputs |
| Sentech America | |
|---|---|
| Product Category | Vision Sensors |
| Product Number | STC-SB152POEHS |
| Product Name | GigE Sony CCD Camera |
| Monochrome / Color | Monochrome |
| Imaging Technology | CCD Camera |
| Format / Output | GigE Vision |
| Resolution | 8 bits; 10 bits; 12 bits |
| Lens Mount | C-Mount |