The STC-POCLC202A is a full featured, cost effective, UXGA, progressive scan, digital Power Over Camera Link ® cube camera with a 1/1.8" color CCD with RGB Primary Color Filter. This camera features a full frame, 15fps, UXGA output, partial scanning, triggering, and reset capabilities.
|
Scanning System | Progressive |
|
Power I/O Connector | Full, Partial full, 1/2 partial, 1/4 partial, Variable partial |
|
Vertical Frequency (Frame Rate) | 15.3164 Hz |
|
Horizontal Frequency | 19.176 kHz |
|
Pixel Frequency | 36.818 MHz |
|
S/N Ratio | - |
|
- @ 8 Bit Output | <= 3 Digit (Gain 0 dB) |
|
- @ 10 Bit Output | ≤ 10 Digit (Gain 0 dB) |
|
Minimum Illumination | 0.08 Lux @ F1.2, 50 IRE |
|
Sync System | Internal / External |
|
Video Output | Digital 8 or 10 bit CameraLink® (Base Configuration) |
|
Tap | 1 Tap |
|
Shutter Speed | OFF, 1/3 ~ 1/93,000 (15 fps); 1/5 ~ 1/120,000 (19 fps), (Variable, can be set at every H and clock) |
|
Gain | 0 ~ 27 dB |
|
Gamma | 1.0 |
|
Trigger Mode | Free Run, Edge Preset Trigger (V-reset) Pulse Width Trigger (V-reset) |
|
Communication | RS232 via CameraLink® connector |
| Sentech America | |
|---|---|
| Product Category | Video Cameras |
| Product Number | STC-POCLC202A |
| Product Name | Camera Link PoCL CCD Camera |
| Camera Function | Still; Video |
| Monochrome / Color | Color |
| Imaging Technology | CCD Camera; Digital Camera |
| Application / Industry | Industrial; Machine Vision and Transportation |
| Resolution | 8 bits; 10 bits |