The STC-SB500POE is part of Sentech's Brand New Power over Ethernet GigE Vision camera series. It features a 2/3" monochrome QSXGA sensor, 15fps and communication an Ethernet connector. The STC-SB500POE boasts a compact 35(w) x 35(H) x 55.9 (D) mm size, a user-programmable Area of Interest (AOI) and an uploadable Gamma Table. This camera meets all industry standards for GigE Vision® and GenICam™, and is compatible with all standard industry drivers. The GigE PoE series is available now at an extremely low cost.
|
Scanning System | Progressive |
|
Vertical Frequency | 15.18586 Hz at full resolution 0.48175 ~ 60.71422 Hz adjustable via the communication (Frame rate depends on the AOI setting.) Maximum frame rate (60.71422 Hz) is when vertical resolution AOI setting is 128. |
|
Horizontal Frequency | 31.1284 Hz |
|
Pixel Frequency | 81.8182 MHz |
|
Noise Level | - |
|
- @ 8 Bit Output | <= 4 Digit (Gain 0 dB) |
|
- @ 10 Bit Output | <= 15 Digit (Gain 0 dB) |
|
- @ 12 Bit Output | <= 60 Digit (Gain 0 dB) |
|
Minimum Scene Illumination | 0.10 Lux @ F1.2, 15 Hz |
|
Sync System | Internal |
|
Video Output | Digital 8, 10 or 12 bit Raw Data |
|
Interface | PoE: IEEE802.3af CLASS2 (1000BASE-T) |
|
Protocol | GigE Vision® 1.2 and GenICam™ 2.0 Compliant |
|
Exposure Time | Preset continuous mode: 10 useconds ~ 16,777,216 useconds; Preset trigger mode: 0, 10 useconds ~ 16,777,216 useconds; Pulse width mode: 10 mseconds ~ Unlimited, ‘0’:Electric Shutter Off(Full exposure) |
|
ALC | AE and AGC (ON/OFF) |
|
Gain | 0 ~ 18.309 dB |
|
Gamma | Gamma 1.0 (Factory default) or downloadable gamma table |
|
AOI (Area of Interest) Function | Variable AOI setting via the communication |
|
Smear Reduction | Selectable ON/OFF via the Communication |
|
Color Interpolation | N/A |
|
White Balance | N/A |
|
Trigger Mode | Edge preset trigger, pulse width trigger (unlimited exposure time) |
|
Communication | UART Communication through Ethernet port |
|
I/Os | One opt-isolated input and two open collector outputs |
| Sentech America | |
|---|---|
| Product Category | Vision Sensors |
| Product Number | STC-SB500POE |
| Product Name | GigE Sony CCD Camera |
| Monochrome / Color | Monochrome |
| Imaging Technology | CCD Camera |
| Format / Output | GigE Vision |
| Resolution | 8 bits; 10 bits; 12 bits |
| Lens Mount | C-Mount |